- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Certification marks | Compatible with | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Manufacturer part # | Material (details) | Material filament | Material quality | Max. length sold by the metre | Max. temperature | Min. temperature | Model | Outside Ø | Plain exterior | Plain interior | RoHS | RoHS-compliant | Suitable for diameters | Surface protection | Thread length | Thread type | Type of fastening | Type | Max Operating Temperature | Min Operating Temperature | Color | Features | UV resistant | Flexibility | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55506935 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | 55506935 | PA 6 | - | - | - | +135°C | -40°C | - | - | - | - | - | Yes | - | - | - | - | - | SILVYN® FCL Hose holder | - | - | - | - | - | - | - | ||
![]() 55502466 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | 1pc(s) | IP65 | M40 | Black | 55502466 | PA 6 | - | - | - | +135°C | -50°C | Straight | - | - | - | - | Yes | - | - | - | - | - | M40 | - | - | - | - | - | - | - | ||
![]() 61806660-10 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | halogen-free,retrofittable,UV-resistant,chemical-resistant,cuttable | 10m | - | - | Black | 61806660-10 | PA halogen-free | - | - | - | +120°C | -40°C | - | 41.90mm | - | - | - | Yes | - | - | - | - | - | SILVYN® SPLIT 37/31,7x41,9 BK | - | - | - | - | - | - | - | ||
![]() 61747360-1 Lapp | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | chemical-resistant | Sold per metre | - | - | Silver-grey (RAL 7001) | 61747360-1 | Soft PVC sheath with welded-in hard PVC spiral | - | - | 30m | +70°C | -20°C | - | 14.70mm | - | - | - | Yes | - | - | - | - | - | SILVYN® SILVYN® EL | - | - | - | - | - | - | - | ||
![]() 64453670 Lapp | In Stock | - | - | PUR | - | Yes | No | 10 | - | - | - | - | - | halogen-free,wire-reinforced,oil-resistant | Sold per metre | - | - | Blue | 64453670 | PUR with PVC-insulated spring-steel wire | PUR-sheathed spring steel | - | 10m | +80°C | -40°C | - | 14mm | No | Yes | - | Yes | - | - | - | - | - | SILVYN® FD-PU 10X14 MBU | - | - | - | - | No | Flexible | - | ||
![]() 61811140 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | 61811140 | SILVYN® RILL | - | 1pc(s) | - | - | Grey | 61811140 | PA. | - | Polyamide (PA) | - | +70°C | -30°C | - | - | - | - | - | Yes | - | - | - | - | - | SILVYN® KLICK-S 16 | - | - | - | - | - | - | - | ||
![]() 55502447 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | 1pc(s) | IP65 | M32 | Grey | 55502447 | PA 6 | - | - | - | +135°C | -50°C | Straight | - | - | - | - | Yes | - | - | - | - | - | MPC M32/2 GY | - | - | - | - | - | - | - | ||
![]() 61721263 Lapp | In Stock | - | - | Polyamide 6.6 | - | - | - | - | 18mm | 26mm | 18 up to 26 mm | - | - | - | 10m | - | - | Black | 61721263 | - | - | - | - | +125°C | -55°C | - | - | - | - | Compliant | Yes | - | - | - | - | - | SILVYN® BRAID PA6 NW | 125 °C | -55 °C | Black | halogen-free,chemical-resistant,Dispenser | - | - | 10 m | ||
![]() 61747381 Lapp | In Stock | - | - | PVC | - | Yes | No | 70 | - | - | - | - | - | chemical-resistant | 30m | - | - | Silver-grey (RAL 7001) | 61747381 | Soft PVC sheath with welded-in hard PVC spiral | Helix of rigid plastic | - | - | +70°C | -20°C | - | 21.10mm | Yes | Yes | - | Yes | - | - | - | - | - | SILVYN® EL glatt 16,0x21,1 GY | - | - | - | - | No | Flexible | - | ||
![]() 65500645 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 25pc(s) | - | - | Black | 65500645 | PA. | - | Polyamide (PA) | - | +115°C | -40°C | - | - | - | - | - | Yes | - | - | - | - | Screw hole | SILVYN® KLICK-RH PG | - | - | - | - | - | - | - | ||
![]() 61806699 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | UV-resistant | 50pc(s) | - | - | Black | 61806699 | PA 66 halogen-free | - | Polyamide (PA) | - | +120°C | -40°C | - | - | - | - | - | Yes | - | - | - | - | Screw hole | SILVYN® SPLIT COS 70 BK (M6) | - | - | - | - | - | - | - | ||
![]() 55506585 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | SILVYN® FPAS | halogen-free,heat-resistant,UV-resistant,weather-proof | 10pc(s) | IP66 | PG7 | Black | 55506585 | - | - | - | - | +135°C | -50°C | Straight | - | - | - | - | Yes | 10mm | - | - | - | - | SILVYN® FPAG PG 7 BK | - | - | - | - | - | - | - | ||
![]() 61751720 Lapp | In Stock | - | - | PVC | - | Yes | No | 35 | - | - | - | - | - | - | 30m | - | - | Blue | 61751720 | PVC | Helix of rigid plastic | - | - | +90°C | -20°C | - | 21mm | No | Yes | - | Yes | - | - | - | - | - | SILVYN® ELT 16x20,7 BU | - | - | - | - | No | Flexible | - | ||
![]() 55506084 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | Heavy duty mechanical load | 5pc(s) | - | M32 | Silver | 55506084 | - | - | - | - | +100°C | -30°C | Straight | - | - | - | - | Yes | 27mm | Nickel-plated | - | - | - | SILVYN® MSK-M 32x1,5 AS | - | - | - | - | - | - | - | ||
![]() 55506395 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | SILVYN® FPAS | halogen-free,heat-resistant,UV-resistant,weather-proof | 2pc(s) | IP66 | M50 | Black | 55506395 | - | - | - | - | +135°C | -50°C | Straight | - | - | - | - | Yes | 54mm | - | - | Metric | - | SILVYN® FPAG M50x1,5/2 BK | - | - | - | - | - | - | - | ||
![]() 55502480 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | 10pc(s) | - | M16 | Black | 55502480 | PA 6 | - | - | - | +120°C | -40°C | - | - | - | - | - | Yes | - | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | - | - | ||
![]() 55500865 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | SILVYN® RILL | UV-resistant | 10pc(s) | IP68 | M50 | Black | 55500865 | - | - | - | - | +115°C | -40°C | Straight | - | - | - | - | Yes | - | - | 12 | Metric | - | SILVYN® KLICK GPZ-M 50X1,5 BK | - | - | - | - | - | - | - | ||
![]() 52005860 Lapp | In Stock | - | - | Polypropylene | Straight | - | - | - | - | - | - | - | SILVYN® FPS,SILVYN® FD-PU,SILVYN® SP,SILVYN® SP-PU | - | 25pc(s) | IP54 | PG21 | Silver-grey (RAL 7001) | 52005860 | PP (sealing ring: TPE) | - | - | - | +110°C | -10°C | Straight | - | - | - | - | Yes | - | - | 11 | - | - | SILVYN® USK-M 10x1.0 | - | - | - | - | - | - | - | ||
![]() 55506920 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 10pc(s) | - | - | Grey | 55506920 | PA 6 | - | Polyamide (PA) | - | +135°C | -40°C | - | - | - | - | - | Yes | - | - | - | - | - | SILVYN® FCL Hose holder | - | - | - | - | - | - | - | ||
![]() 65500250 Lapp | In Stock | - | - | TPE (low-odour thermoplastic elastomer ) | - | - | - | - | - | - | - | - | SILVYN® RILL | - | 25pc(s) | - | - | Grey | 65500250 | - | - | Other | - | +120°C | -40°C | - | - | - | - | - | - | 34.50mm | - | - | - | - | SILVYN® K-EM 29 GY | - | - | - | - | - | - | 44.2mm |