- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Compatible with | Compressive strength | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Ihs Manufacturer | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material filament | Material quality | Max. length sold by the metre | Max. temperature | Min. temperature | Model | Nominal diameter | Outside Ø | Part Life Cycle Code | Plain exterior | Plain interior | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Suitable for diameters | Surface protection | Thread length | Thread type | Type | Color | Reach Compliance Code | Connector Support Type | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61712850 Lapp | In Stock | - | - | Steel | - | - | - | - | - | - | - | extra crush-proof,wire-reinforced,acid-resistant,oil-resistant | 60m | - | - | Black | - | - | 61712850 | - | - | - | - | - | +100°C | -20°C | - | - | 21.10mm | - | - | - | - | - | - | Yes | - | - | - | - | SILVYN® OR 1/2'' 16x21,1 BK | Black | - | - | - | - | ||
![]() 61791160 Lapp | In Stock | - | - | Polyamide | - | Yes | Yes | Yes | 225 | - | - | halogen-free,Flexible,water-pressure-tight | 10m | - | - | Grey | - | - | 61791160 | - | - | - | - | - | +115°C | -40°C | - | 95 | 106mm | - | - | - | - | - | - | Yes | - | - | - | - | SILVYN® MAXI PA 91x106 GY | - | - | - | No | - | ||
![]() 55502373 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 10pc(s) | IP65 | PG21 | Grey | - | - | 55502373 | - | PA 6 | - | - | - | +120°C | -40°C | 90°-elbow | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | ||
![]() 61747370-1 Lapp | In Stock | - | - | PVC | - | - | - | - | - | - | - | chemical-resistant | Sold per metre | - | - | Silver-grey (RAL 7001) | - | - | 61747370-1 | - | Soft PVC sheath with welded-in hard PVC spiral | - | - | 30m | +70°C | -20°C | - | - | 16.40mm | - | - | - | - | - | - | Yes | - | - | - | - | SILVYN® SILVYN® EL | - | - | - | - | - | ||
![]() 55502462 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 1pc(s) | IP65 | M20 | Black | - | - | 55502462 | - | PA 6 | - | - | - | +135°C | -50°C | Straight | - | - | - | - | - | - | - | - | Yes | - | - | - | - | MPC M20.1 BK | - | - | - | - | - | ||
![]() 55000911 Lapp | In Stock | - | - | Polypropylene | - | - | - | - | - | SILVYN® sleeving | - | - | 1pc(s) | - | - | Grey | - | - | 55000911 | - | PP | - | - | - | +100°C | -40°C | - | - | - | - | - | - | - | - | - | Yes | - | Other | - | - | SILVYN® BWK-M | - | - | - | - | - | ||
![]() 61747180-1 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | halogen-free | Sold per metre | - | - | Grey | - | - | 61747180-1 | - | - | - | - | 25m | +120°C | - | - | - | 42.50mm | - | - | - | - | - | - | Yes | - | - | - | - | SILVYN® RILL PA6 LL 36/36x42,2 GY | - | - | - | - | - | ||
![]() 61802480 Lapp | In Stock | - | - | Brass | - | - | - | - | - | SILVYN® AS | - | - | 1pc(s) | - | - | Brass | - | - | 61802480 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Yes | 7mm | - | - | - | SILVYN® US-EDU-AS 7 | - | - | - | - | - | ||
![]() 55506094 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | - | Heavy duty mechanical load | 5pc(s) | - | M32 | Silver | - | - | 55506094 | - | - | - | - | - | +100°C | -30°C | Straight | - | - | - | - | - | - | - | - | Yes | 27mm | Nickel-plated | - | - | SILVYN® MSK-M 32x1,5 EDU | - | - | - | - | - | ||
![]() 61751680 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 105 | - | - | - | 30m | - | - | Green | - | - | 61751680 | - | PVC | Helix of rigid plastic | - | - | +70°C | -20°C | - | - | 46.40mm | - | No | Yes | - | - | - | Yes | - | - | - | - | SILVYN® ELÖ 40x46,4 GN | - | - | - | No | Flexible | ||
![]() 55506092 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | - | Heavy duty mechanical load | 5pc(s) | - | M20 | Silver | LAPP GROUP PVT LTD | Lapp Group | 55506092 | 55506092 | - | - | - | - | +100°C | -30°C | - | - | - | Active | - | - | 5.71 | - | Yes | Yes | 17mm | - | - | - | SILVYN® MSK-M 20x1,5 EDU | - | compliant | CONNECTOR ACCESSORY | - | - | ||
![]() 52003100 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | SILVYN® sleeving | - | - | 25pc(s) | - | PG16 | Silver | - | - | 52003100 | - | Body: Nickel-plated brass · O-sealing, NBR: | - | - | - | +80°C | -20°C | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | SILVYN® SSV PG 16 | - | - | - | - | - | ||
![]() 55502474 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 10pc(s) | IP65 | PG21 | Black | - | - | 55502474 | - | PA 6 | - | - | - | +120°C | -40°C | Straight | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | ||
![]() 61747440 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 120 | - | - | chemical-resistant | 30m | - | - | Silver-grey (RAL 7001) | - | - | 61747440 | - | Soft PVC sheath with welded-in hard PVC spiral | Helix of rigid plastic | - | - | +70°C | -20°C | - | - | 57mm | - | No | Yes | - | - | - | Yes | - | - | - | - | SILVYN® EL 50x57,2 SGY | - | - | - | No | Flexible | ||
![]() 61815185 Lapp | In Stock | - | - | Polyamide | - | Yes | Yes | Yes | 27 | - | 320 | halogen-free,Heavy duty mechanical load,oil-resistant,acid-resistant | 50m | - | - | Black | - | - | 61815185 | - | PA12 | - | - | - | +100°C | -50°C | - | 18 | 18.50mm | - | - | - | - | - | - | Yes | - | - | - | - | SILVYN® RILL PA12 13,5/14,3x18,5 BK | - | - | - | Yes | - | ||
![]() 61744228 Lapp | In Stock | - | - | Steel,Plastic | - | No | Yes | - | 85 | - | - | UV-resistant,weather-proof,extra crush-proof,heat-resistant,wire-reinforced | 30m | - | - | Black | - | - | 61744228 | - | - | - | - | - | +145°C | -55°C | - | - | 17.80mm | - | - | - | - | - | - | Yes | - | - | - | - | SILVYN® HCX 3/8'' 12,6x17,8 BK | - | - | - | - | - | ||
![]() 55500835 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | SILVYN® RILL | - | UV-resistant | 10pc(s) | IP68 | M25 | Black | - | - | 55500835 | - | - | - | - | - | +115°C | -40°C | Straight | - | - | - | - | - | - | - | - | Yes | - | - | 8 | Metric | SILVYN® KLICK GPZ-M 25X1,5 BK | - | - | - | - | - | ||
![]() 52005900 Lapp | In Stock | - | - | Polypropylene | Straight | - | - | - | - | SILVYN® FPS,SILVYN® FD-PU,SILVYN® SP,SILVYN® SP-PU | - | - | 10pc(s) | IP54 | PG48 | Silver-grey (RAL 7001) | - | - | 52005900 | - | PP (sealing ring: TPE) | - | - | - | +110°C | -10°C | Straight | - | - | - | - | - | - | - | - | Yes | - | - | 15 | - | SILVYN® USK-M 10x1.0 | - | - | - | - | - | ||
![]() 61751730 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 45 | - | - | - | Sold per metre | - | - | Blue | - | - | 61751730 | - | PVC | Helix of rigid plastic | - | 30m | +90°C | -20°C | - | - | 27.70mm | - | No | Yes | - | - | - | Yes | - | - | - | - | SILVYN® ELT 22x27.7 BU | - | - | - | No | Flexible | ||
![]() 61802140-1 Lapp | In Stock | - | - | Steel | - | - | - | - | - | - | - | Flexible,extra crush-proof,Heavy duty mechanical load,heat-resistant | Sold per metre | - | - | Silver | - | - | 61802140-1 | - | - | - | - | 10m | +220°C | - | - | - | 36mm | - | - | - | - | - | - | Yes | - | - | - | - | SILVYN® AS 29/31x36 | - | - | - | - | - |