- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Angled | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Certification marks | Compatible with | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Fire protection properties | Halogen-free | Inside height | Inside width | Manufacturer part # | Material (details) | Material filament | Material quality | Max. length sold by the metre | Max. temperature | Min. temperature | Model | Outside height | Outside Ø | Outside width | Plain exterior | Plain interior | Radius (in m) | RoHS | RoHS-compliant | Suitable for diameters | Thread length | Thread type | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Outside Diameter | Features | UV resistant | Flexibility | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55502489 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | 10pc(s) | IP65 | PG21 | Black | - | - | - | - | 55502489 | PA 6 | - | - | - | +120°C | -40°C | 90°-elbow | - | - | - | - | - | - | - | Yes | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | - | - | - | - | ||
![]() 55501235 Lapp | In Stock | - | - | - | Polyamide | 90-degree | - | - | - | - | - | - | - | SILVYN® RILL | - | 10pc(s) | IP68 | M50 | Black | - | - | - | - | 55501235 | - | - | - | - | +115°C | -40°C | 90°-elbow | - | - | - | - | - | - | - | Yes | - | 15.5 | Metric | - | SILVYN® KLICK 90° 50x1,5/1 BK | - | - | - | - | - | - | - | - | - | ||
![]() 61793090 Lapp | In Stock | - | - | - | PVC | - | - | - | - | - | - | - | DIN 40621 | - | - | Sold per metre | - | - | Black | According to DIN 75200 (FMVSS302 223) | No | - | - | 61793090 | Soft PVC with smooth surface | - | - | 500m | +60°C | -10°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ISY 8 | - | - | - | - | - | - | - | - | - | ||
![]() 61210027 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 12mm | 25mm | 61210027 | glass fibre reinforced polyamide BRYLON 6 | - | - | - | - | - | - | 15mm | - | 31mm | - | - | - | - | Yes | - | - | - | Silvyn® Chain | SILVYN® SR20025 | - | - | - | - | - | Easy cable fitting | - | - | 1003mm | ||
![]() 55506380 Lapp | In Stock | - | - | - | Polyamide | Straight | - | - | - | - | - | - | - | SILVYN® FPAS | halogen-free,heat-resistant | 2pc(s) | IP66 | M50 | Grey | - | - | - | - | 55506380 | - | - | - | - | +135°C | -50°C | Straight | - | - | - | - | - | - | - | Yes | 42mm | - | Metric | - | SILVYN® FPAG M50x1,5/1 GY | - | - | - | - | - | - | - | - | - | ||
![]() 61210405 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 35mm | 103mm | 61210405 | Plastic | - | - | - | - | - | - | 49mm | - | 123mm | - | - | 495mm | - | Yes | - | - | - | Silvyn® Chain | SR 435ME103 | - | - | - | - | - | Patented quick-fit system | - | - | 1000mm | ||
![]() 64453710 Lapp | In Stock | - | - | - | PUR | - | Yes | No | 20 | - | - | - | - | - | halogen-free,wire-reinforced,oil-resistant | Sold per metre | - | - | Blue | - | - | - | - | 64453710 | PUR with PVC-insulated spring-steel wire | PUR-sheathed spring steel | - | 10m | +80°C | -40°C | - | - | 27mm | - | No | Yes | - | - | Yes | - | - | - | - | SILVYN® FD-PU 22X27 MBU | - | - | - | - | - | - | No | Flexible | - | ||
![]() 61714100 Lapp | In Stock | - | - | Cable | PVC | - | Yes | No | 70 | - | - | - | - | - | Flexible,wire-reinforced,smooth inner lining | Sold per metre | - | - | Silver-grey (RAL 7001) | - | - | - | - | 61714100 | PVC | Helix of rigid plastic | - | 25m | +60°C | -15°C | - | - | 20mm | - | Yes | Yes | - | Non-Compliant | Yes | - | - | - | - | SILVYN® SP 16X20 SGY | 60 °C | -15 °C | Grey | Not Halogen Free | 20 mm | - | No | Flexible | - | ||
![]() 61211160 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 25mm | 40mm | 61211160 | Plastic | - | - | - | - | - | - | 38mm | - | 57mm | - | - | 250mm | - | Yes | - | - | - | Silvyn® Chain | SR 325LE040050 | - | - | - | - | - | Patented quick-fit system | - | - | 1035mm | ||
![]() 61211269 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 12mm | - | 61211269 | Plastic | - | - | - | - | - | - | 15mm | - | - | - | - | - | - | Yes | - | - | - | Silvyn® Chain | AN 200025 K | - | - | - | - | - | - | - | - | - | ||
![]() 61210392 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 18mm | 25mm | 61210392 | Plastic | - | - | - | - | - | - | 23mm | - | 37mm | - | - | 440mm | - | Yes | - | - | - | Silvyn® Chain | SR 300A025 | - | - | - | - | - | Patented quick-fit system | - | - | 1020mm | ||
![]() 61210393 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 18mm | 50mm | 61210393 | Plastic | - | - | - | - | - | - | 23mm | - | 62mm | - | - | 250mm | - | Yes | - | - | - | Silvyn® Chain | SR 300A050 | - | - | - | - | - | Patented quick-fit system | - | - | 1020mm | ||
![]() 61211271 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 12mm | - | 61211271 | Plastic | - | - | - | - | - | - | 15mm | - | - | - | - | - | - | Yes | - | - | - | Silvyn® Chain | AN 200012 K | - | - | - | - | - | - | - | - | - | ||
![]() 61747175 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | halogen-free | Sold per metre | - | - | Black | - | - | - | - | 61747175 | - | - | - | 25m | +120°C | - | - | - | 34.50mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® RILL PA6 LL 29/16,5x21,2 BK | - | - | - | - | - | - | - | - | - | ||
![]() 61802220 Lapp | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | SILVYN® AS | - | 1pc(s) | - | - | Silver | - | - | - | - | 61802220 | - | - | Brass | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Yes | 21mm | - | - | - | SILVYN® US-AS 16 | - | - | - | - | - | - | - | - | - | ||
![]() 61721261 Lapp | In Stock | - | - | - | Polyamide 6.6 | - | - | - | - | 10mm | 14mm | 10 up to 14 mm | - | - | - | 15m | - | - | Black | - | - | - | - | 61721261 | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | SILVYN® BRAID PA6 NW | 125 °C | -55 °C | Black | Halogen Free | - | halogen-free,chemical-resistant,Dispenser | - | - | 15 m | ||
![]() 55000571 Lapp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | SILVYN® sleeving | - | 1pc(s) | - | - | Metal | - | - | - | - | 55000571 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SILVYN® BW-M 40 | - | - | - | - | - | - | - | - | - | ||
![]() 61806540 Lapp | In Stock | - | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | sinus-shaped cut,UV-resistant,retrofittable | Sold per metre | - | - | Black | - | - | - | - | 61806540 | PP | - | - | 100m | +130°C | -40°C | - | - | 23.90mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® RILL | - | - | - | - | - | - | - | - | - | ||
![]() 55501010 Lapp | In Stock | - | - | - | Polyamide | Straight | - | - | - | - | - | - | - | SILVYN® RILL | - | 1pc(s) | IP68 | M12 | Grey (RAL 7001) | - | - | - | - | 55501010 | PA silicone-free | - | - | - | +100°C | -30°C | Straight | - | - | - | - | - | - | - | Yes | - | 12 | Metric | - | M12 | - | - | - | - | - | - | - | - | - | ||
![]() 55507055 Lapp | In Stock | - | - | - | Polyamide | Straight | - | - | - | - | - | - | - | SILVYN® RILL | - | 1pc(s) | IP66 | M20 | Black | - | - | - | - | 55507055 | PA 6 | - | - | - | +135°C | -40°C | Straight | - | - | - | - | - | - | - | Yes | - | - | Metric | - | FPAG-M20x1.5/3 | - | - | - | - | - | - | - | - | - |