- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Bending strength | Closable (two-part) | Compressive strength | Construction type | Degree of protection (IP) | Flame accelerating | Lengthwise slotted | Material housing | Material quality | Material screw gland | Model | Nominal diameter | Oil resistant | One-piece | Revolving thread | Surface protection | Thread connection size | Thread type | With integrated holder | UV resistant |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55502433 Lapp | In Stock | - | - | - | - | - | - | Yes | No | - | - | - | - | External thread | IP65 | - | - | - | - | Polyamide (PA) | 45°-elbow | - | - | No | No | - | M25 x 1.5 | - | No | - | ||
![]() 55502730 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 55502682 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | Brass | - | - | Straight | - | - | No | No | Nickel-plated | PG11 | - | - | - | ||
![]() 55503508 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | Brass | - | - | 90°-Bend | - | - | No | No | Nickel-plated | PG11 | - | - | - | ||
![]() 65500425 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | Metric | - | - | ||
![]() 65500620 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 55503492 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | Brass | - | - | Straight | - | - | No | No | Nickel-plated | M20 x 1.5 | - | - | - | ||
![]() 55503172 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | Brass | - | - | Straight | - | - | No | No | Nickel-plated | M20 x 1.5 | - | - | - | ||
![]() 61806635 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | - | 15 | Flexible | Yes | - | - | - | No | Yes | - | - | - | - | 14 | Yes | - | - | - | - | - | - | Yes | ||
![]() 55503234 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 64400200 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61754070 Lapp | In Stock | - | - | - | Yes | Yes | Yes | - | - | 80 | - | - | 750 | - | - | - | - | - | - | - | - | 54 | - | - | - | - | - | - | - | No | ||
![]() 55507042 Lapp | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | 16 | - | - | - | - | - | - | - | - | ||
![]() 55502493 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | ||
![]() 55502633 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | Brass | - | - | Straight | - | - | No | No | Nickel-plated | M16 x 1.5 | - | - | - | ||
![]() 55503505 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | Brass | - | - | 45°-Bend | - | - | No | No | Nickel-plated | PG36 | - | - | - | ||
![]() 61814210 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507080 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 55506820 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100145 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - |