- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Compressive strength | Construction type | Degree of protection (IP) | Material housing | Model | Nominal diameter | One-piece | Revolving thread | Surface protection | Thread connection size | Thread type | UV resistant |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55506033 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | M40 x 1.5 | - | - | ||
![]() 61754000 Lapp | In Stock | - | - | Yes | Yes | Yes | - | - | 15 | 320 | - | - | - | - | 10 | - | - | - | - | - | No | ||
![]() 61754005 Lapp | In Stock | - | - | Yes | Yes | Yes | - | - | 15 | 320 | - | - | - | - | 10 | - | - | - | - | - | Yes | ||
![]() 61754300 Lapp | In Stock | - | - | Yes | Yes | Yes | - | - | 130 | 750 | - | - | - | - | 67 | - | - | - | - | - | No | ||
![]() 55506145 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP68 | - | Straight | - | - | - | - | - | Metric | - | ||
![]() 55506390 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP66 | - | Straight | - | - | - | - | - | Metric | - | ||
![]() 68100195 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | ||
![]() 55507302 Lapp | In Stock | - | - | - | - | - | Yes | Yes | - | - | External thread | IP68 | - | 90°-Bend | - | - | No | - | M20 x 1.5 | Metric | - | ||
![]() 55502004 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | ||
![]() 55502072 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | ||
![]() 55503200 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Other | - | - | - | ||
![]() 55506087 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | ||
![]() 55503182 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | M20 x 1.5 | - | - | ||
![]() 61803871 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | M16 x 1.5 | - | - | ||
![]() 55503512 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | 90°-Bend | - | No | No | Nickel-plated | PG29 | - | - | ||
![]() 55503175 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | M40 x 1.5 | - | - | ||
![]() 55503537 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | PG9 | - | - | ||
![]() 61803880 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Other | M16 x 1.5 | - | - | ||
![]() 61804601 Lapp | In Stock | - | - | No | Yes | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61814220 Lapp | In Stock | - | - | No | Yes | - | - | - | 170 | - | - | - | - | - | - | - | - | - | - | - | - |