- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Bending strength | Closable (two-part) | Compressive strength | Construction type | Degree of protection (IP) | Flame accelerating | Lengthwise slotted | Material filament | Material housing | Material quality | Model | Nominal diameter | Nominal size in inch | Oil resistant | One-piece | Plain exterior | Plain interior | Revolving thread | Surface protection | Thread connection size | Thread length | Thread type | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61806686 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 61805430 Lapp | In Stock | - | - | - | No | Yes | - | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400506 Lapp | In Stock | - | - | - | No | Yes | - | - | 65 | - | - | 1250 | - | IP40 | - | - | - | - | - | - | 36 | 1 inch | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506745 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61801040 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | 13 | - | - | - | ||
![]() 55506480 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 55506590 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506810 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507025 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | Polyamide (PA) | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502052 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | ||
![]() 55502606 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | Nickel-plated | M32 x 1.5 | - | - | - | - | ||
![]() 55503540 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | Nickel-plated | PG16 | - | - | - | - | ||
![]() 61806210 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | 100 | Flexible | Yes | - | - | - | No | Yes | - | - | - | - | 100 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | ||
![]() 61751740 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | 55 | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | No | Flexible | ||
![]() 55501130 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | 12 | Metric | - | - | ||
![]() 55506695 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506750 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506780 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100190 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806687 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - |