- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Bending strength | Closable (two-part) | Compressive strength | Construction type | Degree of protection (IP) | Flame accelerating | Lengthwise slotted | Material housing | Material quality | Model | Nominal diameter | Oil resistant | One-piece | Revolving thread | Surface protection | Thread connection size | Thread type | Type of fastening | UV resistant |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61805660 Lapp | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502662 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | Brass | - | Straight | - | - | No | No | Nickel-plated | PG9 | - | - | - | ||
![]() 55507115 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | Straight | - | - | - | - | - | - | Metric | - | - | ||
![]() 61746975 Lapp | In Stock | - | - | - | Yes | Yes | Yes | - | - | 55 | - | - | 750 | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | Yes | ||
![]() 61806120 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | - | 15 | Flexible | Yes | - | - | - | No | Yes | - | - | - | 11 | Yes | - | - | - | - | - | - | Yes | ||
![]() 55506097 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 55502760 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 55503472 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | Brass | - | Straight | - | - | No | No | Nickel-plated | M20 x 1.5 | - | - | - | ||
![]() 55001093 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | ||
![]() 61794020 Lapp | In Stock | - | - | - | - | Yes | No | - | - | 85 | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | Yes | ||
![]() 65500225 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500639 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Screw hole | - | ||
![]() 61806695 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Screw hole | - | ||
![]() 55507300 Lapp | In Stock | - | - | - | - | - | - | Yes | Yes | - | - | - | - | External thread | IP68 | - | - | - | - | 90°-Bend | - | - | - | No | - | M16 x 1.5 | Metric | - | - | ||
![]() 61811165 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Screw hole | - | ||
![]() 55507344 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | Polyamide (PA) | T-piece | - | - | - | - | - | - | - | - | - | ||
![]() 55507353 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | Polyamide (PA) | Y-piece | - | - | - | - | - | - | - | - | - | ||
![]() 52002990 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 55503181 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | Brass | - | Straight | - | - | No | No | Nickel-plated | - | - | - | - | ||
![]() 55502694 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | Brass | - | Straight | - | - | No | No | Nickel-plated | PG29 | - | - | - |