- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Bending strength | Closable (two-part) | Compressive strength | Construction type | Degree of protection (IP) | Flame accelerating | Lengthwise slotted | Material filament | Material housing | Material quality | Model | Nominal diameter | Nominal size in inch | Oil resistant | One-piece | Plain exterior | Plain interior | Revolving thread | Surface protection | Thread connection size | Thread type | Color | UV resistant | Flexibility | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64400160 Lapp | In Stock | - | - | - | No | Yes | - | - | 90 | - | - | 1250 | - | IP68 | - | - | - | - | - | - | 36 | 1 inch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61711670 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | - | - | 15 | - | - | - | - | - | - | - | PVC-sheathed spring steel | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | No | Extremely flexible | - | ||
![]() 61751681 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | 240 | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | Flexible | - | ||
![]() 61747441 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | 270 | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | Flexible | - | ||
![]() 61751590 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | 50 | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes | Flexible | - | ||
![]() 55502750 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | ||
![]() 61806170 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | 35 | Flexible | Yes | - | - | - | No | Yes | - | - | - | - | 29 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 55510313 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | Nickel-plated | - | - | - | - | - | - | ||
![]() 55507340 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | Polyamide (PA) | T-piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506091 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | ||
![]() 52024670 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | ||
![]() 55502678 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | Nickel-plated | PG36 | - | - | - | - | - | ||
![]() 61806618 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | 35 | Flexible | Yes | - | - | - | No | Yes | - | - | - | - | 29 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 61716740 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium-walled | - | - | - | - | - | - | - | - | - | - | Black | - | - | 100 | ||
![]() 61751604 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | 140 | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | Flexible | - | ||
![]() 61805660 Lapp | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502662 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | Nickel-plated | PG9 | - | - | - | - | - | ||
![]() 55507115 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | ||
![]() 61746975 Lapp | In Stock | - | - | - | Yes | Yes | Yes | - | 55 | - | - | 750 | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 61806120 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | 15 | Flexible | Yes | - | - | - | No | Yes | - | - | - | - | 11 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - |