- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Construction type | Degree of protection (IP) | Material housing | Material quality | Model | Nominal diameter | One-piece | Revolving thread | Surface protection | Thread connection size | UV resistant |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55506097 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | ||
![]() 55502760 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | ||
![]() 55503472 Lapp | In Stock | - | - | - | - | - | Yes | - | External thread | - | Brass | - | Straight | - | No | No | Nickel-plated | M20 x 1.5 | - | ||
![]() 55001093 Lapp | In Stock | - | - | - | - | - | - | - | - | IP66 | - | - | 90°-elbow | - | - | - | - | - | - | ||
![]() 61794020 Lapp | In Stock | - | - | - | Yes | No | - | 85 | - | - | - | - | - | 40 | - | - | - | - | Yes | ||
![]() 65500225 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - |