- Certificates
- CPR standard
- Cable application
- Cable application1
- Cable external diameter
- Cable features
- Cable structure
- Conform to the norm
- Conform to the norm1
- Core marking
- Core section
- Core structure
Attribute column
Manufacturer
Lapp Wire Ducts, Raceways - Accessories - Covers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body colour | Cable application | Cable application1 | Cable external diameter | Cable features | Cable structure | Certificates | Conform to the norm | Conform to the norm1 | Core marking | Core section | Core structure | CPR standard | Earth core | Gland thread | Insulation colour | Kind of core | Kind of material | Kind of wire | No. of pairs | Resistance to1 | Shield structure | Shield structure1 | Thread length | Thread pitch | Type of cable accessories | Type of wire | Version | Wire insulation material |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52103494 LAPP | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | stopper | - | - | - | ||
![]() 52103110LF LAPP | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | stopper | - | - | - | ||
![]() 52103425LF LAPP | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | stopper | - | - | - | ||
![]() 52103100LF LAPP | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | stopper | - | - | - | ||
![]() 52103115LF LAPP | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | stopper | - | - | - | ||
![]() 52103125LF LAPP | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | stopper | - | - | - | ||
![]() 52103495 LAPP | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | stopper | - | - | - | ||
![]() 52103135LF LAPP | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | stopper | - | - | - | ||
![]() 52006167 LAPP | In Stock | - | - | light grey | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | M50 | - | - | - | - | - | - | - | - | 10mm | 1.5 | stopper | - | with seal | - | ||
![]() 11139514 LAPP | In Stock | - | - | - | automatics | robotics | 12mm | twisted pair conductors | 10x2x0.25mm<sup>2</sup> | RoHS compliant | C(RU) AWM I/II A/B | UL 21576 | coloured | 0.25mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP (TP) plus | 10 | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | ||
![]() 11139601 LAPP | In Stock | - | - | - | automatics | robotics | 4.8mm | low-capacitance | 4x0.14mm<sup>2</sup> | RoHS compliant | CSA AWM I A/B | UL 21576 | coloured | 0.14mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP plus | - | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | ||
![]() 11139534 LAPP | In Stock | - | - | - | automatics | robotics | 17.3mm | twisted pair conductors | 10x2x0.75mm<sup>2</sup> | RoHS compliant | C(RU) AWM I/II A/B | UL 21576 | coloured | 0.75mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP (TP) plus | 10 | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | ||
![]() 11139526 LAPP | In Stock | - | - | - | automatics | robotics | 14mm | twisted pair conductors | 8x2x0.5mm<sup>2</sup> | RoHS compliant | C(RU) AWM I/II A/B | UL 21576 | coloured | 0.5mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP (TP) plus | 8 | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | ||
![]() 11139520 LAPP | In Stock | - | - | - | automatics | robotics | 13.8mm | twisted pair conductors | 10x2x0.34mm<sup>2</sup> | RoHS compliant | C(RU) AWM I/II A/B | UL 21576 | coloured | 0.34mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP (TP) plus | 10 | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | ||
![]() 11139606 LAPP | In Stock | - | - | - | automatics | robotics | 7.4mm | low-capacitance | 18x0.14mm<sup>2</sup> | RoHS compliant | CSA AWM I A/B | UL 21576 | coloured | 0.14mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP plus | - | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | ||
![]() 11139518 LAPP | In Stock | - | - | - | automatics | robotics | 8.4mm | twisted pair conductors | 4x2x0.34mm<sup>2</sup> | RoHS compliant | C(RU) AWM I/II A/B | UL 21576 | coloured | 0.34mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP (TP) plus | 4 | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | ||
![]() 11139536 LAPP | In Stock | - | - | - | automatics | robotics | 6.7mm | twisted pair conductors | 1x2x1mm<sup>2</sup> | RoHS compliant | C(RU) AWM I/II A/B | UL 21576 | coloured | 1mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP (TP) plus | 1 | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | ||
![]() 11139504 LAPP | In Stock | - | - | - | automatics | robotics | 7.3mm | twisted pair conductors | 5x2x0.14mm<sup>2</sup> | RoHS compliant | C(RU) AWM I/II A/B | UL 21576 | coloured | 0.14mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP (TP) plus | 5 | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | ||
![]() 11139619 LAPP | In Stock | - | - | - | automatics | robotics | 6mm | low-capacitance | 4x0.34mm<sup>2</sup> | RoHS compliant | CSA AWM I A/B | UL 21576 | coloured | 0.34mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP plus | - | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | ||
![]() 11139603 LAPP | In Stock | - | - | - | automatics | robotics | 5.7mm | low-capacitance | 7x0.14mm<sup>2</sup> | RoHS compliant | CSA AWM I A/B | UL 21576 | coloured | 0.14mm<sup>2</sup> | stranded | no classification | none | - | grey | Cu | halogen free | UNITRONIC® FD CP plus | - | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR |