- Colour outer sheath
- Conductor category
- Conductor surface
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Material outer sheath
- Min. permitted bending radius, stationary application/permanent installation
- Outer diameter approx.
- Permitted cable outer temperature during assembling/handling
- Permitted cable outer temperature after assembling without vibration
- Manufacturer
- Flame retardant
Attribute column
Manufacturer
Lapp Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Approvals | Brand | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal voltage U | Outer diameter approx. | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Side 1 Gender | Side 2 Gender | Temperature Coefficient / Code | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Capacitance | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Lead Spacing | Note | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Throw Configuration | Max Voltage Rating (DC) | Product Type | Operating Temperature Range | Includes | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DZ47-63/1P+N,C1A Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020056 Lapp | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | PUR | Orange | Class 5 = flexible | Bare | - | - | - | No | - | No | Murrelektronik | 7000-44711-6593500 | Polyvinyl chloride (PVC) | - | - | 102 | - | - | 17 | - | - | - | -5 - 80 | - | - | Male | Male | - | - | - | - | - | - | - | - | - | - | M12 Straight Male to RJ-45 Straight Male, 4-pole | - | - | - | - | - | - | - | - | - | - | - | 1.5 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20/IP67 | - | - | - | 35 Meters | - | - | ||
![]() 1020012 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | Orange | Class 5 = flexible | Bare | - | - | According to IEC/EN 60332-1-2 | No | - | No | Cutler Hammer, Div of Eaton Corp | NGS2125T32WP09 | Polyvinyl chloride (PVC) | - | - | 70.2 | - | 1000 | 11.7 | - | - | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020101 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-07374 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020058 Lapp | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Circular | Aluminum | - | -- | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | 20 | - | - | No | -- | No | - | - | Polyvinyl chloride (PVC) | - | - | 138 | - | - | 23 | - | - | - | -5 - 80 | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 3 | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | - | Cadmium | 8-33 | - | Olive Drab | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | ||
![]() 1020024 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | According to IEC/EN 60332-1-2 | No | - | No | Miscellaneous | - | Polyvinyl chloride (PVC) | - | - | 58.2 | - | 1000 | 9.7 | - | - | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020028 Lapp | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Orange | Class 5 = flexible | Bare | - | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | Polyvinyl chloride (PVC) | - | - | 99.6 | - | 1000 | 16.6 | - | - | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 15.29°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 1020019 Lapp | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Orange | Class 5 = flexible | Bare | - | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | Polyvinyl chloride (PVC) | - | - | 69 | - | 1000 | 11.5 | - | - | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.93°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 1020053 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | - | No | - | No | - | - | Polyvinyl chloride (PVC) | - | - | 69 | - | - | 11.5 | - | - | - | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020030 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | Polyvinyl chloride (PVC) | - | Reliance North America | 132.6 | - | 1000 | 22.1 | Tape & Box (TB) | - | -40 - 80 | -5 - 80 | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020035 Lapp | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Orange | Class 5 = flexible | Bare | - | - | - | No | - | No | - | - | Polyvinyl chloride (PVC) | - | - | 69.6 | - | - | 11.6 | - | - | - | -5 - 80 | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 8.56°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() 1020026 Lapp | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Orange | Class 5 = flexible | Bare | - | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | Polyvinyl chloride (PVC) | - | - | 88.2 | - | 1000 | 14.7 | - | - | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 18.26°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 1020027 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | Polyvinyl chloride (PVC) | - | - | 98.4 | - | 1000 | 16.4 | - | - | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDX65-63/1P,C4A Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020013 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | Polyvinyl chloride (PVC) | - | - | 82.2 | - | 1000 | 13.7 | - | - | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020064 Lapp | In Stock | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | - | No | - | No | ECE/EXCEL CELL ELECTRONIC CORP | - | Polyvinyl chloride (PVC) | - | - | 76.2 | - | - | 12.7 | - | - | -40 - 80 | -5 - 80 | - | Y | - | - | - | - | - | - | - | 36.5mm (1.437 x 14.5mm (0.571in) W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Amp, 300 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm (0.630in) | - | - | - | ||
![]() 15907 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | 100 | - | - | - | - | Cornell Dubilier | - | - | + 125 C | - | - | - 55 C | - | - | - | CD5EC510J03 | - | - | - | N | - | - | - 20 PPM / C, + 100 PPM / C | 300 V | - | Bulk | CD5 | - | 5 % | - | - | - | - | - | - | - | - | 51 pF | - | Capacitors | - | - | - | - | - | - | - | Radial | - | 3 mm | - | - | - | - | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | - | - | Mica Standard Dipped Capacitors | - | Mica Capacitors | - | - | 5.1 mm | - | 6.9 mm | 3.3 mm | - | ||
![]() DZL25-100/4901 Lapp | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 10 | 75 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP10T | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |