- Colour outer sheath
- Conductor category
- Conductor surface
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Material outer sheath
- Min. permitted bending radius, stationary application/permanent installation
- Outer diameter approx.
- Permitted cable outer temperature during assembling/handling
- Permitted cable outer temperature after assembling without vibration
- Manufacturer
- Flame retardant
Attribute column
Manufacturer
Lapp Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Shape | Package Cooled | Material Finish | Approvals | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Screen over stranding | Screen over stranding element | Side 1 Gender | Side 2 Gender | Stranding element | Series | Part Status | Connector Type | Type | Composition | Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1020015 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | - | Polyvinyl chloride (PVC) | 120.6 | - | 1000 | 20.1 | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020040 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Orange | Class 5 = flexible | Bare | - | - | No | - | No | - | - | - | Polyvinyl chloride (PVC) | 53.4 | - | - | 8.9 | - | -5 - 80 | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 1020074 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Black | Class 5 = flexible | Bare | - | - | No | - | No | - | - | - | Polyvinyl chloride (PVC) | 91.8 | - | - | 15.3 | -40 - 80 | -5 - 80 | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 22.05°C/W @ 100 LFM | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 1020021 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | - | Polyvinyl chloride (PVC) | 90 | - | 1000 | 15 | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDX6-40/1P+N,C6A Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020067 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | No | - | No | - | - | - | Polyvinyl chloride (PVC) | 83.4 | - | - | 13.9 | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020033 Lapp | In Stock | - | - | 6 | - | - | - | - | - | PUR | Orange | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Murrelektronik | 7000-PS011-8211900 | - | Polyvinyl chloride (PVC) | 183.6 | - | 1000 | 30.6 | -40 - 80 | -5 - 80 | - | - | Male | Female | - | - | - | Sinamics Straight Male to M23 Straight Female, 6-pole | - | - | 15 Amps | - | - | - | - | - | IP20/IP67 | - | - | - | ||
![]() 1020062 Lapp | In Stock | - | - | - | - | - | - | - | UL | - | Black | Class 5 = flexible | Bare | - | - | No | - | No | Thomas & Betts | UA5DJ | - | Polyvinyl chloride (PVC) | 69 | - | - | 11.5 | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | RNC (Rigid Non-Metallic Conduit) | Non-Metallic | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020017 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | Cutler Hammer, Div of Eaton Co | HVX002A1-4A1B1B4C4D3 | - | Polyvinyl chloride (PVC) | 166.2 | - | 1000 | 27.7 | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135752 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Wieland | Z5.531.0525.0 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 42 | 0.5 | 500 | 7 | -40 - 80 | -5 - 70 | Braiding | None | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020073 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | No | - | No | Cutler Hammer, Div of Eaton Co | RP6D16A080 | - | Polyvinyl chloride (PVC) | 81.6 | - | - | 13.6 | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020075 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | No | - | No | - | - | - | Polyvinyl chloride (PVC) | 93 | - | - | 15.5 | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020032 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | ABB | ACH580-BCR-077A-6+L501 | - | Polyvinyl chloride (PVC) | 172.2 | - | 1000 | 28.7 | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020042 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | No | - | No | - | - | - | Polyvinyl chloride (PVC) | 61.8 | - | - | 10.3 | - | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28653 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDM1L-100L/3200 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020066 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | No | - | No | - | - | - | Polyvinyl chloride (PVC) | 73.2 | - | - | 12.2 | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020020 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Orange | Class 5 = flexible | Bare | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | - | Polyvinyl chloride (PVC) | 77.4 | - | 1000 | 12.9 | -40 - 80 | -5 - 80 | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 15.29°C/W @ 100 LFM | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) |