- Colour outer sheath
- Conductor category
- Conductor surface
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Material outer sheath
- Min. permitted bending radius, stationary application/permanent installation
- Outer diameter approx.
- Permitted cable outer temperature during assembling/handling
- Permitted cable outer temperature after assembling without vibration
- Manufacturer
- Flame retardant
Attribute column
Manufacturer
Lapp Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Colour outer sheath | Conductor category | Conductor surface | Contact Materials | Degree of protection (IP) | Enclosure | Flame retardant | Halogen free according to IEC 60754-2 | Locking mechanism | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Mounting | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated surge voltage | RoHS | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Depth | Style | Number of Channels | Max Supply Voltage | Min Supply Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Nominal Supply Current | Max Supply Current | Response Time | Common Mode Rejection Ratio | Input Offset Voltage (Vos) | Power Supply Rejection Ratio (PSRR) | Coil Voltage | Coil Type | Max Frequency | Input Bias Current | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Nominal Input Voltage (AC) | Auxiliary Contacts | Contacts | Industry Standards | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1020025 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Orange | Class 5 = flexible | Bare | - | - | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | Polyvinyl chloride (PVC) | 73.8 | - | - | 1000 | 12.3 | - | -40 - 80 | -5 - 80 | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 1020068 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Black | Class 5 = flexible | Bare | - | - | - | - | No | - | No | - | - | Polyvinyl chloride (PVC) | 96.6 | - | - | - | 16.1 | - | -40 - 80 | -5 - 80 | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 1020014 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Orange | Class 5 = flexible | Bare | - | - | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | Polyvinyl chloride (PVC) | 100.2 | - | - | 1000 | 16.7 | - | -40 - 80 | -5 - 80 | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 18.26°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | 500 mW | - | - | 4 | 10 V | 5 V | - | - | - | 15 mA | -12 mA | 8 ns | 86.02 dB | 2 mV | 86.02 dB | - | - | - | 6 µA | - | - | - | - | - | - | - | - | - | - | ||
![]() RDM30LE-100/G2 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020018 Lapp | In Stock | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | Polyvinyl chloride (PVC) | 202.2 | - | - | 1000 | 33.7 | - | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020049 Lapp | In Stock | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | - | - | No | - | No | - | - | Polyvinyl chloride (PVC) | 112.8 | - | - | - | 18.8 | - | - | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDL20-160/4200 Lapp | In Stock | - | - | - | - | - | - | Black | - | - | - | IP20 | - | - | - | Separate | - | - | - | - | - | - | 1.5 | - | - | - | - | - | 3 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDL18-20/1 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020010 Lapp | In Stock | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | - | According to IEC/EN 60332-1-2 | No | - | No | - | - | Polyvinyl chloride (PVC) | 50.4 | - | - | 1000 | 8.4 | - | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020045 Lapp | In Stock | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | - | - | No | - | No | GE | 6KFP23040X2RXCA1 | Polyvinyl chloride (PVC) | 64.8 | Panel | - | - | 10.8 | AF600FP31IP55 | - | -5 - 80 | - | - | - | - | - | - | - | - | - | - | 12.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Hz | - | - | - | 240 VAC | - | - | - | IP55 | - | - | 12.1 | ||
![]() 1020072 Lapp | In Stock | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Silver | - | Plastic | - | No | - | No | GE | CR420MPL0444 | Polyvinyl chloride (PVC) | 69.6 | Plug In | - | - | 11.6 | - | -40 - 80 | -5 - 80 | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | ||
![]() 1020016 Lapp | In Stock | - | - | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | - | According to IEC/EN 60332-1-2 | No | - | No | Cutler Hammer, Div of Eaton Co | XTAE015B01TD012 | Polyvinyl chloride (PVC) | 145.8 | Surface | - | 1000 | 24.3 | - | -40 - 80 | -5 - 80 | - | - | - | - | - | Screw | - | - | - | - | - | Open | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | Magnetic | - | - | - | - | - | 1NC | - | IEC | - | - | - | - |