- RoHS
- Series
- Capacitance
- Color
- Manufacturer
- Mounting Type
- Tolerance
- Applications
- Attachment Method
- Backshell Material, Plating
- Base Product Number
- Brand
Attribute column
Manufacturer
Lapp Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Backshell Material, Plating | Base Product Number | Brand | Colour outer sheath | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Insulation Materials | Manufacturer | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting Styles | Nominal cross section conductor | Outer diameter approx. | Package | Primary Material | Product Status | RoHS | Screen over stranding | Screen over stranding element | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Outputs | Output Type | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Output Power | Cable Opening | Product Type | Outside Diameter | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Diameter | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160673 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161083 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 401612 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-5% | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NGT00-380V/125A Lapp | In Stock | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | 1 | 30 V | 23 V | - | Advanced Energy | - | - | + 65 C | - | - | - 40 C | Chassis Mount | - | - | - | - | - | Details | - | - | UltraVolt | - | - | - | AA | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 1 Output | Positive | - | - | - | - | - | 30 W | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | Non-Isolated DC/DC Converters | - | - | - | - | - | ||
![]() 161163 Lapp | In Stock | - | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | Plastic | - | - | - | - | YAFD58 | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | Bulk | Metal | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | Military, MIL-DTL-26482 G Series II, AFD | - | - | Crimp | Receptacle, Female Sockets | - | 30 | Black | Aviation, Automotive, Military | - | Bayonet Lock | - | 7.5A, 13A | Y | Unshielded | Environment Resistant | Black Anodized | 18-30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() 34514 Lapp | In Stock | - | - | - | Terminal: ¼in Triple Quick-Connect, no accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | 1.75in Round Case | - | ±6% | - | - | - | - | - | - | - | 406uF | - | - | - | - | - | - | - | - | - | - | 370VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0154010 Lapp | In Stock | - | - | Cable | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Green | - | - | - | - | - | PVC | - | Other | Polyvinyl chloride (PVC) | - | - | 85.2 | - | - | 1.5 | 7.1 | - | - | - | Non-Compliant | None | None | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.93°C/W @ 100 LFM | - | - | - | - | 7.1 mm | -- | -- | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - |