- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Conductor category
- Conductor surface
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Material
- Min. permitted bending radius, stationary application/permanent installation
- Nominal cross section conductor
- Outer diameter approx.
- Series
Attribute column
Manufacturer
Lapp Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Bend radius protection/trumpet flare | Colour outer sheath | Conductor category | Conductor surface | Explosion-tested version | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material quality | Mfr | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal thread size metric/PG | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Shock resistant | Surface protection | Thread length | Thread type | With locknut | Wrench width | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Input Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15340080 Lapp | In Stock | - | - | Cast Iron | - | - | - | - | Black | Class 5 = flexible | Tinned | - | - | No | No | Grove Gear | GR-B818-30-R | - | - | 97 | - | 2.5 | - | 19.4 | - | -45 - 120 | -35 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | ||
![]() 15340081 Lapp | In Stock | - | - | - | - | - | - | - | Black | Class 5 = flexible | Tinned | - | - | No | No | - | - | - | PEI-Genesis | 114.5 | - | 2.5 | - | 22.9 | Bulk | -45 - 120 | -35 - 90 | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51730110 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | - | - | - | No | Yes | - | - | - | - | Polyamide (PA) | - | - | Straight | - | 36 | - | - | - | - | - | No | Untreated | 11 | PG | No | 56.5 | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 22260271 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |