- Connectable conductor cross section fine-strand with cable end sleeve
- Connectable conductor cross section fine-strand without cable end sleeve
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Material of contact surface
- Type of electric connection
- Inflammability class of insulation material according to with UL94
- Type
- Ambient temperature
- Pollution degree
- Rated current In
- With protective conductor
Attribute column
Manufacturer
Lapp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Ambient temperature | Approvals | Body Orientation | Brand | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact insert without contacts | Contact Materials | Core identification | Diameter plug-in contact | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Inflammability class of insulation material according to with UL94 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material connector insert | Material contact | Material core insulation | Material of contact surface | Material outer sheath | Maximum Operating Temperature | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Overvoltage category | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Range | Rated current In | Rated surge voltage | RoHS | Shell Sizes | Termination Method | Type of electric connection | Voltage, Rating | With protective conductor | With wire protection | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Gender | Subcategory | Technology | Orientation | Shielding | Current Rating | Number of Contacts | Contact Gender | Output Type | Product Type | Connection Type | Product Category | Power Type | IP Rating | Diameter | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | - | Panel Mount | Zinc | - | - | Straight | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 100 V | - | - | - | 6.2 EPIC Circon R2.5 | - | - | - | - | - | - | - | - | 9.0A | 12 | Male to Female | - | - | - | - | - | IP67 | - | - | ||
![]() 00008722 Lapp | In Stock | - | - | Silver | Cable | Cable Mount | Thermoplastic | - | - | Straight | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | DH465SNGKLP | - | - | - | - | - | +125°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 25 | Solder | - | - | - | - | - | EPIC | Solder | 125 °C | -40 °C | Female | - | - | Straight | - | 7.5 A | 16 | - | - | - | - | - | - | IP65 | - | IP65 | ||
Tiny WHSL | In Stock | - | - | Silver | - | Panel Mount | Copper | - | - | Straight | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | NTE Electronics | - | - | - | - | - | - | +125°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | 1.5 kV | - | - | - | EPIC | - | - | - | - | - | - | - | - | 7.5A | 16 | - | - | - | - | - | - | IP65 | - | - | ||
![]() 00008771 Lapp | In Stock | - | - | Silver | Cable | Cable Mount | Thermoplastic | - | - | Straight | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 25 | Solder | - | - | - | - | - | EPIC | Solder | 125 °C | -40 °C | Female | - | - | Straight | - | 7.5 A | 9 | - | - | - | - | - | - | IP65 | - | IP65 | ||
![]() 13.1638 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10.5300 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10204000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Cable Mount | Zinc | - | CE, UL | Straight | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | Carlo Gavazzi | ICB12L50F02NA | - | - | - | - | - | +125°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | 2-22 mm | - | - | No | M23 | Solder | - | 100 V | - | - | - | EPIC CIRCON | - | - | - | - | - | - | - | Unshielded | 7.0A | 12 | Male | NPN | - | M12 Connector | - | DC | IP68 | 12 mm | - | ||
![]() 73002746 Lapp | In Stock | - | - | - | - | - | - | -25 - 125 | - | - | - | - | - | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | No | - | - | 1 | - | - | - | V0 | - | - | - | - | Thermoplastic | Brass | - | Gold | - | - | - | - | - | - | - | - | - | II | - | - | - | 3 | - | 7 | 2.5 | - | - | - | Soldering connection | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600816 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | - | Numbers | - | - | According to IEC/EN 60332-3-24 | No | - | Yes | No | Wieland | Z5.530.4325.8 | - | - | Other | - | Other | - | 93.2 | - | - | 1.5 | 750 | 450 | 26.3 | - | - | -40 - 90 | -5 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPT02A14-19P Lapp | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | Royalohm | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | 270-3.0K-RC | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | - | - | - | - | Resistors | Metal Film | - | - | - | - | - | - | Metal Film Resistors | - | Metal Film Resistors - Through Hole | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Panel Mount | Zinc | - | - | Straight | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | 50.0 V | - | - | - | EPIC CIRCON | - | - | - | - | - | - | - | - | 7.0A | 17 | Male | - | - | - | - | - | - | - | - | ||
![]() 62000113 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21700538 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44420106 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62120020 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44420510 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62000100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21700544 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73028010 Lapp | In Stock | - | - | - | - | - | - | -25 - 125 | - | - | - | - | - | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | No | - | - | 1 | - | - | - | V0 | - | - | - | - | Thermoplastic | Brass | - | Gold | - | - | - | - | - | - | - | - | - | III | - | - | - | 3 | - | 7 | 0.8 | - | - | - | Soldering connection | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |