- Connectable conductor cross section fine-strand with cable end sleeve
- Connectable conductor cross section fine-strand without cable end sleeve
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Material of contact surface
- Type of electric connection
- Inflammability class of insulation material according to with UL94
- Type
- Ambient temperature
- Pollution degree
- Rated current In
- With protective conductor
Attribute column
Manufacturer
Lapp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Body Material | Ambient temperature | Approvals | Base Product Number | Body Orientation | Cable diameter (details) | Coding | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connection side A | Connection side B | Connections | Connector cross section | Connector cross-section (max.) | Connector standard | Contact insert without contacts | Contact Materials | Contact Sizes | Contamination level | Content | Core cross section (max.) | Core cross section (min.) | Degree of protection (IP), mounted | Diameter plug-in contact | Flame retardant | Halogen free according to IEC 60754-2 | Industrial packaging | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Leading contact (PE) | Locking mechanism | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material connector insert | Material contact | Material core insulation | Material housing | Material of contact surface | Material outer sheath | Max. temperature | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Minimum Operating Temperature | Model | No. of pins | Nominal cross section conductor | Nominal current | Nominal current - rounded value | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Operation | Outer diameter approx. | Overvoltage category | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | RoHS-compliant | Shell Sizes | Termination Method | Total no. of pins | Type of electric connection | Voltage Rating (AC) | Voltage, Rating | With protective conductor | With wire protection | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Housing Color | Note | Shell Size, MIL | Thread Size | Terminal Type | Includes | Depth Behind Panel | Lamp Type | Features | Contacts | IP Rating | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10186400 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | -40 - 125 | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 2.5 | - | - | - | V0 | - | - | - | - | - | - | - | - | Thermoplastic | Brass | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 3 | - | 16 | 6 | - | - | - | - | - | Crimp connection | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00008883 Lapp | In Stock | - | - | Silver | Cable | Cable Mount | - | - | - | Thermoplastic | - | - | - | - | - | Straight | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 25 | Solder | - | - | - | 24 V dc, 60 V ac | - | - | - | - | EPIC | - | - | Solder | - | - | - | - | 125 °C | -40 °C | - | Male | - | - | Straight | - | - | 7.5A | - | - | 16 | Male | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | IP65 | ||
![]() 73002725 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | -25 - 125 | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1 | - | - | - | V0 | - | - | - | - | - | - | - | - | Thermoplastic | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | II | - | - | - | 3 | - | 7 | 1.5 | - | - | - | - | - | Crimp connection | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44423205 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | -40 - 125 | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 2.5 | - | - | - | V2 | - | - | - | - | - | - | - | - | Thermoplastic | Brass | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 3 | - | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21700591 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Innovative Technologies | - | PTX120-1S101-SD | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600509 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | Simpson Electric | - | H340491000 | - | - | - | Other | - | - | Other | - | - | - | 185 | - | - | - | - | 240 | - | - | - | 1 | 0.6 | - | 31.4 | - | - | -40 - 90 | -25 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24420056 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | Gland nut | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 400 V | 440 V | - | - | - | - | - | - | - | - | - | - | 2 MΩ | - | - | - | Grey | Male, Female | - | - | - | - | - | 16 A | - | - | 16 | - | - | - | - | M25 | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 00008718 Lapp | In Stock | - | - | Silver | Panel | Panel Mount | - | - | - | Thermoplastic | - | - | - | - | M83723/75 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | TE Connectivity Deutsch Connectors | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | Compliant | - | 25 | Solder | - | - | - | - | - | - | - | - | Military, MIL-DTL-83723 Series III | - | - | Solder | - | - | - | - | 125 °C | -40 °C | - | Male | - | - | Straight | - | - | 7.5 A | - | - | 12 | Male | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | IP65 | ||
![]() 44420524 Lapp | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22D | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | - | Plug Housing | For Male Pins | - | 100 | - | - | - | - | Bayonet Lock | Crimp | B | Unshielded | Environment Resistant | - | Cadmium over Nickel | 22-35 | - | - | Olive Drab | Contacts Not Included | -- | - | - | -- | - | - | Coupling Nut | - | - | -- | - | - | ||
![]() 73002762 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | -25 - 125 | - | - | - | - | - | - | - | - | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | - | - | Soldering,Crimp | 1 - 2.50mm² | - | - | No | Brass gold plated | - | 3 | 5pc(s) | - | - | - | 2.5 | - | - | Yes | V0 | - | No | - | - | - | 73002762 | - | - | Thermoplastic | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IV | - | - | - | 3 | - | 18 | 4 | - | - | - | - | 6 | Soldering connection | - | - | No | Yes | - | - | - | - | - | - | - | P part, left-hand | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Left-hand | - | - | - | - | - | ||
![]() 75009711 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | -25 - 125 | - | - | - | - | - | - | - | - | 1 - 1 | 1 - 1 | 1 - 1 | 1 - 1 | - | - | Soldering | - | - | - | - | - | - | - | 1Set | 1 | - | - | - | - | - | - | - | - | No | - | - | - | 75009711 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 7 | - | - | - | - | - | 12 | Soldering connection | - | - | No | - | - | - | EPIC®KIT M23 | - | - | - | - | 75009711 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Cable Mount | - | - | - | Zinc | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M23 | Solder | - | - | - | 100 V | - | - | - | - | EPIC CIRCON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.0A | - | - | 12 | Female | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | Through Hole | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | Epic Series R | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | 7.5A | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() 21700530 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | D-SUB plug | D-SUB plug | - | - | 0.25mm² | Bus connector | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 21700530 | - | Metallised Case | - | - | - | - | - | - | +60°C | - | - | - | 0°C | - | - | 9 | - | 12.50A | 12.5A | 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Type: Solid + Flexible · With LED-display | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + status indicator light,+ programmer interface | - | - | - | - | - | ||
![]() 44420127 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | -25 - 125 | - | - | - | - | - | - | - | - | 0.08 - 0.56 | 0.08 - 0.56 | 0.08 - 0.56 | 0.08 - 0.56 | - | - | Crimp | 0.08 - 0.56mm² | - | - | Yes | - | - | - | 20pc(s) | - | - | - | 1 | - | - | Yes | V0 | - | No | - | - | - | 44420127 | - | - | Thermoplastic | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 3 | - | 4 | 1.5 | - | - | - | - | 12 | Crimp connection | - | - | No | Yes | - | - | - | - | - | - | - | P-part, left-hand | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Left-hand | - | - | - | - | - | ||
![]() 73002721 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | -25 - 125 | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | - | - | Soldering,Crimp | 0.14 - 1mm² | - | - | No | - | - | - | 20pc(s) | - | - | - | 1 | - | - | Yes | V0 | - | No | - | - | - | 73002721 | - | - | Thermoplastic | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 3 | - | 7 | 1.5 | - | - | - | - | 12 | Soldering connection | - | - | No | Yes | - | - | - | - | - | - | - | E-part, right-hand | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right-hand | - | - | - | - | - | ||
![]() 75009693 Lapp | In Stock | - | - | - | - | - | - | - | - | Zinc | - | - | -25 - 125 | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | Crimp | - | - | - | - | Brass | - | - | 1pc(s) | 2.5 | 0.5 | - | - | - | - | - | - | - | Yes | - | - | - | 75009693 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 26 | - | Non-Compliant | Yes | - | - | 5 + PE | Crimp connection | - | - | Yes | - | - | - | EPIC®KIT LS1 | - | - | - | - | Lapp Zubehör | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73002767 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | -25 - 125 | - | - | - | - | - | - | - | - | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 2.5 | - | - | - | V0 | - | - | - | - | - | - | - | - | Thermoplastic | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IV | - | - | - | 3 | - | 18 | 4 | - | - | - | - | - | Crimp connection | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Panel Mount | - | - | - | Zinc | - | - | - | CSA, IEC, UL | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | G1MP4-42R10L1 | - | - | - | - | - | - | - | - | +125°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | 40.0 V | - | - | - | - | 6.2 EPIC Circon R2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.0A | - | - | 17 | Male to Female | - | - | - | - | Fingersafe Screw | - | 1.91 | LED | - | 1NO | IP66 | - | - | - |