- Connectable conductor cross section fine-strand with cable end sleeve
- Connectable conductor cross section fine-strand without cable end sleeve
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Material of contact surface
- Type of electric connection
- Inflammability class of insulation material according to with UL94
- Type
- Ambient temperature
- Pollution degree
- Rated current In
- With protective conductor
Attribute column
Manufacturer
Lapp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Ambient temperature | Body Orientation | Case material | Compatible with (details) | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector cross section | Contact Finish Mating | Contact insert without contacts | Contact Materials | Contamination level | Content | Core connector | Core cross section (max.) | Core cross section (min.) | Diameter plug-in contact | Factory colour | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Leading contact (PE) | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material connector insert | Material contact | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Overvoltage category | Part Life Cycle Code | Pins | Pollution degree | Rated current In | Rated surge voltage | Reading category | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shell Sizes | Termination Method | Total no. of pins | Type of electric connection | Voltage, Rating | With protective conductor | With wire protection | Series | ECCN Code | Type | HTS Code | Orientation | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | Connector Support Type | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75018310 Lapp | In Stock | - | - | - | - | - | - | - | - | For A1/F6 | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | LAPP GROUP PVT LTD | - | - | Yes | Lapp Group | 75018310 | 75018310 | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.72 | - | - | Yes | - | - | + PE | - | - | - | - | - | - | Screw cap with catching cord and loop for LS1. | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | ||
![]() 44420078 Lapp | In Stock | - | - | - | - | - | - | - | - | For A1 | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | Yes | - | 44420078 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | + PE | - | - | - | - | - | - | Removal tool insert for M23 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | Panel Mount | Copper | - | Straight | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 1.5 kV | - | - | EPIC R | - | - | - | - | - | 7.5A | 16 | - | - | - | IP65 | - | - | ||
![]() 73002767 Lapp | In Stock | - | - | - | - | - | -25 - 125 | - | - | - | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | - | - | - | Yes | - | - | - | - | - | - | 2.5 | - | - | - | V0 | - | - | - | - | - | Thermoplastic | Brass | Gold | - | - | IV | - | - | 3 | 18 | 4 | - | - | - | - | - | - | - | - | Crimp connection | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75009702 Lapp | In Stock | - | - | - | - | - | -25 - 125 | - | - | - | 1 - 1 | 1 - 1 | 1 - 1 | 1 - 1 | Soldering | - | - | - | Brass | - | 1Set | <br><Max/> 1mm² | - | - | - | - | - | - | - | Yes | - | 75009702 | - | - | - | - | Gold | - | - | - | - | 12 | 3 | 7 | - | - | - | Non-Compliant | - | Yes | - | - | + PE | Soldering connection | - | No | - | - | - | straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00009232 Lapp | In Stock | - | - | Gold | Cable Mount | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 60 V | - | - | EPIC | - | - | - | - | - | 7.5A | 9 | Male | - | - | - | - | - | ||
![]() 44420127 Lapp | In Stock | - | - | - | - | - | -25 - 125 | - | - | - | 0.08 - 0.56 | 0.08 - 0.56 | 0.08 - 0.56 | 0.08 - 0.56 | Crimp | 0.08 - 0.56mm² | - | Yes | - | - | 20pc(s) | - | - | - | 1 | - | - | Yes | V0 | No | - | 44420127 | - | - | Thermoplastic | Brass | Gold | - | - | III | - | - | 3 | 4 | 1.5 | - | - | - | - | - | - | - | 12 | Crimp connection | - | No | Yes | - | - | P-part, left-hand | - | - | - | - | - | - | - | Left-hand | - | - | - | ||
![]() 73002721 Lapp | In Stock | - | - | - | - | - | -25 - 125 | - | - | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | Soldering,Crimp | 0.14 - 1mm² | - | No | - | - | 20pc(s) | - | - | - | 1 | - | - | Yes | V0 | No | - | 73002721 | - | - | Thermoplastic | Brass | Gold | - | - | III | - | - | 3 | 7 | 1.5 | - | - | - | - | - | - | - | 12 | Soldering connection | - | No | Yes | - | - | E-part, right-hand | - | - | - | - | - | - | - | Right-hand | - | - | - | ||
![]() 75009693 Lapp | In Stock | - | - | - | - | Zinc | -25 - 125 | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Crimp | - | - | - | Brass | - | 1pc(s) | - | 2.5 | 0.5 | - | - | - | - | - | Yes | - | 75009693 | - | - | - | - | Gold | - | - | - | - | - | 3 | 26 | - | - | - | Non-Compliant | - | Yes | - | - | 5 + PE | Crimp connection | - | Yes | - | EPIC®KIT LS1 | - | Lapp Zubehör | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44420135 Lapp | In Stock | - | - | - | - | - | -25 - 125 | - | - | - | 0.08 - 0.56 | 0.08 - 0.56 | 0.08 - 0.56 | 0.08 - 0.56 | Crimp | 0.08 - 0.56mm² | - | Yes | - | - | 20pc(s) | - | - | - | 1 | - | - | Yes | V0 | No | - | 44420135 | - | - | Thermoplastic | Brass | Gold | - | - | III | - | - | 3 | 4 | 0.8 | - | - | - | - | - | - | - | 17 | Crimp connection | - | No | Yes | - | - | P-part, left-hand | - | - | - | - | - | - | - | Left-hand | - | - | - | ||
![]() 72044230 Lapp | In Stock | - | - | - | - | - | - | - | Diecast zinc | - | - | - | - | - | - | - | - | - | - | - | 5pc(s) | - | - | - | - | Red | - | - | HB | - | - | 72044230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lapp Zubehör | - | Straight | - | - | - | - | - | - | - | 58 | - | ||
![]() 44420123 Lapp | In Stock | - | - | - | - | - | -25 - 125 | - | - | - | 0.08 - 0.56 | 0.08 - 0.56 | 0.08 - 0.56 | 0.08 - 0.56 | Crimp | 0.08 - 0.56mm² | - | Yes | - | - | 20pc(s) | - | - | - | 1 | - | - | Yes | V0 | No | - | 44420123 | - | - | Thermoplastic | Brass | Gold | - | - | III | - | - | 3 | 4 | 1.5 | - | - | - | - | - | - | - | 12 | Crimp connection | - | No | Yes | - | - | E-part, right-hand | - | - | - | - | - | - | - | Right-hand | - | - | - | ||
![]() 44420024 Lapp | In Stock | - | - | - | - | - | - | - | Diecast zinc | - | - | - | - | - | - | - | - | - | - | - | 5pc(s) | - | - | - | - | Black | - | Yes | HB | - | - | 44420024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44420024 | - | - | - | - | - | - | - | - | - | 24.6 | 25.6 | ||
![]() 44420001 Lapp | In Stock | - | - | - | - | - | - | - | Diecast zinc | - | - | - | - | - | - | - | - | - | - | - | 5pc(s) | - | - | - | - | Red | LAPP GROUP PVT LTD | - | HB | - | Lapp Group | 44420001 | 44420001 | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.72 | - | - | - | - | - | - | - | - | - | - | - | - | 44420001 | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | - | - | 66 | 15 | ||
![]() 73002714 Lapp | In Stock | - | - | Gold | - | - | -25 - 125 | - | - | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | Soldering,Crimp | 0.14 - 1mm² | - | No | Brass gold plated | - | 5pc(s) | - | - | - | 1 | - | - | Yes | V0 | No | - | 73002714 | - | - | Thermoplastic | Brass | Gold | - | - | III | - | - | 3 | 7 | 1.5 | - | - | - | - | - | - | - | 12 | Soldering connection | - | No | Yes | - | - | P-part, left-hand | - | - | - | - | - | - | - | Left-hand | - | - | - | ||
![]() 76004000 Lapp | In Stock | - | - | Gold | Panel Mount | Zinc | - | Straight | - | - | - | - | - | - | - | 0.14 - 2.5mm² | NOT SPECIFIED | - | Brass | 3, according to DIN EN 61984 | 1pc(s) | - | - | - | - | Silver | LAPP GROUP PVT LTD | - | - | Yes | Lapp Group | 76004000 | 76004000 | Nickel plated die cast zinc. | - | - | - | +125°C | -25°C | - | Active | 3 + PE + 4 | - | - | - | 3 | 5.59 | - | Yes | Yes | - | Crimp | + PE | - | 630.0 V | - | - | EPIC CIRCON | EAR99 | EPIC® LS1 A1 | 8536.69.40.20 | - | compliant | 26.0A | 8 | Male | - | - | - | - | - | ||
![]() 75009709 Lapp | In Stock | - | - | - | - | - | -25 - 125 | - | - | - | 1 - 1 | 1 - 1 | 1 - 1 | 1 - 1 | Soldering | - | - | - | Brass | - | 1Set | <br><Max/> 1mm² | - | - | - | - | - | - | - | Yes | - | 75009709 | - | - | - | - | Gold | - | - | - | - | 17 | 3 | 7 | 0.8kV | - | - | Non-Compliant | - | Yes | - | - | + PE | Soldering connection | - | No | - | - | - | straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73002762 Lapp | In Stock | - | - | - | - | - | -25 - 125 | - | - | - | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | Soldering,Crimp | 1 - 2.50mm² | - | No | Brass gold plated | 3 | 5pc(s) | - | - | - | 2.5 | - | - | Yes | V0 | No | - | 73002762 | - | - | Thermoplastic | Brass | Gold | - | - | IV | - | - | 3 | 18 | 4 | - | - | - | - | - | - | - | 6 | Soldering connection | - | No | Yes | - | - | P part, left-hand | - | - | - | - | - | - | - | Left-hand | - | - | - | ||
![]() 75009711 Lapp | In Stock | - | - | - | - | - | -25 - 125 | - | - | - | 1 - 1 | 1 - 1 | 1 - 1 | 1 - 1 | Soldering | - | - | - | - | - | 1Set | - | 1 | - | - | - | - | - | - | No | - | 75009711 | - | - | - | - | Gold | - | - | - | - | - | 3 | 7 | - | - | - | - | - | - | - | - | 12 | Soldering connection | - | No | - | EPIC®KIT M23 | - | 75009711 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Cable Mount | Zinc | - | Straight | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | M23 | Solder | - | - | 150.0 V | - | - | EPIC CIRCON | - | - | - | - | - | 14.0A | 7 | Female | - | - | - | - | - |