- Automotive
- ECCN (US)
- EU RoHS
- PPAP
- Part Status
- Inflammability class of insulation material according to with UL94
- Ambient temperature
- Connectable conductor cross section fine-strand with cable end sleeve
- Connectable conductor cross section fine-strand without cable end sleeve
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Material of contact surface
Attribute column
Manufacturer
Lapp Circular Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Ambient temperature | Automotive | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact insert without contacts | Degree of protection (IP), mounted | Diameter plug-in contact | ECCN (US) | EU RoHS | Inflammability class of insulation material according to with UL94 | Locking mechanism | Material connector insert | Material contact | Material housing | Material of contact surface | Overvoltage category | Pollution degree | PPAP | Rated current In | Rated surge voltage | Type of electric connection | With protective conductor | With wire protection | Part Status | Orientation | UV resistant | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72044000 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | Straight | - | - | - | ||
![]() 73000013 Lapp | In Stock | - | - | Gold | 6 | -25 - 125 | No | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | EAR99 | Compliant | - | - | - | - | - | Gold | - | 3 | No | 26 | - | Crimp connection | Yes | - | Active | - | - | - | - | ||
![]() 24420055 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | IP65 | - | EAR99 | Compliant | HB | Other | - | - | Zinc | - | - | - | No | - | - | - | - | - | Active | - | Yes | 41.8 | 25.6 | ||
![]() 73002768 Lapp | In Stock | - | - | - | - | -25 - 125 | No | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | No | - | 2.5 | EAR99 | Compliant | V0 | - | Thermoplastic | Brass | - | Gold | IV | 3 | No | 18 | 4 | Soldering connection | No | Yes | Active | - | - | - | - | ||
![]() 73002747 Lapp | In Stock | - | - | - | - | -25 - 125 | No | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | No | - | 1 | EAR99 | Compliant | V0 | - | Thermoplastic | Brass | - | Gold | II | 3 | No | 7 | 2.5 | Soldering connection | No | Yes | Active | - | - | - | - | ||
![]() 72064000 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | Compliant | HB | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | Straight | - | 77 | - |