- Mounting Type
- Orientation
- Series
- Shielding
- Category
- Gender
- LED Color
- Note
- Number of Positions/Contacts
- RoHS
- Type
- Base Product Number
Attribute column
Manufacturer
Lapp Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Category | Colour outer sheath | Conductor category | Conductor surface | Contact Finish Mating | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Primary Material | Product Status | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Note | Shell Size, MIL | Number of Positions/Contacts | LED Color | Features | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11.2210 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 177858 Lapp | In Stock | - | - | Cable | - | - | - | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | RJ45 | - | - | Female | - | - | Vertical | - | - | - | - | - | - | 8P8C | - | - | - | ||
![]() 177857 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Accessory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 177854 Lapp | In Stock | - | - | Cable | - | - | - | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | RJ45 | - | - | Male | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | ||
![]() 182114 Lapp | In Stock | - | - | Cable | - | - | - | Cat5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | RJ45 | - | - | Male | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | ||
![]() 177859 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Accessory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27425 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27440 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1313505 Lapp | In Stock | - | - | Panel Mount, Right Angle | Flange | Aluminum Alloy | CA310 | - | Grey | Class 5 = flexible | Bare | Silver | Numbers | No | No | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | ITT Cannon, LLC | 88.2 | 4 | 500 | 14.7 | Bulk | -40 - 80 | -5 - 70 | Metal | Active | - | Braiding | None | No | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | Solder Cup | Receptacle, Male Pins | - | 7 | Olive Drab | - | Reverse Bayonet Lock | 22A | N (Normal) | - | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16S-1 | - | - | - | - | Strain Relief | - | ||
![]() 177851 Lapp | In Stock | - | - | Cable | - | - | - | Cat5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | RJ45 | - | - | Male | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | ||
![]() 11.2660 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 177853 Lapp | In Stock | - | - | Cable | - | - | - | Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | RJ45 | - | - | Male | - | - | - | Yes | - | - | - | - | - | 8P8C | - | - | - | ||
![]() 177856 Lapp | In Stock | - | - | Cable | - | - | - | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | RJ45 | - | - | Female | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | ||
![]() 177855 Lapp | In Stock | - | - | Cable | - | - | - | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | RJ45 | - | - | Male | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | ||
![]() 177852 Lapp | In Stock | - | - | Cable | - | - | - | Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | RJ45 | - | - | Male | - | - | - | Yes | - | - | - | - | - | 8P8C | - | - | - |