- Series
- Part Status
- Operating Temperature
- Termination Style
- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Voltage Rated
- Factory Lead Time
- Packaging
- RoHS Status
Attribute column
Manufacturer
Lapp Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Current Rating | Contact Finish | Termination Style | Number of Contacts | Mating Information | Empty Shell | Body/Shell Style | Coupling Type | Wire/Cable Gauge | Test Current | Size | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10345300 LAPP | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 125V 600V | -20°C~85°C | Bulk | - | EPIC® MC | - | - | Active | 1 (Unlimited) | - | Module, RJ45 with Power Contacts | 8p8c+4 Power | - | - | Female | - | - | - | - | - | - | - | - | 1.5A 10A | - | - | - | - | Crimp, IDC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10190000 LAPP | In Stock | - | - | 11 Weeks | - | Cable | - | 600 | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2012 | EPIC® HB | e4 | yes | Active | 1 (Unlimited) | EAR99 | Insert | 6+Ground | Grey | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | 16A | Silver | Screw | 6 | MULTIPLE MATING PARTS AVAILABLE | NO | PLUG | - | - | 16A | HB6 | UL94 V-0 | - | RoHS Compliant | IP65 | ||
![]() 10440100 LAPP | In Stock | - | - | 11 Weeks | - | Cable | - | 600 | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | EPIC® HA | - | - | Active | 1 (Unlimited) | EAR99 | Insert | 10+Ground | White | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | Straight | 14A | Silver | Screw | 10 | - | - | - | - | - | 16A | HA10 | UL94 V-0 | - | RoHS Compliant | IP65 | ||
![]() 10421000 LAPP | In Stock | - | - | 11 Weeks | - | Cable | - | 600 | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | EPIC® HA | - | - | Active | 1 (Unlimited) | EAR99 | Insert | 3+Ground | - | - | Female | STANDARD: IEC, UL, CSA | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | 10A | Silver | Screw | 3 | - | - | - | SNAP | - | - | HA 3/4 | - | - | RoHS Compliant | - | ||
![]() 10170000 LAPP | In Stock | - | - | 11 Weeks | - | Cable | - | 600 | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2008 | EPIC® HBS | - | - | Active | 1 (Unlimited) | EAR99 | Insert | 6+Ground | Grey | 2 | Male | - | - | - | - | - | - | - | - | - | - | Straight | 35A | Silver | Screw | 6 | - | - | - | - | - | 35A | HB16 | - | - | RoHS Compliant | IP65 | ||
![]() 10171000 LAPP | In Stock | - | - | 11 Weeks | - | Cable, Socket | - | 600 | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | EPIC® HBS | - | - | Active | 1 (Unlimited) | EAR99 | Insert | 6+Ground | Grey | 2 | Female | - | - | - | - | - | - | - | - | - | - | Straight | 35A | Silver | Screw | 6 | - | - | - | - | - | 35A | HB16 | - | - | RoHS Compliant | IP65 | ||
![]() 10540000 LAPP | In Stock | - | - | 11 Weeks | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2008 | EPIC® HA | - | - | Active | 1 (Unlimited) | - | Insert | 32+Ground | - | 2 | Male | - | - | - | - | - | - | - | - | 14A | - | - | - | Silver | Screw | 32 | - | - | - | - | 14 AWG | - | HA32 | UL94 V-0 | No SVHC | RoHS Compliant | - | ||
![]() 10533000 LAPP | In Stock | - | - | 11 Weeks | - | - | CABLE | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | EPIC® HA | e4 | yes | Active | 1 (Unlimited) | - | Insert | 16+Ground | - | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14A | 16 | - | - | Silver | Screw | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | - | - | - | HA16 | - | - | RoHS Compliant | - | ||
![]() 11283300 LAPP | In Stock | - | - | 11 Weeks | Gold, Silver | Cable | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 250V | -40°C~125°C | Bulk | - | EPIC® HD | - | - | Active | 1 (Unlimited) | EAR99 | Insert | 25+Ground | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | Straight | 10A | Silver | Crimp | 26 | - | - | - | - | - | - | HA32 | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10441100 LAPP | In Stock | - | - | 11 Weeks | - | Cable, Socket | - | 600 | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | EPIC® HA | - | - | Active | 1 (Unlimited) | EAR99 | Insert | 10+Ground | White | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | Straight | 14A | Silver | Screw | 10 | - | - | - | - | - | 16A | HA10 | - | - | RoHS Compliant | IP65 | ||
![]() 44423216 LAPP | In Stock | - | - | 11 Weeks | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | - | EPIC® MH | - | - | Active | 1 (Unlimited) | - | Module without Contacts | 4 | - | - | Male | - | - | - | - | - | - | - | - | 40A | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 44423213 LAPP | In Stock | - | - | 11 Weeks | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 1000V | -40°C~125°C | Bulk | - | EPIC® MH | - | - | Active | 1 (Unlimited) | - | Module without Contacts | 2 | - | - | Female | - | - | - | - | - | - | - | - | 100A | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 44423217 LAPP | In Stock | - | - | 11 Weeks | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | - | EPIC® MH | - | - | Active | 1 (Unlimited) | - | Module without Contacts | 4 | - | - | Female | - | - | - | - | - | - | - | - | 40A | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10196100 LAPP | In Stock | - | - | 11 Weeks | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2012 | EPIC® HB | - | - | Active | 1 (Unlimited) | EAR99 | Insert | 24+Ground | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 16A | - | - | - | Silver | Screw | - | - | - | - | - | - | - | HB24 | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10432000 LAPP | In Stock | - | - | 11 Weeks | - | Cable | - | 600 | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Insert | 4+Ground | Grey | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | 10A | Silver | Screw | 4 | - | NO | RECEPTACLE | - | - | 10A | HA 3/4 | UL94 V-0 | - | RoHS Compliant | IP65 | ||
![]() 10541000 LAPP | In Stock | - | - | 11 Weeks | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | EPIC® HA | - | - | Active | 1 (Unlimited) | - | Insert | 32+Ground | - | - | Female | - | - | - | - | - | - | - | - | 14A | - | - | - | Silver | Screw | - | - | - | - | - | - | - | HA32 | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 11261000 LAPP | In Stock | - | - | 11 Weeks | - | - | - | 600 | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 250V | -40°C~125°C | Bulk | - | EPIC® HD | - | - | Active | 1 (Unlimited) | - | Insert | 25+Ground | - | - | Female | - | - | - | - | - | - | - | - | 10A | - | - | - | Silver | Crimp | - | - | - | - | - | - | - | HA16 | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 44423212 LAPP | In Stock | - | - | 11 Weeks | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 1000V | -40°C~125°C | Bulk | - | EPIC® MH | - | - | Active | 1 (Unlimited) | - | Module without Contacts | 2 | - | - | Male | - | - | - | - | - | - | - | - | 100A | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 44423266 LAPP | In Stock | - | - | 11 Weeks | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | 250V | -40°C~125°C | Bulk | - | EPIC® MH | - | - | Active | 1 (Unlimited) | - | Module without Contacts | 36 | - | - | Male | - | - | - | - | - | - | - | - | 10A | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 44424042 LAPP | In Stock | - | - | 11 Weeks | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 830V | -40°C~125°C | Bulk | - | EPIC® K | - | - | Active | 1 (Unlimited) | - | Insert | 4 | - | - | Female | - | - | - | - | - | - | - | - | 80A | - | - | - | Silver | Screw | - | - | - | - | - | - | - | HB16 | UL94 V-0 | - | RoHS Compliant | - |