- Series
- Part Status
- Operating Temperature
- Termination Style
- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Voltage Rated
- Factory Lead Time
- Packaging
- RoHS Status
Attribute column
Manufacturer
Lapp Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Gender | Current Rating (Amps) | Contact Finish | Termination Style | Size | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44423231 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 50V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 4 | Female | 10A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423227 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 500V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 20 | Female | 16A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423219 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 500V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 6 | Female | 16A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423230 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon | - | 50V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 8 | Female | 10A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423220 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 400V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 8 | Male | 16A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423223 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 250V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 12 | Female | 10A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423218 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 500V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 6 | Male | 16A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423225 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 160V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 17 | Female | 10A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423226 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 500V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 20 | Male | 16A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423224 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 160V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 17 | Male | 10A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423267 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 250V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 36 | Female | 10A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423214 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 400V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 3 | Male | 40A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423215 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 400V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 3 | Female | 40A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423228 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon | - | 50V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 8 | Male | 10A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423229 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon | - | 50V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 4 | Male | 10A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423221 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 400V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 8 | Female | 16A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 44423222 LAPP | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | - | 250V | -40°C~125°C | Bulk | EPIC® MH | Active | 1 (Unlimited) | Module without Contacts | 12 | Male | 10A | - | Crimp | - | UL94 V-0 | RoHS Compliant | ||
![]() 11/2408 LAPP | In Stock | - | - | 5 Weeks | Thermoplastic, Glass Filled | Copper Alloy | 600V | -40°C~125°C | Bulk | EPIC® Power K | Active | 1 (Unlimited) | Insert | 12 (8 + 4 Power) | Male | 16A 80A | Silver | Screw | HB24 | - | RoHS Compliant | ||
![]() 11/1408 LAPP | In Stock | - | - | 8 Weeks | Thermoplastic, Glass Filled | Copper Alloy | 600V | -40°C~125°C | Bulk | EPIC® Power K | Active | 1 (Unlimited) | Insert | 12 (8 + 4 Power) | Female | 16A 80A | Silver | Screw | HB24 | - | RoHS Compliant |