- Certificates
- Connector variant
- Type of connector
- Connector
- Case
- Insert mounting
- Locking system
- Mechanical mounting
- Spatial orientation
- Type of enclosure
- Enclosure material
- Electrical mounting
Attribute column
Manufacturer
Lapp Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable external diameter | Case | Certificates | Conform to the norm | Conform to the norm1 | Connector | Connector variant | Connector variant1 | Electrical mounting | Enclosure material | Fastening thread | Gland thread | Insert mounting | Kind of connector | Locking system | Locking system1 | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Spatial orientation | Type of connector | Type of enclosure | Wire cross-section | Wire diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10480100 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70250267 LAPP | In Stock | - | - | 6...13mm | size H-B 6 | RoHS compliant | DIN EN 6988 | IEC 68-2-52 | - | enhanced construction | fully shielded | - | zinc alloy | - | - | 44x27mm | - | for latch | - | for cable | - | - | angled | - | for HDC connectors | - | - | ||
![]() 44423041 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70250265 LAPP | In Stock | - | - | 7...15mm | size H-B 10 | RoHS compliant | DIN EN 6988 | IEC 68-2-52 | - | enhanced construction | fully shielded | - | zinc alloy | - | - | 57x27mm | - | for double latch | - | for cable | - | - | angled | - | for HDC connectors | - | - | ||
![]() 70250264 LAPP | In Stock | - | - | 7...15mm | size H-B 16 | RoHS compliant | DIN EN 6988 | IEC 68-2-52 | - | enhanced construction | fully shielded | - | zinc alloy | - | - | - | - | for double latch | - | for cable | - | - | angled | - | for HDC connectors | - | - | ||
![]() 70250263 LAPP | In Stock | - | - | 7...15mm | size H-B 24 | RoHS compliant | DIN EN 6988 | IEC 68-2-52 | - | enhanced construction | fully shielded | - | zinc alloy | - | - | 104x27mm | - | for double latch | - | for cable | - | - | angled | - | for HDC connectors | - | - | ||
![]() 71180200 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70111400 LAPP | In Stock | - | - | - | size H-B 16 | RoHS compliant | - | - | - | high | - | - | aluminium alloy | - | M25 | 77.5x27mm | - | with latch | - | for cable | for panel mounting | 2 | straight | - | for HDC connectors | - | - | ||
![]() 70045400 LAPP | In Stock | - | - | - | size H-B 10 | RoHS compliant | - | - | - | high | with protective cap | - | aluminium alloy | - | PG29 | 57x27mm | - | for double latch | - | for cable | for panel mounting | 1 | straight | - | for HDC connectors | - | - | ||
![]() 74020601 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73002771 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | contact insert | - | - | soldering | - | - | - | - | - | - | - | - | - | - | - | M23 | - | - | - | ||
![]() 44420043 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | - | G5 | - | - | - | M25 | - | - | - | external thread | threaded joint | for panel mounting | rear side nut | - | straight | - | for M23 connectors | - | - | ||
![]() 44420002 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | - | F7 | - | - | - | M25 | - | - | - | external thread | threaded joint | flange (4 holes) | front side nut | - | straight | - | for M23 connectors | - | 7...10mm | ||
![]() 44420049 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | - | B2 | - | - | - | - | - | - | - | external thread | threaded joint | flange (4 holes) | for panel mounting | - | straight | - | for M23 connectors | - | - | ||
![]() 44420131 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | contact insert | w/o contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | M23 | - | - | - | ||
![]() 11197300 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | contact | turned contacts | - | crimped | - | - | - | - | female | - | - | - | - | - | - | circular | - | 2.5mm<sup>2</sup> | - | ||
![]() 44420157 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | contact insert | - | - | soldering | - | - | - | - | - | - | - | - | - | - | - | M23 | - | - | - | ||
![]() 00010521 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | - | C2 | - | - | - | - | - | - | - | external thread | threaded joint | flange (4 holes) | mounting holes | - | straight | - | for M23 connectors | - | - | ||
![]() 73008510 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | contact insert | w/o contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | M23 | - | - | - | ||
![]() 44420125 LAPP | In Stock | - | - | - | - | RoHS compliant | - | - | contact insert | w/o contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | M23 | - | - | - |