Filters
  • Colour outer sheath
  • Conductor category
  • Conductor surface
  • Core identification
  • Flame retardant
  • Halogen free according to IEC 60754-2
  • Low smoke (according to EN 61034-2)
  • Low smoke according to IEC 61034-2
  • Min. permitted bending radius, stationary application/permanent installation
  • Nominal cross section conductor
  • Nominal voltage U
  • Outer diameter approx.

Attribute column

Manufacturer

Lapp Rectangular Connectors - Free Hanging, Panel Mount

View Mode:
5 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Material

Shape

Package Cooled

Material Finish

Colour outer sheath

Conductor category

Conductor surface

Core identification

Flame retardant

Halogen free according to IEC 60754-2

Low smoke (according to EN 61034-2)

Low smoke according to IEC 61034-2

Min. permitted bending radius, stationary application/permanent installation

Nominal cross section conductor

Nominal voltage U

Outer diameter approx.

Permitted cable outer temperature after assembling without vibration

Permitted cable outer temperature during assembling/handling

Screen over stranding

Screen over stranding element

Stranding element

Series

Part Status

Type

Attachment Method

Height Off Base (Height of Fin)

Thermal Resistance @ Forced Air Flow

Thermal Resistance @ Natural

Power Dissipation @ Temperature Rise

Diameter

Length

Width

In Stock

-

-

-

-

-

-

Black

Class 5 = flexible

Tinned

Numbers

According to IEC/EN 60332-3-24

No

Yes

Yes

40

1.5

750

10

-55 - 125

-35 - 120

Braiding

None

No

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

Black

Class 5 = flexible

Tinned

Numbers

According to IEC/EN 60332-3-24

No

Yes

Yes

34.4

1.5

750

8.6

-55 - 125

-35 - 120

Braiding

None

No

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

Black

Class 5 = flexible

Tinned

Numbers

According to IEC/EN 60332-3-24

No

Yes

Yes

30.4

0.75

500

7.6

-55 - 125

-35 - 120

Braiding

None

No

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

Aluminum

Square, Fins

Assorted (BGA, LGA, CPU, ASIC...)

Blue Anodized

Black

Class 5 = flexible

Tinned

Numbers

According to IEC/EN 60332-3-24

No

Yes

Yes

48

1.5

750

12

-55 - 125

-35 - 120

Braiding

None

No

pushPIN™

Active

Top Mount

Push Pin

0.590 (15.00mm)

16.45°C/W @ 100 LFM

--

--

--

1.575 (40.00mm)

1.575 (40.00mm)

In Stock

-

-

Aluminum

Square, Fins

Assorted (BGA, LGA, CPU, ASIC...)

Blue Anodized

Black

Class 5 = flexible

Tinned

Numbers

According to IEC/EN 60332-3-24

No

Yes

Yes

32

1

500

8

-55 - 125

-35 - 120

Braiding

None

No

pushPIN™

Active

Top Mount

Push Pin

0.590 (15.00mm)

16.45°C/W @ 100 LFM

--

--

--

1.575 (40.00mm)

1.575 (40.00mm)