- Material
- Part Status
- Automotive
- ECCN (US)
- EU RoHS
- PPAP
- Series
- Type
- Shaft Diameter
- Attachment Method
- Diameter
- Height Off Base (Height of Fin)
Attribute column
Manufacturer
Lapp Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Shape | Package Cooled | Material Finish | Approvals | Automotive | Base Product Number | Cross Section Shape | ECCN (US) | EU RoHS | HTS | Inner Diameter (Imperial) (in) | Inside Diameter | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Outer Diameter (Imperial) (in) | Overall Width (Imperial) (in) | Overall Width (Metric) (mm) | Package | PPAP | Product Status | RoHS | Operating Temperature | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Output | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Size | Thread Size | Number of Gangs | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Connection Type | Shaft Diameter | Diameter | Length | Width | Material Thickness | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53102021 Lapp | In Stock | - | - | - | - | - | - | Nitrile Butadiene Rubber | - | - | - | - | - | No | - | Round | EAR99 | Compliant | - | 0.67 | - | - | - | +100°C | 100 | - | -30°C | -30 | 0.828 | 0.078 | 2 | - | No | - | - | - | - | Active | - | - | - | - | Black | - | - | - | - | - | - | - | - | M20 x 1.5mm | M20 | - | - | - | - | - | - | - | - | - | - | ||
![]() 53102010 Lapp | In Stock | - | - | - | - | - | - | NBR | - | - | - | - | - | No | - | Round | EAR99 | Compliant | - | - | - | - | - | +100°C | 100 | - | -30°C | -20 | - | - | 2 | - | No | - | - | - | - | Active | - | - | - | - | Black | - | - | - | - | - | - | - | - | M16 x 2mm | M16 | - | - | - | - | - | - | - | - | - | - | ||
![]() 53102030 Lapp | In Stock | - | - | Cable, External | - | - | - | Nitrile Butadiene Rubber | Rubber | - | - | - | - | No | - | Round | EAR99 | Compliant | 4016.93.50.10 | 0.87 | 22 mm | - | - | +100°C | 100 | - | -30°C | -30 | 1.02 | 0.078 | 2 | - | No | - | Compliant | - | - | Active | - | 100 °C | -20 °C | - | Black | - | - | - | - | - | - | - | - | M25 x 2mm | M25 | - | - | - | - | - | - | - | - | 2 mm | No SVHC | ||
![]() 53102011 Lapp | In Stock | - | - | - | - | - | - | Nitrile Butadiene Rubber | - | - | - | - | - | No | - | Round | EAR99 | Compliant | - | 0.51 | - | - | - | +100°C | 100 | - | -30°C | -20 | 0.63 | 0.06 | 1.5 | - | No | - | - | - | - | Active | - | - | - | - | Black | - | - | - | - | - | - | - | - | 13 x 1.5 mm | PG9 | - | - | - | - | - | - | - | - | - | - | ||
![]() 53801055 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52122000 Lapp | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92-3 | Rubber | - | - | - | - | - | - | S-80857 | - | - | - | - | - | - | - | - | - | - | ABLIC Inc. | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C (TA) | S-808xxC | - | Voltage Detector | - | - | - | - | Push-Pull, Totem Pole | - | - | - | Active Low | 5.7V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52023609 Lapp | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 61809440 Lapp | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 11.12°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 52122010 Lapp | In Stock | - | - | - | - | - | - | Rubber | - | - | - | - | - | No | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52003710 Lapp | In Stock | - | - | - | - | - | - | Rubber | - | - | - | - | UL | - | - | - | - | - | - | - | - | Thomas & Betts | TK124A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc Plated Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Set-Screw | - | - | - | - | - | - | ||
![]() 53801085 Lapp | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 1027921 Lapp | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.93°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 52122020 Lapp | In Stock | - | - | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61809400 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |