- Colour outer sheath
- Conductor category
- Conductor surface
- Core identification
- Flame retardant
- Halogen free according to IEC 60754-2
- Low smoke (according to EN 61034-2)
- Low smoke according to IEC 61034-2
- Material core insulation
- Material outer sheath
- Min. permitted bending radius, stationary application/permanent installation
- Nominal cross section conductor
Attribute column
Manufacturer
Lapp Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Conductor Material | Approvals | Base Product Number | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | Rohs Code | Standards Met | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Shielding | Construction | Reach Compliance Code | Number of Conductors | Failure Rate | Wire Gauge | Connector Support Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Rated Voltage | Number of Cores | Wire and Cable Name | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Features | Cross Section Area | Minimum Bend Radius | Diameter | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280805 Lapp | In Stock | - | - | - | - | - | - | - | - | Bare Copper | - | CA310 | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | ITT Cannon, LLC | 81.2 | -40°C | 10 | 500 | - | - | 19.4 | Bulk | - | -40 - 70 | -25 - 70 | Active | - | - | CE, CSA, UL | 600 V | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 19.4mm | - | - | - | 5 x Diameter | - | - | 50m | - | ||
![]() 221612 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | Miscellaneous | - | Polyvinyl chloride (PVC) | Other | - | - | 60.6 | - | 1.5 | 500 | - | - | 14.4 | - | - | -25 - 90 | -25 - 105 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 890604 Lapp | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | RLR07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | - | 2 | - | ±100ppm/°C | - | 51.1 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() 281612 Lapp | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | CE; CSA; CUL; EAC; ECOLAB; UL | - | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | THERMOPLASTIC POLYMER | No | No | Lapp Group | 281612 | Polyvinyl chloride (PVC) | Other | +90°C | - | 59.4 | -40°C | 1.5 | 500 | 90 °C | -40 °C | 14.1 | - | Active | -40 - 70 | -25 - 70 | - | 5.5 | Yes | CE, CSA, UL | 600 V | - | pushPIN™ | - | - | Active | - | EAR99 | - | Top Mount | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY, MACHINE TOOLS | - | NO | STRANDED | compliant | 12 | - | - | WIRE AND CABLE | Push Pin | 0.394 (10.00mm) | 11.93°C/W @ 100 LFM | 600 V | 12 | POWER AND CONTROL CABLE | -- | 14.1mm | -- | - | 1.5 mm2 | 5 x Diameter | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) |