- Certificates
- Type of sensors accessories
- Connector
- IP rating1
- Max. operating current
- Max. operating voltage
- Thread
- Insulation colour
- Max. operating voltage1
- Polarisation
- Wire insulation material
- Connector variant
Attribute column
Manufacturer
Lapp Terminals - Knife Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Connections | Connector | Connector variant | Indication | Insulation colour | IP rating1 | Kind of connector | Kind of output connector | Max. operating current | Max. operating voltage | Max. operating voltage1 | Polarisation | Sensors features | Thread | Thread1 | Type of sensors accessories | Wire insulation material |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | RoHS compliant | M12 male straight / 2 x M12 female straight | plug | - | - | black | IP67 | - | - | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | M12 male straight / M12 female right angle | plug | - | - | black | IP67 | - | - | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | plug | angled | - | black | IP67 | female | - | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | M12 male straight / 2 x M8 female straight | plug | - | - | black | IP67 | - | - | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M8 | M12 | Connection lead | PUR | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | M12 male straight / 2 x M12 female angle | plug | - | - | black | IP67 | - | - | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | plug | angled | - | black | IP67 | female | - | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | additional screen against interferences | M12 | - | Connection lead | PUR | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | M12 male straight / 2 x M8 female angle | plug | - | - | black | IP67 | - | - | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M8 | M12 | Connection lead | PUR | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | plug | angled | - | black | IP67 | female | - | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | M12 male straight / 2 x M12 female straight | plug | - | - | black | IP67 | - | - | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | M12 male straight / 2x cable without connector | plug | - | - | black | IP67 | - | - | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | M12 male straight / M12 female right angle | plug | - | - | black | IP67 | - | - | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | ||
![]() AB-B8-M8L-8-M16 LAPP | In Stock | - | - | RoHS compliant | - | socket | - | LED | - | IP67 | - | M16-plug 14pin | 2A | 24V DC | - | - | - | M8 | - | distribution box | - | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | M12 male straight / M12 female right angle | plug | - | - | black | IP67 | - | - | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | socket | - | LED | - | IP67 | - | cables | 2A | 24V DC | - | - | - | M8 | - | distribution box | - | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | plug | straight | - | black | IP67 | male | - | 4A | 30V AC | 30V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | plug | straight | - | black | IP67 | female | - | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC |