- Bolt dimension (metric)
- Type
- Contact Materials
- Surface protection
- Nominal cross section
- Content
- Insulation type
- Manufacturer part #
- Factory colour
- Insulation Materials
- Length
- Material
Attribute column
Manufacturer
Lapp Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | AWG (min.) | AWG max. | Bolt dimension (metric) | Connection angle | Connector thickness | Connector width | Construction type | Contact Materials | Content | Country colour code | Cross section per core | Cross-section range | Cross-section x Length | Factory colour | For cables resistant to short circuit | Hole Ø | Insulation Materials | Insulation type | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Min. cross section | Nominal cross section | Reel/roll packaging | RoHS | RoHS-compliant | Seal | Sleeve length | Support sleeve | Surface protection | With identification flag | Type | Color | Contact Type | Current Rating | Size | Pressure Range | Insulated | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63501530 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63107070 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63107020 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63300150 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63110010 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61805200 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63204125 Lapp | In Stock | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63204305 Lapp | In Stock | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63204265 Lapp | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61794790 Lapp | In Stock | - | - | Copper | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 1 | Yes | - | - | - | 8 | - | Tinned | No | - | - | - | - | - | - | Yes | - | ||
![]() 61796700 Lapp | In Stock | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | ACH580-BDR-031A-2+B056+E213+J429 | - | - | 16 | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | ||
![]() 63300110 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61805180 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63204535 Lapp | In Stock | - | - | - | Brass | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | SPST | 5 A @ 125 VAC, 250 VAC | - | 7.4-13.75 psi | - | - | ||
![]() 63104380 Lapp | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | Cathode copper, tin plated | 50pc(s) | - | - | 4 - 6 mm² | - | Yellow | - | - | Polyamide | Partially insulated | - | 63104380 | - | 6mm² | 4mm² | - | - | - | Yes | - | - | No | - | - | L-RC 10 | - | - | - | - | - | - | - | ||
![]() 63204065 Lapp | In Stock | - | - | - | - | 22 | 16 | 6 | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 0.50 - 1.50 mm² | - | Metal | - | 6.5mm | - | Not insulated | - | 63204065 | - | 1.50mm² | 0.50mm² | - | - | - | Yes | - | - | No | - | - | KB1-6R DIN 46234 | - | - | - | - | - | - | - | ||
![]() 63105010 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 0.205 - 0.705 mm² | - | Green | - | 3.2mm | Polyamide | Partially insulated | - | 63105010 | - | 0.705mm² | 0.205mm² | - | - | - | - | - | - | No | - | - | L-RZ 3F | - | - | - | - | - | - | - | ||
![]() 63105040 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 0.50 - 1.50 mm² | - | Red | - | 3.7mm | Polyamide | Partially insulated | - | 63105040 | - | 1.50mm² | 0.50mm² | - | - | - | - | - | - | No | - | - | L-RA 35F | - | - | - | - | - | - | - | ||
![]() 61802034 Lapp | In Stock | - | - | Copper | - | - | 8 | - | - | - | - | Twin cable end sleeve | Cathode copper, tin plated | 100pc(s) | DIN | 10mm² | - | 10 mm² x 14 mm | Red | No | - | PP | Partially insulated | - | 61802034 | - | - | - | 10 | No | Non-Compliant | Yes | - | 14mm | - | Tinned | No | AHI-TWIN 2X10 RD | Red | - | - | - | - | Yes | 26mm | ||
![]() 63501080 Lapp | In Stock | - | - | - | - | - | - | - | 180° | 0.5mm | 4.8mm | - | Brass tin plated | 100pc(s) | - | - | 0.705 - 1.50 mm² | - | - | - | - | - | Not insulated | - | 63501080 | - | 1.50mm² | 0.705mm² | - | - | - | - | - | - | - | - | - | L-BA 485 F | - | - | - | 4.8 x 0.5 mm | - | - | - |