- Bolt dimension (metric)
- Type
- Contact Materials
- Surface protection
- Nominal cross section
- Content
- Insulation type
- Manufacturer part #
- Factory colour
- Insulation Materials
- Length
- Material
Attribute column
Manufacturer
Lapp Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | AWG (min.) | AWG max. | Base Product Number | Bolt dimension (metric) | Connection angle | Connector thickness | Connector width | Construction type | Contact Materials | Contact Sizes | Content | Country colour code | Cross section per core | Cross-section range | Cross-section x Length | Data Converters | Factory colour | For cables resistant to short circuit | Hole Ø | Insulation Materials | Insulation type | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Mfr | Min. cross section | Nominal cross section | Number of I/Os | Package | Product Status | Reel/roll packaging | RoHS | RoHS-compliant | Sleeve length | Support sleeve | Surface protection | With identification flag | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Note | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Size | Includes | EEPROM Size | Features | Insulated | Height Seated (Max) | Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63501130 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | 0.8mm | 6.3mm | - | Brass tin plated | - | 100pc(s) | - | - | 1.50 - 2.50 mm² | - | - | - | - | - | - | Not insulated | - | 63501130 | - | 2.50mm² | - | 1.50mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L-BB 638 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 x 0.8 mm | - | - | - | - | - | - | - | - | ||
![]() 63204115 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | 16 | 14 | - | 4 | - | - | - | - | Cathode copper, tin plated | - | 100pc(s) | - | - | 1.50 - 2.50 mm² | - | - | Metal | - | 4.3mm | - | Not insulated | - | 63204115 | - | 2.50mm² | - | 1.50mm² | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | KB2,5-4R DIN 46234 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61746790 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | 2 | - | - | - | - | - | Standard | Cathode copper, tin plated | - | 50pc(s) | DE | 35mm² | - | 35 mm² x 16 mm | - | Beige | No | - | PP | Partially insulated | - | 61746790 | - | - | - | - | 35 | - | - | - | No | - | Yes | 16mm | - | Tinned | No | - | - | - | - | AHI N 35/16 BE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 30mm | - | - | ||
![]() 61794800 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | Tin plated | - | 1000pc(s) | DE | 1.50mm² | - | 1.50 mm² x 8 mm | - | Red | - | - | PP | Partially insulated | - | 61794800 | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | AHIB 1,50 RD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5mm | - | - | ||
![]() 63101030 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | 0.5mm | 4.8mm | - | Brass nickel plated | - | 100pc(s) | - | - | 0.50 - 1.50 mm² | - | - | Red | - | - | PVC | Partially insulated | - | 63101030 | - | 1.50mm² | - | 0.50mm² | - | - | - | - | - | Non-Compliant | - | - | Yes | - | - | - | - | - | - | L-RA 49 H | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 x 0.5 mm | - | - | - | - | - | - | - | - | ||
![]() 61746501 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | 16 | - | - | - | - | - | Standard | Cathode copper, tin plated | - | 100pc(s) | DIN | 1.50mm² | - | 1.50 mm² x 10 mm | - | Black | Yes | - | PP | Partially insulated | - | 61746501 | - | - | - | - | 1.5 | - | - | - | No | - | Yes | 10mm | - | Tinned | No | - | - | - | - | AHK 1,5/10 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 19.5mm | - | - | ||
![]() 61802064 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | 20 | - | - | - | - | - | Standard | Cathode copper, tin plated | - | 500pc(s) | DIN | 0.75mm² | - | 0.75 mm² x 10 mm | - | Grey | No | - | PP | Partially insulated | - | 61802064 | - | - | - | - | 0.75 | - | - | - | No | Non-Compliant | Yes | 10mm | - | Tinned | No | - | - | - | - | XL 0,75 GY 10 | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 16mm | - | - | ||
![]() 61794971 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | 0.8mm | 6.3mm | - | Brass nickel plated | - | 50pc(s) | - | - | 4 - 6 mm² | - | - | Yellow | - | - | Polycarbonate | Insulated | - | 61794971 | - | 6mm² | - | 4mm² | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | L-RC 63 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 x 0.8 mm | - | - | - | - | - | - | - | - | ||
![]() 63204555 Lapp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 19.2 MHz | ±15ppm | - | - | - | 70 Ohms | - | - | 18pF | - | - | Fundamental | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 63204385 Lapp | In Stock | - | - | Surface Mount | 64-LQFP | - | - | - | 64-LQFP (12x12) | - | - | - | - | CY90F352 | 16 | - | - | - | - | - | - | - | - | - | - | - | A/D 15x8/10b | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | 51 | Tray | Obsolete | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | F²MC-16LX MB90350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 24MHz | 4K x 8 | - | - | 3.5V ~ 5.5V | F²MC-16LX | - | DMA, LVD, POR, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, LINbus, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() 61797030 Lapp | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | - | - | - | CTV06RW | 16 | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | 240 | - | Bulk | Active | - | - | - | - | - | Tinned | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Plug Housing | For Female Sockets | 16 | - | Threaded | Crimp | D | Shielded | Environment Resistant | - | - | Cadmium | 21-16 | Olive Drab | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | ||
![]() 63112010 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode copper, tin plated | - | 100pc(s) | - | - | 1.50 - 2.50 mm² | - | - | Transparent | - | - | Polyamide | Insulated | - | 63112010 | - | 2.50mm² | - | 1.50mm² | - | - | - | - | - | - | - | - | - | Bare | - | - | - | - | - | L-RBJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63501071 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63107040 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803400 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEI Sensors | - | 01002-1976 | - | - | - | 300 | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61746503 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 2.5 | - | - | - | No | - | - | 12 | - | Tinned | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ||
![]() 63204705 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61796480 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63204195 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63204645 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |