- Bolt dimension (metric)
- Type
- Contact Materials
- Surface protection
- Nominal cross section
- Content
- Insulation type
- Manufacturer part #
- Factory colour
- Insulation Materials
- Length
- Material
Attribute column
Manufacturer
Lapp Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Backshell Material, Plating | Approvals | AWG (min.) | AWG max. | Base Product Number | Bolt dimension (metric) | Connection angle | Connector thickness | Connector width | Construction type | Contact Finish Mating | Contact Materials | Content | Country colour code | Cross section per core | Cross-section range | Cross-section x Length | Factory colour | For cables resistant to short circuit | Hole Ø | Insulation Materials | Insulation type | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Mfr | Min. cross section | Nominal cross section | Package | Primary Material | Product Status | Reel/roll packaging | RoHS | RoHS-compliant | Sleeve length | Support sleeve | Surface protection | Voltage, Rating | With identification flag | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Cable Opening | Size | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Insulated | IP Rating | Diameter | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61802068 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | 16 | - | - | - | - | - | Standard | - | Cathode copper, tin plated | 500pc(s) | DIN | 1.50mm² | - | 1.50 mm² x 10 mm | Black | No | - | PP | Partially insulated | - | 61802068 | - | - | - | - | 1.5 | - | - | - | No | Non-Compliant | Yes | 10mm | - | Tinned | - | No | - | - | - | - | - | - | XL 1,5 BK 10 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 16mm | - | - | - | ||
![]() 63103040 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | 0.8mm | 6.3mm | - | - | Brass nickel plated | 50pc(s) | - | - | 4 - 6 mm² | - | Yellow | - | - | PVC | Partially insulated | - | 63103040 | - | 6mm² | - | 4mm² | - | - | - | - | - | Non-Compliant | - | - | Yes | - | - | - | - | - | - | - | - | - | L-RC 63 M | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 x 0.8 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 63204035 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | 16 | - | 3.5 | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 0.50 - 1.50 mm² | - | Metal | - | 3.7mm | - | Not insulated | - | 63204035 | - | 1.50mm² | - | 0.50mm² | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | KB1-3,5R DIN 46234 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61721950 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | 10 | - | - | - | - | - | Standard | - | Cathode copper, tin plated | 100pc(s) | DE | 6mm² | - | 6 mm² x 18 mm | Black | No | - | PP | Partially insulated | - | 61721950 | - | - | - | - | 6 | - | - | - | No | Non-Compliant | - | 18mm | - | Tinned | - | No | - | - | - | - | - | - | AHI L 6/18 BK | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 26mm | - | - | - | ||
![]() 63105070 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 0.50 - 1.50 mm² | - | Red | - | 6.5mm | Polyamide | Partially insulated | - | 63105070 | - | 1.50mm² | - | 0.50mm² | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | L-RA 6F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61721910 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | 16 | - | - | - | - | - | Standard | - | Cathode copper, tin plated | 500pc(s) | DE | 1.50mm² | - | 1.50 mm² x 10 mm | Red | No | - | PP | Partially insulated | - | 61721910 | - | - | - | - | 1.5 | - | - | - | No | Non-Compliant | Yes | 10mm | - | Tinned | - | No | - | - | - | - | - | - | AHI HL 1,5/10 RD | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 16.5mm | - | - | - | ||
![]() 63101110 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | 0.8mm | 6.3mm | - | - | Brass nickel plated | 50pc(s) | - | - | 4 - 6 mm² | - | Yellow | - | - | Polyamide 6.6 | Partially insulated | - | 63101110 | - | 6mm² | - | 4mm² | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | L-RC 63 H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 x 0.8 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 63204175 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 10 | - | 4 | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 2.50 - 6 mm² | - | Metal | - | 4.3mm | - | Not insulated | - | 63204175 | - | 6mm² | - | 2.50mm² | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | KB6-4R DIN 46234 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61801620 Lapp | In Stock | - | - | Front Mount | - | 6 | - | Copper | - | - | - | - | - | UL | - | - | - | - | - | - | - | Standard | - | Copper, Tin | - | - | - | - | - | - | No | - | PP | - | Turck | - | U-02606 | - | - | - | 0.75 | - | - | - | No | Non-Compliant | - | 6 | - | Tinned | - | No | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | Yes | IP68 | - | 0.5 m | - | - | - | ||
![]() 61721871 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Copper, Tin | - | - | - | - | - | - | No | - | PP | - | Miscellaneous | - | 2SA206H | - | - | - | 0.5 | - | - | - | No | Non-Compliant | - | 8 | - | Tinned | - | No | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 13.5 mm | - | - | - | ||
![]() 63107010 Lapp | In Stock | - | - | Front Mount | - | 12 | - | - | - | - | - | - | - | cUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | U-03827 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 3 m | - | - | - | ||
![]() 63204355 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pepperl Fuchs | - | 542058 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63111010 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63204155 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell | - | HVFDCDTRAINER/U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61796540 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powerex | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25600 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | 4.32 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61796632 Lapp | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 63204665 Lapp | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 61796810 Lapp | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | - | - | -- | -- | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 61796520 Lapp | In Stock | - | - | Panel Mount | Flange | - | Composite | - | - | - | - | - | - | - | - | - | D38999/20JJ | 5 | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | 1.5 | Bulk | Composite | Active | - | - | - | - | - | Tinned | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Crimp | Receptacle, Female Sockets | - | - | 56 | Olive Drab | Aviation, Marine, Military | Threaded | - | A | Shielded | Environment Resistant | - | Olive Drab Cadmium | 25-4 | - | - | - | J | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - |