- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Manufacturer
- Operating Temperature
- Base Product Number
- Length
- Package / Case
- Packaging
Attribute column
Manufacturer
Lapp Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Conductor Material | Jacket (Insulation) Material | Shield Material | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Capacitance - nF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frequency-Max | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Overall Impedance | Package | Part # Aliases | Product Status | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Orientation | Ingress Protection | Style | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Operating Supply Voltage | Dielectric | Lead Spacing | Wire Gauge | Voltage | Load Capacitance | Lead Style | Accessory Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Jacket Color | Conductor Strand | Current - Peak Pulse (10/1000μs) | Usage | Jacket (Insulation) Diameter | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Conductor Insulation | Product Type | Number of Turns | Bidirectional Channels | Taper | 1st Connector | 2nd Connector | Shield Type | Shield Coverage | Capacitance @ Frequency | Output Format | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36916 Lapp | In Stock | - | - | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | - | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 (6 Twisted Pairs + 2) | - | - | - | - | 20 AWG, 24 AWG | 30 V | - | - | - | - | - | - | Green | - | - | Industrial | 0.406 (10.31mm) | - | - | Polypropylene (PP) | - | - | - | - | - | - | Braid | 85% | - | - | - | - | - | Abrasion Resistant, Flame Retardant, Oil Resistant | - | - | - | - | 100.0 (30.5m) | - | - | - | UL Style 20236 | ||
![]() 36918 Lapp | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | KEMET | - | 0.2 nF | 0402 | 1005 | Class 2 | 10000 | - | - | KEMET | + 150 C | - | - 55 C | - | - | - | C0402C201K1HAC7867 | - | Details | - | - | - | 0.000053 oz | - | 100 VDC | - | - | Reel | SMD Comm X8R HT150C | - | 10 % | - | Standard | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | - | - | 200 pF | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1 mm | 0.5 mm | - | - | - | ||
![]() 34805 Lapp | In Stock | - | - | Through Hole | DO-204AR, Axial | Case 5A (DO-204AR) | - | - | - | - | - | - | 5KP17 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 18.9V | 5000W (5kW) | - | - | 181A | - | - | 27.6V | 17V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35135 Lapp | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | RN732A | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ±5ppm/°C | - | 25.2 kOhms | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() 34812 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Female | Female | Q-1W05D0 | - | RG-58 | - | - | - | - | - | - | 3 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | Fakra Jack, Right Angle | - | - | - | - | - | - | - | Shielded | - | - | - | - | 108.0 (2.7m) 9.0 | - | - | - | - | ||
![]() 34404 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BI Technologies / TT Electronics | - | - | - | - | - | 1600 | - | - | TT Electronics | + 70 C | - | - 10 C | Panel Mount, PCB Mount | - | - | - | - | Details | Knurled / Serrated | - | - | - | - | - | 150 VAC | - | Tray | P166 | - | 20 % | - | - | - | Rotary Potentiometer | 100 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal Adjustment | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Precision Potentiometers | 1 Turn | - | Reverse Audio | - | - | - | - | - | - | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() 30928 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36921 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36929 Lapp | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | VJ1206 | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 200V | - | - | -55°C ~ 125°C | - | VJ OMD | 0.132 L x 0.063 W (3.35mm x 1.60mm) | ±5% | - | - | X7R | - | - | - | - | Boardflex Sensitive | - | 3900 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | ||
![]() 36917 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | 3000 | - | - | CTS | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | Details | - | 6 V | - 0.5 V | 0.000459 oz | - | - | - | - | Reel | 520 | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | 2 mA | 13 MHz | 1 PPM | - | SMD/SMT | 3 V | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | - | - | TCXO Oscillators | - | 0.8 mm | - | 2.5 mm | 2 mm | - | - | - | ||
![]() 36923 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42023 Lapp | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 7mm x 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34825 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36915 Lapp | In Stock | - | - | - | - | - | Steel, Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |