- For Use With
- IP Rating
- Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Plug Type
- Series
- Thread Size
- Threaded/Unthreaded
- Explosion-tested version
- Glass-fibre reinforced
- Material quality
Attribute column
Manufacturer
Lapp Hole Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Material | Housing Material | Explosion-tested version | For Use With | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal thread size metric/PG | Number of Outlets | Pitch thread | Range | RoHS | Shaft Type | Shock resistant | Standards Met | Surface protection | Thread type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Shielding | Output Voltage | Output Type | Failure Rate | Thread Size | Threaded/Unthreaded | Plug Type | Connection Type | Features | Input Voltage | Power Type | Bearings | IP Rating | Mating Connector | Diameter | Height Seated (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52003460 Lapp | In Stock | - | - | - | - | - | Metal | - | No | Cable Screw Gland | No | Miscellaneous | 3R110B | Brass | +200°C | -60°C | - | 42 | - | - | - | Compliant | - | No | - | Nickel-plated | PG | - | - | 5200 | - | - | - | - | - | - | - | 200 °C | -60 °C | - | - | - | - | - | - | - | PG42 | Threaded | Blanking | - | - | - | - | - | IP54 | - | - | - | - | IP54 | ||
![]() 52006170 Lapp | In Stock | - | - | - | - | - | Plastic | Aluminum | No | Cable Screw Gland | Yes | Grace Technologies | P-B1-H2R0 | Polyamide (PA) | +100°C | -40°C | - | 63 | (1) 120V Receptacle | 1.5 | - | Compliant | - | No | - | Untreated | Metric | - | - | 5200 | - | - | - | - | - | - | - | 100 °C | -40 °C | - | Grey | - | - | - | - | - | M63 | Threaded | Blanking | - | - | - | - | - | IP65 | - | 70mm | - | - | IP54 | ||
![]() 52002790 Lapp | In Stock | - | - | - | - | - | Brass | - | No | Cable Screw Gland | No | Kingfisher Controls | KF1SF-M1805N-O3U2 | Brass | +200°C | -60°C | - | 48 | - | - | 5 mm | Yes | - | No | - | Nickel-plated | PG | - | - | 5200 | - | - | - | - | - | - | - | 200 °C | -60 °C | - | - | - | Shielded | - | NO NPN | - | PG48 | Threaded | Blanking | 2 Meter Cable | - | - | DC | - | IP54 | - | 18 mm | - | - | IP54 | ||
![]() 52103175 Lapp | In Stock | - | - | - | Axial | Axial | Metal | - | No | Cable Screw Gland | No | - | - | Brass | +100°C | -30°C | - | 63 | - | 1.5 | - | - | - | No | IEC | Nickel-plated | Metric | -55°C ~ 235°C | Tape & Box (TB) | RR, Neohm | 0.102 Dia x 0.268 L (2.60mm x 6.80mm) | ±5% | Active | 2 | - | ±300ppm/°C | 100 kOhms | - | - | Metal Film | - | 1W | - | - | - | -- | M63 x 1.5 | Threaded | Blanking | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | IP68 | - | 70mm | -- | - | - | ||
![]() 52003450 Lapp | In Stock | - | - | - | - | - | Metal | - | No | Cable Screw Gland | No | Dynapar | E14100032000 | Brass | +200°C | -60°C | Shafted | 36 | - | - | - | Compliant | Single Ended | No | - | Nickel-plated | PG | 0 to 70 Degrees C | - | 5200 | - | - | - | - | 18 in Cable | - | - | 200 °C | -60 °C | - | - | - | - | 5 VDC | Single Ended | - | PG36 | Threaded | Blanking | - | - | 5 VDC | - | Yes | IP54 | Not Included | - | - | - | IP54 | ||
![]() 52103163 Lapp | In Stock | - | - | - | - | - | Metal | - | Yes | Cable Screw Gland | No | - | - | Brass | +90°C | -30°C | - | 50 | - | 1.5 | - | - | - | No | IEC | Nickel-plated | Metric | - | - | 5210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M50 x 1.5 | Threaded | Blanking | - | - | - | - | - | IP68 | - | 59mm | - | - | - | ||
![]() 52006010 Lapp | In Stock | - | - | Cable | - | - | Polystyrene | - | No | Cable Screw Gland | No | Thomas & Betts | NC-502SC | Other | +70°C | -20°C | - | 36 | - | - | - | Compliant | - | No | - | Untreated | PG | - | - | 5200 | - | - | - | - | - | - | - | 70 °C | -20 °C | - | Grey | - | - | - | - | - | PG36 | Threaded | Blanking | - | - | - | - | - | IP54 | - | 55mm | - | No SVHC | IP54 | ||
![]() 52006030 Lapp | In Stock | - | - | - | - | - | PS | - | - | Cable Screw Gland | - | - | - | - | +70°C | -20°C | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 5200 | - | - | - | - | - | - | - | 70 °C | -20 °C | - | Grey | - | - | - | - | - | PG48 | Threaded | Blanking | - | - | - | - | - | IP54 | - | 69mm | - | - | IP54 | ||
![]() 52103165 Lapp | In Stock | - | - | - | - | - | Metal | - | No | Cable Screw Gland | No | Turck | U-86793 | Brass | +100°C | -30°C | - | 50 | - | 1.5 | - | - | - | No | IEC | Nickel-plated | Metric | - | - | 5210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M50 x 1.5 | Threaded | Blanking | - | - | - | - | - | IP68 | - | 54mm | - | - | - |