- RoHS
- Series
- Features
- Height Seated (Max)
- Operating Temperature
- Size / Dimension
- Composition
- Failure Rate
- Manufacturer
- Mfr
- Mounting Type
- Number of Terminations
Attribute column
Manufacturer
Lapp Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Conductor Material | Terminal Screw Material | Base Product Number | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Pitch | Current Rating | Failure Rate | Wire Gauge | Voltage | Number of Circuits | Wire/Cable Gauge | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Shield Type | Number of Wire Entries | Number of Strands | Outer Diameter | Features | Resistant To | Height Seated (Max) | Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353804 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27562 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26673 Lapp | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 170°C | - | WSLP | 0.060 L x 0.030 W (1.52mm x 0.76mm) | ±1% | - | 2 | ±75ppm/°C | 36 mOhms | - | - | Metal Element | - | - | 0.4W, 2/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | - | 0.023 (0.58mm) | - | - | AEC-Q200 | ||
![]() 27578 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 350153 Lapp | In Stock | - | - | SMD | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | Y | - | - | - | - | 31.5mm (1.240 x 14.5mm (0.571in) W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Amp, 300 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm (0.630in) | - | - | - | ||
![]() T010336010 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPN001F2 Lapp | In Stock | - | - | Chassis, Panel; Through Hole | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK306 | - | - | Active | - | - | - | - | - | - | Black | 1 | - | 0.300 (7.62mm) | 15A | - | 14-22 AWG | - | 20 | - | Barrier Block | Solder Tab | 2 Wall (Dual) | Screws with Captive Plate | Zinc | - | 20 | - | - | Flange | - | - | - | UL94 V-0 | - | ||
![]() CPN001F5 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C5E001F1 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15202 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 47002 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | Silicone | - | +180°C | - | -50°C | - | - | Non-Compliant | 300 V | - | - | ÖLFLEX HEAT | - | - | - | - | - | - | 180 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | Unshielded | - | 14 | 1.9mm | - | Chemicals, Oils | - | 100 m | - | - | ||
![]() 26663 Lapp | In Stock | - | - | - | Axial | Axial | - | - | - | RN55 | - | - | - | Vishay Dale | - | Bulk | Active | - | - | -65°C ~ 175°C | - | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | - | 2 | ±25ppm/°C | 604 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - |