- Series
- Voltage, Rating
- Conductor Material
- Jacket Material
- Wire Gauge
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Colour outer sheath
- Permitted cable outer temperature during assembling/handling
- Nominal cross section conductor
- Permitted cable outer temperature after assembling without vibration
- Conductor category
Attribute column
Manufacturer
Lapp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Conductor Material | Angle | Approvals | Bend radius protection/trumpet flare | Brand | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Contact Materials | Core identification | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Mating Style | Maximum Operating Temperature | MIL Type | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Point Type | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Shell Sizes | Shell Style# | Shock resistant | Side 1 Gender | Side 2 Gender | Standards Met | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Tradename | Voltage, Rating | With locknut | Wrench width | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Subcategory | Shielding | Construction | Style | Reach Compliance Code | Current Rating | Number of Conductors | Termination Style | Contact Gender | Wire Gauge | Voltage | Connector Support Type | Impedance | Wire/Cable Gauge | Bit Size | Protections | Halogen Free | Size | Terminal Type | Product Type | Coil Voltage | Coil Type | Shield Type | Outside Diameter | Power | Shell Plating | Rated Voltage | Finish | Number of Cores | Screw Head Type | Wire and Cable Name | Number of Strands | Outer Diameter | Product | Number of Pairs | Connection Type | Lamp Type | Mounting Angle | Cross Section Area | Product Category | Auxiliary Contacts | Minimum Bend Radius | Industry Standards | IP Rating | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170143 Lapp | In Stock | - | - | - | Cable | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -5 °C | - | Grey | - | 47 nF | - | - | - | - | - | - | - | - | - | 23AWG | - | - | 100 Ω | 23 AWG | - | - | - | - | - | - | - | - | - | 7.1 mm | - | - | - | - | 4 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 38102514 Lapp | In Stock | - | - | Gold | - | - | - | Aluminum | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | Copper Alloy | - | - | - | 1 | - | - | - | - | 25-35 | - | - | - | - | - | Amphenol | - | - | - | - | Bayonet | - | MIL-DTL-38999 I | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | Straight | - | - | - | - | - | - | - | - | - | 38999 | - | - | - | MS 38999 I | - | - | - | - | 128 Position | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | Crimp | Without Pin Contacts | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | Plugs | - | - | - | Straight | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | ||
![]() 53015120 Lapp | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | No | - | - | - | - | - | - | - | IP68 | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Straight | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 2 - 7 | Untreated | 8 | PG | - | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015604 Lapp | In Stock | - | - | - | - | - | - | - | Cast Iron | Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | PVC | - | PVC | No | No | Maurey Power Transmission | AK5178BX | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +90°C | - | 57.6 | -40°C | - | - | - | 0.75 | - | 500 | - | - | 9.6 | - | - | -40 - 70 | -5 - 70 | - | - | - | - | Braiding | None | - | - | - | - | - | - | No | - | - | - | - | - | 600 V | - | - | ÖLFLEX CLASSIC 150 CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.95 Inches | - | - | - | - | 4 | - | - | - | 9.6mm | - | - | - | - | - | - | - | - | Fixed - 6 x D Occasional Flexing - 20 x D | - | - | - | 50m | - | ||
![]() 1123106 Lapp | In Stock | - | - | - | - | - | - | - | - | Bare Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | No | - | - | Zero Halogen | - | LSZH | Yes | Yes | Miscellaneous | R9G00622XX00 | Other | Other | - | - | +80°C | - | 25.6 | -40°C | - | - | - | 1.5 | - | 500 | - | - | 6.4 | - | - | -40 - 75 | -25 - 70 | - | - | - | - | None | None | - | - | - | - | - | CE, RoHS, UL | No | - | - | - | - | - | 500 V | - | - | ÖLFLEX CLASSIC 130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 6.3mm | - | - | - | - | - | - | - | - | 4 x Diameter | - | - | - | 100m | - | ||
![]() 1123241 Lapp | In Stock | - | - | - | - | - | - | - | - | Bare Copper | - | UL | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | No | LAPP GROUP PVT LTD | - | Zero Halogen | - | LSZH | Yes | Yes | Thomas & Betts | UA7AK-CAR | Other | Other | - | - | +80°C | - | 51 | -40°C | - | - | - | 0.75 | - | 500 | 80 °C | -40 °C | 8.5 | - | Active | -40 - 75 | -25 - 70 | - | 2.11 | - | Yes | Braiding | None | - | - | - | - | - | CE, RoHS, UL | No | - | - | - | - | - | 500 V | - | - | ÖLFLEX CLASSIC 135 CH | - | EAR99 | - | RNC (Rigid Non-Metallic Conduit) | - | - | - | Non-Metallic | Gray | PLANT ENGINEERING, INDUSTRIAL MACHINERY | - | - | YES | STRANDED | - | compliant | - | 7 | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | 7 | - | CONTROL CABLE | - | 8.3mm | - | - | - | - | - | 0.75 mm2 | - | - | 6 x Diameter | - | - | 8.5 mm | 50m | - | ||
![]() 1123269 Lapp | In Stock | - | - | - | - | - | - | - | - | Bare Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | No | - | - | Zero Halogen | - | LSZH | Yes | Yes | Cutler Hammer, Div of Eaton Co | XTAE015B01TD001 | Other | Other | - | - | +80°C | - | 44.4 | -40°C | - | Surface | - | 1 | - | 500 | - | - | 7.4 | - | - | -40 - 75 | -25 - 70 | - | - | - | - | Braiding | None | - | - | - | - | - | CE, RoHS, UL | No | - | - | - | - | - | 500 V | - | - | ÖLFLEX CLASSIC 135 CH | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Open | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | Magnetic | - | - | - | - | - | - | 4 | - | - | - | 7.4mm | - | - | - | - | - | - | - | 1NC | 6 x Diameter | IEC | - | - | 50m | - | ||
![]() 0015204 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | PVC | - | PVC | No | No | AO SMITH | RB1054A-AOSM | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +70°C | - | 31.2 | -40°C | - | - | - | 1 | - | 500 | - | - | 7.8 | - | - | -40 - 70 | -5 - 70 | - | - | - | - | None | None | - | - | - | - | - | CE, CSA, UL | No | - | - | - | - | - | 500 V | - | - | ÖLFLEX 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 7.7mm | - | - | - | - | - | - | - | - | 4 x Diameter | - | - | - | 100m | - | ||
![]() 281805CY Lapp | In Stock | - | - | - | - | Back Mount | 14 | - | - | Copper | - | cUR | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | PVC | - | Polymer | No | No | Turck | U-08358 | Polyvinyl chloride (PVC) | Other | - | - | +90°C | - | 59.6 | -40°C | - | - | - | 1 | - | 500 | - | - | 9.3 | - | - | -40 - 105 | -25 - 90 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | 1 kV | - | - | ÖLFLEX CONTROL TM CY | - | - | - | - | - | 90 °C | -25 °C | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 9.3mm | - | - | - | - | - | - | - | - | 5 x Diameter | - | IP67 | - | 2 m | - | ||
![]() 0035132 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | LiYCY | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | - | - | PVC | No | No | Miscellaneous | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 37.2 | - | - | - | - | 2 | - | - | - | - | 6.2 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | None | None | - | - | - | - | - | IEC60332-1 | Pairs | - | - | - | - | - | 350 V | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | - | - | - | - | 8 | - | - | - | 6.2mm | - | 4 | - | - | - | - | - | - | - | - | - | - | 100m | - | ||
![]() 0012502 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | Blue | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | - | - | PVC | No | No | Johnson Controls | VFC-030ZE-702N | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 28.8 | - | - | - | - | 1.5 | - | 500 | - | - | 7.2 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | None | None | - | - | - | - | - | - | No | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015104 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | PVC | - | PVC | No | No | Miscellaneous | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +70°C | - | 28.8 | -40°C | - | - | - | 0.75 | - | 500 | - | - | 7.2 | - | - | -40 - 70 | -5 - 70 | - | - | - | - | None | None | - | - | - | - | - | CE, CSA, UL | No | - | - | - | - | - | 500 V | - | - | ÖLFLEX 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 7.2mm | - | - | - | - | - | - | - | - | 4 x Diameter | - | - | - | 100m | - | ||
![]() 0035150 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | UL | - | - | LiYCY | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | - | - | PVC | No | No | Thomas & Betts | UA6FR | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 49.2 | - | - | - | - | 2 | - | - | - | - | 8.2 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | Braiding | None | - | - | - | - | - | - | Pairs | - | - | - | - | - | 350 V | - | - | UNITRONIC | - | - | - | RNC (Rigid Non-Metallic Conduit) | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | - | - | - | - | 16 | - | - | - | 8.2mm | - | 8 | - | - | - | - | - | - | - | - | - | - | 100m | - | ||
![]() 0046018 Lapp | In Stock | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | Other | Class 5 = flexible | Tinned | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | Silicone | - | Silicone Rubber | No | No | Turck | U-06717 | - | - | - | - | +180°C | - | 41.6 | -50°C | - | - | - | 1.5 | - | 500 | - | - | 10.4 | - | - | -50 - 180 | -25 - 180 | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | 500 V | - | - | ÖLFLEX HEAT 180 SiHF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | 10.4mm | - | - | - | - | - | - | - | - | 4 x Diameter | - | - | - | 50m | - | ||
![]() 0034507 Lapp | In Stock | - | - | - | - | - | - | - | Polyamide | Copper | 45 Degrees | CSA, cURus | - | - | LiYCY | Grey | Class 2 = stranded | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | No | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | PVC | No | No | PMA (Division of ABB) | BVAV-M253 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +80°C | - | 40.8 | -40°C | - | - | - | 0.34 | - | - | 80 °C | -40 °C | 6.8 | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | - | 2.09 | - | Yes | Braiding | None | - | - | - | - | - | - | No | - | - | - | - | - | 250 V | - | - | UNITRONIC LiYCY | - | EAR99 | - | - | - | - | - | Non-Metallic | - | COMMUNICATION, SIGNAL AND CONTROL | - | - | YES | STRANDED | - | compliant | - | 7 | - | - | 22AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | 250 V | - | 7 | - | COMMUNICATION CABLE | - | 6.8mm | - | - | Clip | - | - | 0.34 mm2 | - | - | - | - | - | 6.8 mm | 100m | - | ||
![]() 0036427 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | CSA, UL | - | - | - | Colourless | Class 5 = flexible | Bare | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | - | - | PVC | - | No | Cooper | 2503W-BOX | - | Polyvinyl chloride (PVC) | - | - | - | - | 62.4 | - | - | Ceiling, Wall | - | - | - | 1 | - | - | 15.6 | - | - | -40 - 70 | -5 - 70 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 12AWG | 120 VAC, 240 VAC, 600 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 660 W | - | - | - | - | - | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | ||
![]() 0035823 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | - | - | PVC | No | No | Cully-Minerallac | 82810J | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 72.6 | - | - | - | - | 2 | - | - | - | - | 12.1 | - | - | -40 - 80 | -5 - 70 | DRILL POINT | - | - | - | Braiding | None | - | - | - | - | - | - | Pairs | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #2 | - | - | 8-18x5/8 | - | - | - | - | - | - | - | - | - | ZINC | - | PAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028205 Lapp | In Stock | - | - | - | Cable | - | - | - | - | Copper | - | - | - | - | LiYY | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | PVC | - | PVC | No | No | Mersen, formerly Ferraz Shawmu | 6,9GRB17D08/80 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +80°C | - | 15.6 | -40°C | - | - | - | 0.14 | - | - | - | - | 3.9 | - | - | -40 - 80 | -5 - 70 | - | - | Compliant | - | None | None | - | - | - | - | - | - | No | - | - | - | - | - | 350 V | - | - | UNITRONIC LiYY | - | - | - | - | - | 80 °C | -40 °C | - | Grey | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | Not Halogen Free | - | - | - | - | - | - | 3.9 mm | - | - | - | - | 5 | - | - | 18 | 3.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 100m | - | ||
![]() 0028620 Lapp | In Stock | - | - | - | - | - | - | - | - | Copper | - | CCC, CE, CSA, UL | - | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | No | - | - | - | - | PVC | No | No | Klockner-Moeller, Div of Eaton Corp. | NZMB2-AF100-BT-NA | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 49.6 | - | - | Panel | - | 0.75 | - | - | - | - | 12.4 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | None | None | - | - | - | - | - | - | No | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | System & Cable | - | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022724 Lapp | In Stock | - | - | - | - | - | 6 | - | - | Copper | - | - | - | - | PUR | Black | Class 5 = flexible | Bare | - | Numbers | - | - | - | No | - | No | - | - | PP | - | TPE | No | No | Murrelektronik | 7000-P8332-P112000 | - | Other | - | - | +80°C | - | 51 | -40°C | - | - | - | 0.75 | - | 500 | - | - | 8.5 | - | - | -50 - 80 | -40 - 80 | - | - | - | - | Braiding | None | - | - | - | Female | Flying Leads | - | No | - | - | - | - | - | 300 V, 500 V | - | - | ÖLFLEX ROBUST 215 C | - | - | Right Angle Female to Flying Leads, 6-pole, MQ15 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | 8.5mm | - | - | - | - | - | - | - | - | 4 x D | - | IP67 | - | 20 Meters | - |