- Series
- Voltage, Rating
- Conductor Material
- Jacket Material
- Wire Gauge
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Colour outer sheath
- Permitted cable outer temperature during assembling/handling
- Nominal cross section conductor
- Permitted cable outer temperature after assembling without vibration
- Conductor category
Attribute column
Manufacturer
Lapp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Conductor Material | Approvals | Base Product Number | Bend radius protection/trumpet flare | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Enclosure | Explosion-tested version | Flame retardant | For Use With | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Mounting | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Number of Keys | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Product Status | Risk Rank | RoHS | Screen over stranding | Screen over stranding element | Shock resistant | Side 1 Gender | Side 2 Gender | Standards Met | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | With locknut | Wrench width | Series | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Connector Support Type | Wire/Cable Gauge | Input Type | Protections | Halogen Free | Thread Size | Terminal Type | Wire/Cable Diameter | RPM | Shield Type | Threaded/Unthreaded | Plug Type | Outside Diameter | Characteristic Impedance | Number of Cores | Number of Strands | Outer Diameter | Test Voltage | Number of Pairs | Contacts | Minimum Bend Radius | Phase | IP Rating | Diameter | Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52104572 Lapp | In Stock | - | - | - | - | 4 | Nickel Plated Brass | - | - | - | No | PUR | - | - | - | - | - | - | Yes | - | Lapp Kabel SKINDICHT Cable Glands | No | - | - | - | - | - | - | Murrelektronik | 7000-P8031-P122500 | - | - | - | +90°C | - | - | - | - | -30°C | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Female | Flying Leads | CE | - | - | - | 7 | - | - | - | - | No | 27 | SKINDICHT | Right Angle Female to Flying Leads, 4-pole, MQ15 | Reducer | - | - | - | - | - | - | 13 Amps | - | - | - | - | - | - | - | M25 → M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 25 Meters | - | - | ||
![]() 0036923 Lapp | In Stock | - | - | - | - | 3 | - | Copper | UL;CSA | - | - | AWM;PVC | Green | Class 6 = very flexible | Tinned | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PP | PU | No | No | Turck | U2515-29 | - | Polyurethane (PUR) | - | +90°C | - | 58.5 | 58.5 | 31.2 | -40°C | - | - | 0.18 | - | - | 0 | 7.8 | - | - | -50 - 90 | -40 - 80 | - | - | - | - | Braiding | None | - | Female | Flying Leads | - | Pairs | - | - | - | - | - | - | 30 V | - | - | ÖLFLEX SERVO FD | Female Straight Plug | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 7.8mm | - | - | - | 7.5 x Diameter | - | IP67 | - | 2 Meters | - | - | ||
![]() 0034308 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | - | LiYCY | Grey | - | Bare | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 34.8 | -40°C | - | - | 0.14 | - | - | - | 5.8 | - | - | -40 - 70 | -5 - 70 | - | - | - | - | Braiding | None | - | - | - | - | No | - | - | - | - | - | - | 250 V | - | - | UNITRONIC LiYCY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | - | 8 | - | 5.8mm | - | - | - | - | - | - | - | 100m | - | - | ||
![]() 52105470 Lapp | In Stock | - | - | - | - | - | Metal | - | - | - | No | - | - | - | - | - | IP68 | - | No | - | - | No | - | - | - | - | - | - | Brady | 65505 | - | - | Brass | - | - | - | - | - | - | Straight | - | - | 20 | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | No | - | - | - | - | 6.8 - 8.8 | Nickel-plated | 6 | Metric | - | - | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1123066 Lapp | In Stock | - | - | Cable | - | - | - | Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | - | Zero Halogen | LSZH | Yes | Yes | Honeywell | HVFDSDINSTALLFR6/U | Other | Other | - | +80°C | - | - | - | 23.2 | -40°C | - | - | 1 | - | 500 | - | 5.8 | - | - | -40 - 75 | -25 - 70 | - | - | - | Non-Compliant | None | None | - | - | - | CE, RoHS, UL | No | - | - | - | - | - | - | 500 V | - | - | ÖLFLEX CLASSIC 130 | - | - | - | 70 °C | -40 °C | - | Grey | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | 5.8 mm | - | 2 | - | 5.7mm | - | - | - | 4 x Diameter | - | - | - | 100 m | - | - | ||
![]() 0028510 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | - | LiYY | Grey | Class 5 = flexible | Bare | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | PVC | No | No | Ohmite | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 34.4 | -40°C | - | - | 0.5 | - | - | - | 8.6 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | None | None | - | - | - | CE | No | - | - | - | - | - | - | 500 V | - | - | UNITRONIC LiYY | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 8.6mm | - | - | - | - | - | - | - | 100m | - | - | ||
![]() 0016065 Lapp | In Stock | - | - | - | Footed | - | - | Bare Copper | - | - | - | - | Colourless | Class 5 = flexible | - | Colour | - | Totally Enclosed Fan Cooled | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | PVC | No | No | Marathon Electric | W533 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 58.2 | -40°C | - | - | 1.5 | - | 500 | - | 9.7 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300/500 V | - | - | ÖLFLEX CLASSIC 100 SY | - | IEEE 841 | - | - | - | Cast Iron | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | 1,770 RPM | - | - | - | - | - | 3 | - | 9.7mm | - | - | - | Fixed - 6 x D, Occasional Flexing - 20 x D | 3 | - | - | 50m | - | - | ||
![]() 1312005 Lapp | In Stock | - | - | - | - | - | - | Copper | CE, cULus | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | No | - | - | No | - | - | PU | No | No | Autonics | S2SR-S8W2A | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | 24.8 | - | - | - | 0.5 | - | 500 | - | 6.2 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | None | None | - | - | - | - | No | - | - | - | - | - | - | 500V | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | - | - | IP52 | - | - | - | - | ||
![]() 00460153 Lapp | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | Other | Class 5 = flexible | Tinned | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | Silicone | Silicone Rubber | No | No | Miscellaneous | UA7806CKC | - | - | - | +180°C | - | - | - | 35.2 | -50°C | - | - | 1.5 | - | 500 | - | 8.8 | - | - | -50 - 180 | -25 - 180 | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | 500 V | - | - | ÖLFLEX | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 8.8mm | - | - | - | - | - | - | - | 50m | - | - | ||
![]() 0046020 Lapp | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | Other | Class 5 = flexible | Tinned | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | LAPP GROUP PVT LTD | Silicone | Silicone Rubber | No | No | Powerex | 0046020 | - | - | - | +180°C | - | - | - | 38.8 | -50°C | - | - | 2.5 | - | 500 | - | 9.7 | - | Active | -50 - 180 | -25 - 180 | - | - | 1.94 | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | 500 V | - | - | ÖLFLEX | - | - | - | - | - | - | - | unknown | - | - | 14AWG | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 9.7mm | - | - | - | - | - | - | - | 50m | - | - | ||
![]() 0035822 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | No | No | Pepperl Fuchs | 274891 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 64.2 | - | - | - | 2 | - | - | - | 10.7 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | Braiding | None | - | - | - | - | Pairs | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031320 Lapp | In Stock | - | - | - | - | - | - | Copper | CCC, CE, CSA, UL | - | - | Li2YCY | Grey | Class 2 = stranded | Bare | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | PVC | No | No | Klockner-Moeller, Div of Eaton | NZMB1-S18-CNA | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 39 | - | - | Panel | 2 | - | - | - | 6.5 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | Braiding | None | - | - | - | IEC60332-1 | Pairs | - | - | - | - | 250 V | 250 V | 250 V | - | - | UNITRONIC | - | - | - | - | - | - | - | - | 18 A | - | - | - | - | - | Short-Circuit | - | - | Box Terminal | - | - | S/UTP | - | - | - | 100 Ω | 4 | - | 6.5mm | - | 2 | - | - | - | - | - | - | - | - | ||
![]() 0012504 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | - | PVC | Blue | Class 5 = flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | No | No | Murrelektronik | 7000-40891-6160150 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 35.6 | - | - | - | 1.5 | - | 500 | - | 8.9 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | None | None | - | - | - | - | No | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1.5 Meters | - | - | ||
![]() 1120269 Lapp | In Stock | - | - | Cable | - | - | - | Copper | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | PVC | - | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 38.4 | -40°C | - | - | 1 | - | 1000 | - | 9.6 | - | - | -40 - 80 | -5 - 70 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | 600/1000 V | - | - | ÖLFLEX CLASSIC 110 | - | - | - | 80 °C | -30 °C | - | Black | - | 15 A | 4 | 18AWG | - | 17 AWG | - | - | Not Halogen Free | - | - | - | - | - | - | - | 9.6 mm | - | 4 | 32 | 9.6mm | 4 kV | - | - | Static/Occasional moved: 4/15 x OD | - | - | - | 50m | No SVHC | - | ||
![]() 53112547 Lapp | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | EL-HMQ824-50-H1-56-16 | - | - | - | (Dynamic) +100 °C, (Static) +100°C | - | - | - | - | (Dynamic) -25 °C, (Static) -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | M63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | ||
![]() 53015140 Lapp | In Stock | - | - | - | - | - | Plastic | - | - | - | No | - | - | - | - | - | IP68 | - | No | - | - | No | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | PEI-Genesis | - | - | - | - | Straight | - | - | 16 | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | No | - | - | - | - | 6 - 12 | Untreated | 10 | PG | - | - | - | No | 27 | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0035836 Lapp | In Stock | - | - | - | - | - | - | Copper | - | 100026 | - | - | Grey | Class 5 = flexible | Bare | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | Molex | - | - | 70.8 | - | - | - | 2 | - | - | - | 11.8 | Bulk | - | -40 - 80 | -5 - 70 | - | Active | - | - | Braiding | None | - | - | - | - | Pairs | - | - | - | - | - | - | 500V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52103113 Lapp | In Stock | - | - | External | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Cable Screw Gland | No | - | - | - | - | - | - | - | - | - | - | Brass | +90°C | - | - | - | - | -30°C | - | - | - | 16 | - | - | - | - | - | - | - | 1.5 | - | - | Compliant | - | - | No | - | - | IEC | - | - | Nickel-plated | - | Metric | - | - | - | - | - | 5210 | - | - | - | 90 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | M16 x 1.5 | - | 22 mm | - | - | Threaded | Blanking | 22 mm | - | - | - | - | - | - | - | - | - | IP68 | 22mm | - | No SVHC | IP68 | ||
![]() 0038308 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | - | LiHCH | Grey | Class 5 = flexible | Bare | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | LSZH | LSZH | Yes | Yes | - | - | Polyolefin | Other | - | - | - | - | - | 50.4 | - | - | - | 2 | - | - | - | 8.4 | - | - | -30 - 70 | -5 - 80 | - | - | - | Non-Compliant | Braiding | None | - | - | - | IEC60332-1 | Pairs | - | - | - | - | - | - | 250 V | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | S/UTP | - | - | - | - | 16 | - | 8.4mm | - | 8 | - | - | - | - | - | - | - | - | ||
![]() 1123271 Lapp | In Stock | - | - | - | - | - | - | Bare Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | - | Zero Halogen | LSZH | Yes | Yes | - | - | Other | Other | - | +80°C | - | - | - | 49.8 | -40°C | - | - | 1 | - | 500 | - | 8.3 | - | - | -40 - 75 | -25 - 70 | - | - | - | - | Braiding | None | - | - | - | CE, RoHS, UL | No | - | - | - | - | - | - | 500 V | - | - | ÖLFLEX CLASSIC 135 CH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 8.1mm | - | - | - | 6 x Diameter | - | - | - | 50m | - | - |