- Series
- Voltage, Rating
- Conductor Material
- Jacket Material
- Wire Gauge
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Colour outer sheath
- Permitted cable outer temperature during assembling/handling
- Nominal cross section conductor
- Permitted cable outer temperature after assembling without vibration
- Conductor category
Attribute column
Manufacturer
Lapp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Conductor Material | Base Product Number | Bend radius protection/trumpet flare | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Diameter conductor | Explosion-tested version | Flame retardant | For Use With | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Insulation Materials | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Material quality | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Number of stranding elements | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Product Status | RoHS | Screen over stranding | Screen over stranding element | Shock resistant | Standards Met | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Voltage Rating (DC) | Voltage, Rating | With locknut | Wrench width | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Current Rating | Number of Conductors | Wire Gauge | Inductance | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Wire/Cable Gauge | Halogen Free | Thread Size | Wire/Cable Diameter | Operating Temperature Range | Shield Type | Threaded/Unthreaded | Plug Type | Outside Diameter | Stranding | Number of Cores | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Number of Pairs | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0046008 Lapp | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | - | Other | Class 5 = flexible | Tinned | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | Silicone | Silicone Rubber | No | No | - | - | - | +180°C | - | - | - | 28 | -50°C | - | 1 | - | 500 | - | 7 | - | -50 - 180 | -25 - 180 | - | - | - | - | - | - | CE | - | - | - | - | - | - | 500 V | - | - | ÖLFLEX | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 7mm | - | - | - | - | - | - | 50m | - | - | - | ||
![]() 1123237 Lapp | In Stock | - | - | - | - | - | - | - | Bare Copper | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | Zero Halogen | LSZH | Yes | Yes | Other | Other | - | +80°C | - | - | - | 47.4 | -40°C | - | 0.75 | - | 500 | - | 7.9 | - | -40 - 75 | -25 - 70 | - | - | - | Braiding | None | - | CE, RoHS, UL | No | - | - | - | - | - | 500 V | - | - | ÖLFLEX CLASSIC 135 CH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 7.7mm | - | - | - | 6 x Diameter | - | - | 50m | - | - | - | ||
![]() 0046006 Lapp | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | - | Other | Class 5 = flexible | Tinned | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | Silicone | Silicone Rubber | No | No | - | - | - | +180°C | - | - | - | 36.8 | -50°C | - | 0.75 | - | 500 | - | 9.2 | - | -50 - 180 | -25 - 180 | - | - | - | - | - | - | CE | - | - | - | - | - | - | 500 V | - | - | ÖLFLEX HEAT 180 SiHF | - | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 9.2mm | - | - | - | 4 x Diameter | - | - | 50m | - | - | - | ||
![]() 0034046 Lapp | In Stock | - | - | Cable | - | - | - | - | Copper | - | - | - | Grey | Class 2 = stranded | Bare | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | PVC | No | No | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 94 | - | - | 2 | - | - | - | 9.4 | - | -40 - 80 | -5 - 70 | - | - | Compliant | Braiding | Foil | - | - | Pairs | - | - | - | - | 250 V | 250V | - | - | - | - | - | 80 °C | -30 °C | Grey | - | - | - | 22AWG | 400 nH | - | - | - | 22 AWG | - | - | - | - | - | - | - | 9.1 mm | - | 6 | - | - | - | 3 | - | - | - | - | - | - | No SVHC | - | ||
![]() 53015140 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | No | - | - | - | - | - | IP68 | - | No | - | - | No | - | - | - | - | - | - | - | Polyamide (PA) | - | PEI-Genesis | - | - | - | - | Straight | - | 16 | - | - | - | Bulk | - | - | - | Active | - | - | - | No | - | - | 6 - 12 | Untreated | 10 | PG | - | - | No | 27 | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52103113 Lapp | In Stock | - | - | External | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Cable Screw Gland | No | - | - | - | - | - | - | - | Brass | +90°C | - | - | - | - | -30°C | - | - | 16 | - | - | - | - | - | - | 1.5 | - | Compliant | - | - | No | IEC | - | - | Nickel-plated | - | Metric | - | - | - | - | 5210 | - | - | 90 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | M16 x 1.5 | 22 mm | - | - | Threaded | Blanking | 22 mm | - | - | - | - | - | - | - | - | IP68 | 22mm | - | - | No SVHC | IP68 | ||
![]() 0038308 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | LiHCH | Grey | Class 5 = flexible | Bare | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | LSZH | LSZH | Yes | Yes | Polyolefin | Other | - | - | - | - | - | 50.4 | - | - | 2 | - | - | - | 8.4 | - | -30 - 70 | -5 - 80 | - | - | Non-Compliant | Braiding | None | - | IEC60332-1 | Pairs | - | - | - | - | - | 250 V | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | S/UTP | - | - | - | - | 16 | - | 8.4mm | - | 8 | - | - | - | - | - | - | - | - | ||
![]() 1123271 Lapp | In Stock | - | - | - | - | - | - | - | Bare Copper | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | Zero Halogen | LSZH | Yes | Yes | Other | Other | - | +80°C | - | - | - | 49.8 | -40°C | - | 1 | - | 500 | - | 8.3 | - | -40 - 75 | -25 - 70 | - | - | - | Braiding | None | - | CE, RoHS, UL | No | - | - | - | - | - | 500 V | - | - | ÖLFLEX CLASSIC 135 CH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 8.1mm | - | - | - | 6 x Diameter | - | - | 50m | - | - | - | ||
![]() 52104270 Lapp | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | No | - | Lapp Kabel SKINDICHT Cable Glands | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 8 | - | - | - | No | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52015831 Lapp | In Stock | - | - | - | Metal | - | - | - | - | - | No | - | - | - | - | - | IP68 | - | No | - | - | No | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Straight | - | 36 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 19 - 26 | Nickel-plated | 15 | PG | - | - | No | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | CE | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | 100 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | M16 | 10 mm | -40 → +100 °C | - | - | - | - | - | - | - | - | - | - | - | - | IP68, IP69 | - | - | - | - | IP69K | ||
![]() 0022718 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | Black | Class 5 = flexible | Bare | Numbers | - | - | - | No | - | - | No | PP | TPE | No | No | - | Other | - | +80°C | - | - | - | 39.6 | -40°C | - | 0.75 | - | 500 | - | 6.6 | - | -50 - 80 | -40 - 80 | - | - | - | Braiding | None | - | CE, RoHS Compliant | No | - | - | - | - | - | 300 V, 500 V | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 8.56°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | 3 | -- | 6.6mm | -- | - | - | 4 x D | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 1123314 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | Zero Halogen | LSZH | Yes | Yes | Other | Other | - | +80°C | - | - | - | 60 | -40°C | - | 1.5 | - | 500 | - | 10 | - | -40 - 75 | -25 - 70 | - | - | - | Braiding | None | - | CE, RoHS, UL | No | - | - | - | - | - | 500 V | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 7.53°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | 7 | -- | 9.9mm | -- | - | - | 6 x Diameter | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 1591301 Lapp | In Stock | - | - | - | - | - | - | - | Bare Copper | - | - | - | Grey | Class 1 = solid | Bare | Colour | - | 0.6 | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 55 | - | - | 2 | - | - | 1 | 5.5 | - | -30 - 70 | -5 - 50 | - | - | - | Foil | None | - | - | Quad | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium Laminated Plastic Foil | - | - | - | Layers | 4 | - | 5.5mm | - | 2 | - | - | - | - | - | - | - | - | ||
![]() 281604CY Lapp | In Stock | - | - | - | - | - | - | - | Copper | 221050 | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | Polymer | No | No | Polyvinyl chloride (PVC) | Other | - | +90°C | Molex | - | - | 60.2 | -40°C | - | 1.5 | - | 500 | - | 9.4 | Bulk | -40 - 105 | -25 - 90 | - | Active | Non-Compliant | - | - | - | CE, CSA, UL | - | - | - | - | - | - | 1 kV | - | - | * | - | - | 90 °C | -25 °C | - | - | - | - | 16AWG | - | - | - | - | 15 AWG | - | - | - | - | - | - | - | - | - | 4 | - | 9.4mm | - | - | - | 5 x Diameter | - | - | 50 m | - | - | - | ||
![]() 1120235 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | PVC | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 36.8 | -40°C | - | 0.75 | - | 1000 | - | 9.2 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | CE | - | - | - | - | - | - | 1kV | - | - | ÖLFLEX CLASSIC 110 | - | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 9.2mm | - | - | - | 4 x Diameter | - | - | 50m | - | - | - | ||
![]() 1119207 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | PVC | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | 120 | 120 | 32 | -40°C | - | 1 | - | 500 | - | 8 | - | -40 - 80 | -15 - 70 | - | - | - | None | None | - | CE, RoHS Compliant | No | - | - | - | - | - | 300/500 V | - | - | ÖLFLEX CLASSIC 110 | - | - | - | - | - | - | 15 A | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 8mm | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | - | 50m | - | - | - | ||
![]() 0021916 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | Black | Class 5 = flexible | Bare | Numbers | - | - | - | No | - | - | No | PP | TPE | No | No | - | Other | - | +80°C | - | - | - | 26.4 | -40°C | - | 1 | - | 500 | - | 6.6 | - | -50 - 80 | -40 - 80 | - | - | - | None | None | - | - | No | - | - | - | - | - | 300 V, 500 V | - | - | ÖLFLEX ROBUST 210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 6.6mm | - | - | - | 4 x D | - | - | - | - | - | - | ||
![]() 7038865 Lapp | In Stock | - | - | Cable | - | - | - | - | Copper | - | - | - | Black | Class 6 = very flexible | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PU | PU | No | No | - | Polyurethane (PUR) | - | +80°C | - | 47 | 47 | 23.5 | -40°C | - | 0.34 | - | - | - | 4.7 | - | -40 - 80 | 0 - 0 | - | - | Compliant | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | UNITRONIC SENSOR FD Lif9Y11Y | - | - | 80 °C | -15 °C | Black | Unshielded | - | 4 | 22AWG | - | - | - | - | 22 AWG | Not Halogen Free | - | - | - | - | - | - | 4.7 mm | - | 4 | - | 4.6mm | - | - | Shielded | 5 x D | - | - | - | - | No SVHC | - | ||
![]() 0027548 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | Grey | Class E = very flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PU | No | No | - | Polyurethane (PUR) | - | - | - | 36.5 | 36.5 | 21.9 | - | - | 0.75 | - | 500 | - | 7.3 | - | -50 - 80 | -40 - 80 | - | - | - | None | None | - | - | No | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |