- Series
- Voltage, Rating
- Conductor Material
- Jacket Material
- Wire Gauge
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Colour outer sheath
- Permitted cable outer temperature during assembling/handling
- Nominal cross section conductor
- Permitted cable outer temperature after assembling without vibration
- Conductor category
Attribute column
Manufacturer
Lapp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Material | Conductor Material | Panel Cutout Shape | Approvals | Base Product Number | Bend radius protection/trumpet flare | Brand | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Contact Materials | Core identification | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Mating Style | Maximum Operating Temperature | Mfr | MIL Type | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Number of Outlets | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Point Type | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Shell Sizes | Shell Style# | Shock resistant | Side 1 Gender | Side 2 Gender | Standards Met | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Tradename | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | With locknut | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Subcategory | Shielding | Ingress Protection | Style | Reach Compliance Code | Current Rating | Base Part Number | Number of Conductors | Termination Style | Contact Gender | Failure Rate | Lead Spacing | Panel Cutout Dimensions | Wire Gauge | Voltage | Connector Support Type | Impedance | Current | Lead Style | Wire/Cable Gauge | Viewing Angle | Bit Size | Protections | Halogen Free | Size | Thread Size | Terminal Type | Product Type | Voltage - Supply, Analog | Operating Temperature Range | Millicandela Rating | Lens Transparency | Wavelength - Peak | Coil Voltage | Coil Type | Voltage - Supply, Digital | Shield Type | Lens Color | Lamp Color | Outside Diameter | Shell Plating | Finish | Number of Cores | Screw Head Type | Number of Strands | Outer Diameter | Test Voltage | Product | Number of Pairs | Mounting Angle | Features | Lens Style/Size | Product Category | Auxiliary Contacts | Minimum Bend Radius | Industry Standards | IP Rating | Height Seated (Max) | Length | Thickness (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53111730 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP GROUP PVT LTD | - | - | - | - | - | - | Lapp Group | 53111730 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 2.25 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112686 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | No | - | - | - | - | - | - | - | IP68 | No | - | - | - | No | - | - | - | - | - | - | - | - | Grace Technologies | P-Q11Q40-F1RX | - | - | Polyamide (PA) | - | +100°C | - | - | - | - | - | -20°C | Straight | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 5 - 9 | Untreated | 8 | - | - | - | - | - | - | No | 19 | - | - | SKINTOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | -20 → +100 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | ||
![]() 38102514 Lapp | In Stock | - | - | Gold | - | - | - | - | Aluminum | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | Copper Alloy | - | - | - | 1 | - | - | - | - | - | 25-35 | - | - | - | - | - | Amphenol | - | - | - | - | Bayonet | - | - | MIL-DTL-38999 I | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | Straight | - | - | - | - | - | - | - | - | - | 38999 | - | - | - | - | - | - | - | - | MS 38999 I | - | - | - | - | - | - | - | - | - | - | - | 128 Position | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | Crimp | Without Pin Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | Plugs | - | Straight | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | ||
![]() 0022750 Lapp | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | Copper | - | - | SG73P1 | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | - | No | - | - | No | - | - | PP | TPE | - | No | No | - | - | - | Other | - | - | +80°C | KOA Speer Electronics, Inc. | - | - | - | 45.6 | -40°C | - | - | - | 1.5 | - | 500 | - | 7.6 | Tape & Reel (TR) | - | -50 - 80 | -40 - 80 | - | - | Active | - | - | - | Braiding | None | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 300 V, 500 V | - | - | -55°C ~ 155°C | - | SG73P | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | - | 2 | - | - | ±100ppm/°C | - | - | 7.68 kOhms | - | - | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 7.6mm | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | 4 x D | - | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
![]() 0049009 Lapp | In Stock | - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Copper | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | - | No | - | - | Silicone | Silicone | - | - | No | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | 300 V | 300 V | 300 V | - | - | -55°C ~ 125°C | - | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5pF | - | - | - | - | - | C0G, NP0 | - | - | - | - | 180 °C | -50 °C | - | Orange | General Purpose | - | 1.8 pF | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | 19 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.94mm) | No SVHC | - | ||
![]() 0035823 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | - | PVC | - | No | No | Cully-Minerallac | 82810J | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 72.6 | - | - | - | - | 2 | - | - | - | 12.1 | - | - | -40 - 80 | -5 - 70 | - | DRILL POINT | - | - | - | - | Braiding | None | - | - | - | - | - | - | Pairs | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #2 | - | - | 8-18x5/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZINC | - | PAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028205 Lapp | In Stock | - | - | - | Cable | - | - | - | - | - | - | Copper | - | - | - | - | - | LiYY | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | PVC | - | No | No | Mersen, formerly Ferraz Shawmu | 6,9GRB17D08/80 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +80°C | - | - | - | - | 15.6 | -40°C | - | - | - | 0.14 | - | - | - | 3.9 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | Compliant | - | None | None | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 350 V | - | - | - | - | UNITRONIC LiYY | - | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -40 °C | - | Grey | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9 mm | - | - | 5 | - | 18 | 3.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 0028620 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Copper | - | CCC, CE, CSA, UL | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | - | PVC | - | No | No | Klockner-Moeller, Div of Eaton Corp. | NZMB2-AF100-BT-NA | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 49.6 | - | - | Panel | - | 0.75 | - | - | - | 12.4 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | None | None | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | System & Cable | - | - | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022724 Lapp | In Stock | - | - | - | - | - | - | 6 | - | - | - | Copper | - | - | - | - | - | PUR | Black | Class 5 = flexible | Bare | - | Numbers | - | - | - | No | - | - | No | - | - | PP | TPE | - | No | No | Murrelektronik | 7000-P8332-P112000 | - | Other | - | - | +80°C | - | - | - | - | 51 | -40°C | - | - | - | 0.75 | - | 500 | - | 8.5 | - | - | -50 - 80 | -40 - 80 | - | - | - | - | - | - | Braiding | None | - | - | - | Female | Flying Leads | - | No | - | - | - | - | - | - | - | - | 300 V, 500 V | - | - | - | - | ÖLFLEX ROBUST 215 C | - | - | - | - | - | - | - | - | Right Angle Female to Flying Leads, 6-pole, MQ15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 8.5mm | - | - | - | - | - | - | - | - | 4 x D | - | IP67 | - | 20 Meters | - | - | - | ||
![]() 1123159 Lapp | In Stock | - | - | - | Cable | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | - | - | Zero Halogen | LSZH | - | Yes | Yes | Cutler Hammer, Div of Eaton Co | XTAE015B01TD010 | Other | Other | - | - | +80°C | - | - | - | - | 39.2 | -40°C | - | Surface | - | 4 | - | 500 | - | 9.8 | - | - | -40 - 75 | -25 - 70 | - | - | - | - | Non-Compliant | - | None | None | - | - | - | - | - | CE, RoHS, UL | No | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | ÖLFLEX CLASSIC 130 | - | - | - | - | - | Screw | - | - | - | - | - | - | 70 °C | -40 °C | - | Grey | - | - | - | - | - | - | Open | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | Magnetic | - | - | - | - | 9.8 mm | - | - | 3 | - | - | 9.8mm | - | - | - | - | - | - | - | 1NC | 4 x Diameter | IEC | - | - | 50 m | - | - | - | ||
![]() 1119103 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Copper | - | CSA, IEC, UL | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | PVC | - | No | No | Cutler Hammer, Div of Eaton Co | LGU425036G | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +80°C | - | - | 85.5 | 85.5 | 22.8 | -40°C | - | - | - | 0.75 | - | 500 | - | 5.7 | - | - | -40 - 80 | -15 - 70 | - | - | - | - | - | - | None | None | - | - | - | - | - | CE | No | - | - | - | - | - | - | - | - | 300/500 V | - | - | - | - | ÖLFLEX CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 5.7mm | - | - | - | - | - | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | - | - | 100m | - | - | - | ||
![]() 2170126-100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1136203 100M Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170143 Lapp | In Stock | - | - | - | Cable | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -5 °C | - | Grey | - | - | 47 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | 23AWG | - | - | 100 Ω | - | - | 23 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.1 mm | - | - | 4 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 53111170 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | No | - | - | - | - | - | - | - | IP68 | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Straight | - | - | - | 63 | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 28 - 39 | Untreated | 12 | Metric | - | - | - | - | - | No | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53015120 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | No | - | - | - | - | - | - | - | IP68 | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Straight | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 2 - 7 | Untreated | 8 | PG | - | - | - | - | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0035133 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | Li2YCY | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | - | PVC | - | No | No | Design Analysis | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 42.6 | - | - | - | - | 2 | - | - | - | 7.1 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | Braiding | None | - | - | - | - | - | - | Pairs | - | - | - | - | - | - | - | - | 350V | - | - | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | - | - | - | - | 12 | - | - | 7.1mm | - | - | 6 | - | - | - | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 0012645 Lapp | In Stock | - | - | - | Cable | - | - | - | - | - | - | Copper | Round | - | - | - | - | - | Blue | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | PVC | -- | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 65.4 | - | - | - | - | 0.75 | - | 500 | - | 10.9 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | Compliant | - | Braiding | None | - | - | - | - | - | - | No | - | - | - | - | - | - | 50 V | 75 V | 50 V | - | - | - | - | MPC12-1 | - | - | Active | -- | - | - | - | - | - | -- | - | - | 70 °C | -5 °C | - | Blue | - | - | - | - | - | IP54 | - | - | - | - | 12 | Quick Connect - 0.110 (2.8mm) | - | - | - | 0.47 (11.94mm) | 19AWG | 12V | - | - | -- | - | 19 AWG | 45° | - | - | - | - | - | - | - | - | - | 835mcd | Diffused | -- | - | - | - | - | -- | Blue | 10.9 mm | - | - | 12 | - | - | - | 3 kV | - | - | - | -- | Round with Domed Top | - | - | - | - | - | - | - | - | No SVHC | -- | ||
![]() 1123160 Lapp | In Stock | - | - | - | Cable | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOG | - | Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | - | - | Zero Halogen | LSZH | -- | Yes | Yes | - | - | Other | Other | - | - | +80°C | - | - | - | - | 43.2 | -40°C | - | - | - | 4 | - | 500 | - | 10.8 | - | - | -40 - 75 | -25 - 70 | - | - | - | - | Non-Compliant | - | None | None | - | - | - | - | - | CE, RoHS, UL | No | - | - | - | - | - | - | - | - | 500 V | - | - | - | Tape & Reel (TR) | 4000 | - | - | Obsolete | -- | - | - | - | - | - | Encoder, Decoder | - | - | 70 °C | -40 °C | - | Grey | Remote Control | - | - | - | - | - | - | - | - | MC145026 | - | - | - | - | - | - | - | - | - | - | - | - | 11 AWG | - | - | - | - | - | - | - | - | 2.5 V ~ 18 V | - | - | - | - | - | - | 2.5 V ~ 18 V | - | - | - | 10.8 mm | - | - | 4 | - | - | 10.8mm | - | - | - | - | - | - | - | - | 4 x Diameter | - | - | - | 50 m | - | - | - | ||
![]() 52003850 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | No | - | - | - | - | - | - | - | - | No | - | - | Lapp Kabel SKINDICHT Cable Glands | No | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Straight | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Nickel-plated | 7 | PG | - | - | - | - | - | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |