- Series
- Voltage, Rating
- Conductor Material
- Jacket Material
- Wire Gauge
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Colour outer sheath
- Permitted cable outer temperature during assembling/handling
- Nominal cross section conductor
- Permitted cable outer temperature after assembling without vibration
- Conductor category
Attribute column
Manufacturer
Lapp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Conductor Material | Base Product Number | Bend radius protection/trumpet flare | Brand | Cable Types | Case Code - in | Case Code - mm | Colour outer sheath | Conductor category | Conductor surface | Contact Sizes | Core identification | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Mounting Styles | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Number of Outlets | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Product Status | Qualification | RoHS | Screen over stranding | Screen over stranding element | Shock resistant | Standards Met | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | With locknut | Wrench width | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | Subcategory | Power Rating | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Number of Conductors | Shell Size - Insert | Termination Style | Housing Color | Wire Gauge | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Body Plating | Shell Size, MIL | Wire/Cable Gauge | Halogen Free | Thread Size | Product Type | Wire/Cable Diameter | Operating Temperature Range | Includes | Shield Type | Threaded/Unthreaded | Plug Type | Outside Diameter | Number of Cores | Number of Strands | Thermal Resistance @ Natural | Outer Diameter | Test Voltage | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Minimum Bend Radius | IP Rating | Diameter | Height | Length | Width | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53112686 Lapp | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | IP68 | No | - | - | - | No | - | - | - | - | - | - | Grace Technologies | P-Q11Q40-F1RX | - | - | Polyamide (PA) | +100°C | - | - | - | - | -20°C | Straight | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | No | - | - | 5 - 9 | Untreated | 8 | - | - | - | - | - | - | No | 19 | - | - | SKINTOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | -20 → +100 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() 52003410 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Cable Screw Gland | No | - | - | - | - | - | - | Allen Bradley | - | - | - | Brass | +200°C | - | - | - | - | -60°C | - | - | - | 13.5 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Nickel-plated | - | PG | - | - | - | - | - | - | - | - | - | 5200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG13.5 | - | - | - | - | - | Threaded | Blanking | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | ||
![]() 52005990 Lapp | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Cable Screw Gland | No | - | - | - | - | - | - | - | - | - | - | Other | +70°C | - | - | - | - | -20°C | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Untreated | - | PG | - | - | - | - | - | - | - | - | - | 5200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | - | - | - | - | Threaded | Blanking | - | - | - | - | - | - | - | - | - | - | - | IP54 | 33mm | - | - | - | - | - | ||
![]() 0047106 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | Vishay / Dale | - | 0805 | 2012 | - | Class 5 = flexible | Tinned | - | - | - | - | 1000 | - | - | - | No | Silicone | Silicone | - | - | No | Vishay | - | - | - | - | + 170 C | - | - | - | - | - 65 C | - | PCB Mount | 0.25 | - | - | - | - | - | - | - | - | - | AEC-Q200 | N | - | - | - | - | - | - | - | - | - | Power Metal Strip | 0.000194 oz | 300 V | 300 V | 300 V | - | - | - | Reel | WSL | 0.5 % | - | - | 2 Terminal | 75 PPM / C | - | Power Metal Strip Resistor | 10 mOhms | - | 180 °C | -50 °C | Grey | Current Sense | - | Resistors | 125 mW (1/8 W) | - | Metal Strip | - | - | - | 4 A | - | - | - | SMD/SMT | - | 24AWG | - | - | - | - | - | - | 24 AWG | - | - | Current Sense Resistors | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | - | - | - | 0.33 mm | 2.03 mm | 1.27 mm | - | No SVHC | ||
![]() 52103133 Lapp | In Stock | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Cable Screw Gland | No | - | - | - | - | - | - | - | - | - | - | Brass | +90°C | - | - | - | - | -30°C | - | - | - | 25 | - | - | - | - | - | - | 1.5 | - | - | - | - | - | No | IEC | - | - | Nickel-plated | - | Metric | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.90°C/W @ 100 LFM | - | - | - | - | M25 x 1.5 | - | - | - | - | - | Threaded | Blanking | - | - | - | -- | - | - | -- | - | - | - | - | IP68 | -- | - | 2.126 (54.01mm) | 2.126 (54.00mm) | - | - | ||
![]() 0021907 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper | 120467 | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | - | No | - | - | No | PP | TPE | - | No | No | - | - | - | Other | - | +80°C | Molex | - | - | 40.4 | -40°C | - | - | 0.75 | - | 500 | - | 10.1 | Bulk | -50 - 80 | -40 - 80 | - | Active | - | - | None | None | - | - | No | - | - | - | - | - | - | - | - | 300 V, 500 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | 10.1mm | - | - | - | - | - | 4 x D | - | - | - | - | - | - | - | ||
![]() 1312112 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | No | - | - | No | PUR | PU | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | 39.6 | - | - | - | 0.75 | - | 500 | - | 9.9 | - | -40 - 80 | -5 - 70 | - | - | - | - | None | None | - | - | No | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022720 Lapp | In Stock | - | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | Copper | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | 22D | Numbers | - | - | - | No | - | - | No | PP | TPE | -- | No | No | - | - | - | Other | - | +80°C | - | - | - | 42.6 | -40°C | - | - | 0.75 | - | 500 | - | 7.1 | - | -50 - 80 | -40 - 80 | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | - | - | - | 300 V, 500 V | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 100 | - | - | - | - | Bayonet Lock | - | - | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | Cadmium over Nickel | - | 22-35 | - | Olive Drab | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | 4 | - | - | 7.1mm | - | - | - | -- | - | 4 x D | - | - | - | - | - | -- | - | ||
![]() 1312103 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | No | - | - | No | PVC | PU | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +80°C | - | - | - | 22.8 | -40°C | - | - | 0.75 | - | 500 | - | 5.7 | - | -40 - 80 | -5 - 70 | - | - | - | - | None | None | - | CE | No | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | ÖLFLEX CLASSIC 400 P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 5.7mm | - | - | - | - | - | 7.5 x Diameter | - | - | - | 50m | - | - | - | ||
![]() 52104380 Lapp | In Stock | - | - | Cable | - | - | - | - | Brass | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | No | - | - | Lapp Kabel SKINDICHT Cable Glands | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | - | 6 | - | - | - | - | - | - | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | M20 | - | 22.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 0021931 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | - | No | - | - | No | PP | TPE | - | No | No | - | - | - | Other | - | +80°C | - | - | - | 29.6 | -40°C | - | - | 1.5 | - | 500 | - | 7.4 | - | -50 - 80 | -40 - 80 | - | - | - | - | None | None | - | - | No | - | - | - | - | - | - | - | - | 500V | - | - | - | - | ÖLFLEX ROBUST 210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 7.4mm | - | - | - | - | - | 4 x D | - | - | - | - | - | - | - | ||
![]() 1123140 Lapp | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum | - | -- | - | - | - | Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | 12 (4), 20 (5) | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | Zero Halogen | LSZH | -- | Yes | Yes | - | - | Other | Other | - | +80°C | - | - | - | 33.2 | -40°C | - | - | 2.5 | - | 500 | - | 8.3 | - | -40 - 75 | -25 - 70 | - | - | - | Non-Compliant | None | None | - | CE, RoHS, UL | No | - | - | - | - | - | - | - | - | 500 V | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 9 | 70 °C | -40 °C | - | - | Bayonet Lock | - | - | Crimp | - | Y | Unshielded | Environment Resistant | - | Cadmium | - | 14-9 | - | Olive Drab | - | Contacts Not Included | - | - | - | - | -- | 13 AWG | - | - | - | - | - | -- | - | - | - | - | 3 | - | - | 8.1mm | - | - | - | -- | - | 4 x Diameter | - | - | - | 100 m | - | -- | - | ||
![]() 00160663 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Colourless | Class 5 = flexible | - | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 61.2 | - | - | - | 1.5 | - | 500 | - | 10.2 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0036914 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Green | Class 6 = very flexible | Tinned | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PP | PU | - | No | No | - | - | - | Polyurethane (PUR) | - | +90°C | - | 66 | 66 | 35.2 | -40°C | - | - | 0.5 | - | - | - | 8.8 | - | -50 - 90 | -40 - 80 | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | ÖLFLEX SERVO FD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | 8.8mm | - | - | - | - | - | 7.5 x Diameter | - | - | - | 50m | - | - | - | ||
![]() 0034408 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | LiYCY | - | - | Grey | - | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 42.6 | -40°C | - | - | 0.25 | - | - | - | 7.1 | - | -40 - 70 | -5 - 70 | - | - | - | - | Braiding | None | - | EAC | No | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | UNITRONIC LiYCY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | 8 | - | - | 7.1mm | - | - | - | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 1123168 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | Zero Halogen | LSZH | - | Yes | Yes | - | - | Other | Other | - | +80°C | - | - | - | 58 | -40°C | - | - | 6 | - | 500 | - | 14.5 | - | -40 - 75 | -25 - 70 | - | - | - | Non-Compliant | None | None | - | CE, RoHS, UL | No | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | ÖLFLEX CLASSIC 130 | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | Grey, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 AWG | Halogen Free | - | - | - | - | - | - | - | - | 14.5 mm | 5 | - | - | 14.5mm | 2 kV | - | - | - | - | 4 x Diameter | - | - | - | 50 m | - | - | - | ||
![]() 0046007 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Other | Class 5 = flexible | Tinned | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | Silicone | Silicone Rubber | - | No | No | - | - | - | - | - | +180°C | - | - | - | 26.4 | -50°C | - | - | 1 | - | 500 | - | 6.6 | - | -50 - 180 | -25 - 180 | - | - | - | Compliant | - | - | - | CE | - | - | - | - | - | - | - | - | 500 V | 500 V | - | - | - | - | ÖLFLEX | - | - | - | - | - | - | - | - | - | 180 °C | -50 °C | Brown, Red | - | - | - | - | - | - | - | - | - | 15 A | - | 2 | - | - | - | 18AWG | - | - | - | - | - | - | 18 AWG | Halogen Free | - | - | - | - | - | - | - | - | 6.6 mm | 2 | 32 | - | 6.6mm | - | - | - | - | - | - | - | - | - | 50 m | - | - | No SVHC | ||
![]() 1123342 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bare Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | Zero Halogen | LSZH | - | Yes | Yes | - | - | Other | Other | - | +80°C | - | - | - | 60 | -40°C | - | - | 2.5 | - | 500 | - | 10 | - | -40 - 75 | -25 - 70 | - | - | - | - | Braiding | None | - | CE, RoHS, UL | No | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | ÖLFLEX CLASSIC 135 CH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 9.9mm | - | - | - | - | - | 6 x Diameter | - | - | - | 50m | - | - | - | ||
![]() 00160903 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | Bare Copper | - | - | - | - | - | - | Colourless | Class 5 = flexible | - | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 91.2 | -40°C | - | - | 2.5 | - | 750 | - | 15.2 | - | -40 - 80 | -5 - 70 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 450/750 V | - | - | - | - | ÖLFLEX CLASSIC 100 SY | - | - | - | - | - | - | - | - | - | 80 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 26 A | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | - | 5 | 50 | - | 15.2mm | - | - | - | - | - | Fixed - 6 x D, Occasional Flexing - 20 x D | - | - | - | 50m | - | - | - | ||
![]() 54115210 Lapp | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | IP68 | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Straight | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 7 - 9 | Untreated | 8 | Metric | - | - | - | - | - | No | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |