- Series
- Voltage, Rating
- Conductor Material
- Jacket Material
- Wire Gauge
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Colour outer sheath
- Permitted cable outer temperature during assembling/handling
- Nominal cross section conductor
- Permitted cable outer temperature after assembling without vibration
- Conductor category
Attribute column
Manufacturer
Lapp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Conductor Material | Approvals | Base Product Number | Bend radius protection/trumpet flare | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Contact Sizes | Core identification | Degree of protection (IP) | Explosion-tested version | Flame retardant | For Use With | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective conductor | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Shock resistant | Spiral length (extended) | Spiral length (retracted) | Standards Met | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Voltage Rating (DC) | Voltage, Rating | With locknut | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Construction | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Shell Finish | Number of Conductors | Shell Size - Insert | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Wire Gauge | Note | Number of Channels | Connector Support Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Operating Mode | Shell Size, MIL | Wire/Cable Gauge | Frequency Tolerance | Power Line Protection | Direction | Halogen Free | Thread Size | Includes | Shield Type | Outside Diameter | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Number of Bidirectional Channels | Thermal Resistance @ Natural | Outer Diameter | Test Voltage | Power Dissipation @ Temperature Rise | Number of Pairs | Features | Cross Section Area | Coil Diameter | Minimum Bend Radius | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0015702 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +70°C | - | - | - | 52.8 | -40°C | - | 1 | - | 500 | - | - | - | 8.8 | - | - | - | -40 - 70 | -5 - 70 | - | - | - | - | - | Braiding | None | - | - | - | CE, CSA, UL | No | - | - | - | - | - | 500V | - | - | - | - | ÖLFLEX 150 CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 8.8mm | - | - | - | - | - | - | 6 x Diameter | - | - | - | 50m | - | - | - | - | - | - | ||
![]() 1123139 Lapp | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | According to IEC/EN 60332-3-24 | - | - | No | - | Zero Halogen | - | LSZH | Yes | Yes | - | - | - | Other | Other | - | +80°C | - | - | - | 30.4 | -40°C | - | 2.5 | - | 500 | - | - | - | 7.6 | - | - | - | -40 - 75 | -25 - 70 | - | - | - | Non-Compliant | - | None | None | - | - | - | CE, RoHS, UL | No | - | - | - | - | - | 500 V | - | - | - | - | ÖLFLEX CLASSIC 130 | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 AWG | - | - | - | - | - | - | - | 7.6 mm | - | 2 | - | - | - | - | 7.6mm | - | - | - | - | - | - | 4 x Diameter | - | - | - | 100 m | - | - | - | - | - | - | ||
![]() 53015420 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Yes | - | - | - | - | - | - | IP68 | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Straight | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 4 - 10 | Untreated | 8 | PG | - | - | No | 22 | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 8.56°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | - | ||
![]() 1136203 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 40.8 | -40°C | - | 1 | - | 500 | - | - | - | 6.8 | - | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | Braiding | None | - | - | - | - | No | - | - | - | - | - | 300/500 V | - | - | - | - | ÖLFLEX CLASSIC 115 CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 6.5mm | - | - | - | - | - | - | Fixed - 6 x D Occasional Flexing - 20 x D | - | - | - | 50m | - | - | - | - | - | - | ||
![]() 0034620 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | VDE | - | - | LiYCY | Grey | - | Bare | - | Colour | - | - | According to IEC/EN 60332-1-2 | - | - | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | - | 0034620 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 72.6 | -40°C | - | 0.5 | - | - | - | 80 °C | -40 °C | 12.1 | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | - | - | 2.1 | - | Yes | Braiding | None | - | - | - | - | No | - | - | - | - | - | 500V | - | - | - | - | UNITRONIC LiYCY | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | - | - | - | - | - | - | YES | - | STRANDED | compliant | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | 250 V | 20 | COMMUNICATION CABLE | - | - | - | 12.1mm | - | - | - | - | 0.5 mm2 | - | - | 12.1 mm | - | - | 100m | - | - | - | - | - | - | ||
![]() 0034516 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | LiYCY | Grey | Class 2 = stranded | Bare | - | Colour | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 56.4 | -40°C | - | 0.34 | - | - | - | - | - | 9.4 | - | - | - | -40 - 70 | -5 - 70 | - | - | - | - | - | Braiding | None | - | - | - | CE | No | - | - | - | - | - | 500V | - | - | - | - | UNITRONIC LiYCY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | 16 | - | - | - | - | 9.4mm | - | - | - | - | - | - | - | - | - | - | 100m | - | - | - | - | - | - | ||
![]() 0028314 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | LiYY | Grey | Class 5 = flexible | Bare | - | Colour | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 29.2 | -40°C | - | 0.25 | - | - | - | - | - | 7.3 | - | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | None | None | - | - | - | - | No | - | - | - | - | - | 500V | - | - | - | - | UNITRONIC LiYY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | 7.3mm | - | - | - | - | - | - | - | - | - | - | 100m | - | - | - | - | - | - | ||
![]() 52104320 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +200°C | - | - | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | SKINDICHT | - | - | - | - | - | - | - | - | Reducer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M50 → M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104360 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | No | - | Lapp Kabel SKINDICHT Cable Glands | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 6 | - | - | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 281603 Lapp | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Bare Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Other | - | +90°C | - | - | - | 34.6 | -40°C | - | 1.5 | - | 500 | - | - | - | 8.1 | - | - | - | -40 - 70 | -25 - 70 | - | - | - | Non-Compliant | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | 600 V | - | - | - | - | ÖLFLEX CONTROL TM | - | - | - | - | - | - | - | - | - | - | - | 90 °C | -25 °C | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | 15 AWG | - | - | - | - | - | - | - | 8.1 mm | - | 3 | - | - | - | - | 8.1mm | - | - | - | - | - | - | 5 x Diameter | - | - | - | 50m | - | - | - | - | - | - | ||
![]() 73220204 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | - | - | - | Coiled | Black | Class 5 = flexible | - | - | Colour | - | - | No | - | - | - | - | PVC | - | PU | - | - | - | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | - | - | - | - | -5°C | - | 0.14 | - | 50 | 50 | - | - | 4.1 | - | - | - | - | -5 - 50 | - | No | - | - | - | - | - | - | 2000 | 500 | CE | - | - | - | - | - | - | 350 V | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26AWG | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 18 | - | -- | 4mm | - | -- | - | - | - | 500mm | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | - | ||
![]() 0015802 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +70°C | - | - | - | 60 | -40°C | - | 1.5 | - | 500 | - | - | - | 10 | - | - | - | -40 - 70 | -5 - 70 | - | - | - | - | - | Braiding | None | - | - | - | CE, CSA, UL | No | - | - | - | - | - | 500V | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 15.29°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | -- | 10mm | - | -- | - | - | - | - | 6 x Diameter | -- | - | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | - | - | ||
![]() 0038406 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | LiHCH | Grey | Class 5 = flexible | Bare | - | Colour | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | LSZH | - | LSZH | Yes | Yes | - | - | - | Polyolefin | Other | - | - | - | - | - | 52.2 | - | - | 2 | - | - | - | - | - | 8.7 | - | - | - | -30 - 70 | -5 - 80 | - | - | - | Non-Compliant | - | Braiding | None | - | - | - | IEC60332-1 | Pairs | - | - | - | - | - | 250 V | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.93°C/W @ 100 LFM | - | - | - | 24 AWG | - | - | - | - | - | - | S/UTP | - | - | 12 | - | - | - | -- | 8.7mm | - | -- | 6 | - | - | - | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | ||
![]() 1123080 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | According to IEC/EN 60332-3-24 | - | - | No | - | Zero Halogen | - | LSZH | Yes | Yes | - | - | - | Other | Other | - | +80°C | - | - | - | 42.8 | -40°C | - | 1 | - | 500 | - | - | - | 10.7 | - | - | - | -40 - 75 | -25 - 70 | - | - | - | - | - | None | None | - | - | - | CE, RoHS, UL | No | - | - | - | - | - | 500V | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 22.05°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | -- | 10.6mm | - | -- | - | - | - | - | 4 x Diameter | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | ||
![]() 1123233 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | According to IEC/EN 60332-3-24 | - | - | No | - | Zero Halogen | - | LSZH | Yes | Yes | - | - | - | Other | Other | - | +80°C | - | - | - | 39.6 | -40°C | - | 0.75 | - | 500 | - | - | - | 6.6 | - | - | - | -40 - 75 | -25 - 70 | - | - | - | - | - | Braiding | None | - | - | - | CE, RoHS, UL | No | - | - | - | - | - | 500 V | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.93°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | -- | 6.5mm | - | -- | - | - | - | - | 6 x Diameter | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | ||
![]() 0015703 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +70°C | - | - | - | 56.4 | -40°C | - | 1 | - | 500 | - | - | - | 9.4 | - | - | - | -40 - 70 | -5 - 70 | - | - | - | - | - | Braiding | None | - | - | - | CE, CSA, UL | No | - | - | - | - | - | 500 V | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | Push Pin | 0.500 (12.70mm) | 15.84°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | -- | 9.4mm | - | -- | - | - | - | - | 6 x Diameter | -- | - | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | - | - | - | ||
![]() 1120267 Lapp | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Gold | Surface Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | Copper | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | PVC | - | No | - | PRODUCTION (Last Updated: 3 weeks ago) | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | - | - | 36 | -40°C | - | 1 | - | 1000 | - | - | - | 9 | - | - | - | -40 - 80 | -5 - 70 | - | - | - | Compliant | - | - | - | - | - | - | IEC 60332-1-2 | - | - | - | - | - | 1 kV | 1 kV | - | - | - | Cut Tape | ÖLFLEX CLASSIC 110 | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 125 °C | -40 °C | - | Black | - | - | 7 pF | - | - | 168 mW | - | - | - | - | - | 15 A | - | - | - | 3 | - | - | 16 V | - | 16 V | - | 18AWG | - | 2 | - | - | - | - | - | - | - | 18 AWG | - | No | Unidirectional | Not Halogen Free | - | - | - | 9 mm | - | 3 | - | 32 | 2 | - | 9mm | 4 kV | - | - | - | - | - | Static/Occasional moved: 4/15 x OD | - | 720 µm | - | 1.5 mm | 1 mm | - | No | Unknown | Lead Free | - | ||
![]() 0021940 Lapp | In Stock | - | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | No | - | - | No | - | PP | - | TPE | No | No | - | - | - | - | Other | - | +80°C | Suntsu Electronics, Inc. | - | - | 48.8 | -40°C | - | 1.5 | - | 500 | - | - | - | 12.2 | Bulk | - | - | -50 - 80 | -40 - 80 | Active | - | - | - | - | None | None | - | - | - | - | No | - | - | - | - | - | 300 V, 500 V | - | - | -30°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | ±30ppm | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | 10pF | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | 12 | - | - | - | - | 12.2mm | - | - | - | - | - | - | 4 x D | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | ||
![]() 0027959 Lapp | In Stock | - | - | - | - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | Copper | - | KJB0T | - | - | Orange | Class E = very flexible | Bare | 20 | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PP | - | PU | - | No | - | - | - | - | Polyurethane (PUR) | - | +90°C | ITT Cannon, LLC | 87 | 87 | 46.4 | -40°C | - | - | - | 1000 | - | - | - | 11.6 | Bulk | - | - | -50 - 80 | -40 - 80 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV, 600 V | - | - | -65°C ~ 175°C | - | KJB | - | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 8 | - | - | - | - | - | - | - | Threaded | Crimp | - | D | Unshielded | Environment Resistant | - | - | - | - | - | Cadmium over Electroless Nickel | - | 13-8 | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 11.6mm | - | - | - | - | - | - | 4 x D | - | - | - | - | - | - | - | - | - | - | ||
![]() 0091316 Lapp | In Stock | - | - | - | - | - | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | Nickel Plated Copper | - | RN73R1J | - | - | Black | Class 5 = flexible | Other | - | - | - | - | - | - | - | No | - | PTFE | - | PTFE | No | No | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | +260°C | KOA Speer Electronics, Inc. | - | - | 24.4 | -190°C | - | 1.5 | - | 500 | 300 | - | - | 6.1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | -190 - 260 | -190 - 260 | Active | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | 500 V | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | 2 | - | - | ±25ppm/°C | - | - | 106 Ohms | - | - | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 6.1mm | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | 0.022 (0.55mm) | 50m | - | - | - | - | - | AEC-Q200 |