- Series
- Voltage, Rating
- Conductor Material
- Jacket Material
- Wire Gauge
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Colour outer sheath
- Permitted cable outer temperature during assembling/handling
- Nominal cross section conductor
- Permitted cable outer temperature after assembling without vibration
- Conductor category
Attribute column
Manufacturer
Lapp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Conductor Material | Angle | Approvals | Base Product Number | Bend radius protection/trumpet flare | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Contact Sizes | Core identification | Degree of protection (IP) | Diameter conductor | Explosion-tested version | Flame retardant | For Use With | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Product Status | RoHS | Screen over stranding | Screen over stranding element | Shock resistant | Standard Number | Standards Met | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Voltage Rating (DC) | Voltage, Rating | Voltage-Output 1 | With locknut | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Number of Conductors | Shell Size - Insert | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Housing Color | Voltage - Input (Min) | Wire Gauge | Note | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Wire/Cable Gauge | Control Features | Voltage - Output 2 | Halogen Free | Thread Size | Wire/Cable Diameter | Voltage - Output 3 | Includes | Shield Type | Voltage - Output 4 | Threaded/Unthreaded | Plug Type | Outside Diameter | Number of Cores | Number of Strands | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Number of Pairs | Connection Type | Features | Minimum Bend Radius | IP Rating | Diameter | Height Seated (Max) | Length | Width | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170231 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | Tinned Copper | 45 Degrees | CE, CSA, UL | - | - | - | Other | Black | Class 5 = flexible | Tinned | - | Colour | - | - | - | No | - | - | No | TPE | TPE | - | Yes | No | Adaptaflex, a Division of T & B | AT28/075/S45/BLB | Other | Other | - | +85°C | - | - | -30°C | - | 1.5 | - | - | - | - | -40 - 85 | 0 - 0 | - | - | - | None | None | - | - | - | No | - | - | - | - | - | 300 V | - | - | - | - | - | UNITRONIC BUS ASI | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Snap-In | - | 6 x D | - | - | - | - | - | - | - | - | ||
![]() 0015603 Lapp | In Stock | - | - | - | - | Wide 0603 (1608 Metric), 0306 | - | - | - | - | - | - | - | - | - | Bare Copper | - | - | WK73R1J | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +70°C | KOA Speer Electronics, Inc. | 53.4 | -40°C | - | 0.75 | - | 500 | 8.9 | Tape & Reel (TR) | -40 - 70 | -5 - 70 | - | Active | - | Braiding | None | - | - | CE, CSA, UL | No | - | - | - | - | - | 500 V | - | - | - | -55°C ~ 155°C | - | WK73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | ±100ppm/°C | - | - | 19.6 kOhms | - | - | - | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 8.9mm | - | - | - | Automotive AEC-Q200, Moisture Resistant | 6 x Diameter | - | - | 0.022 (0.55mm) | 50m | - | - | - | AEC-Q200 | ||
![]() 7038859 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -5 °C | - | Black | - | - | - | - | - | Unshielded | - | - | - | 3 | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | 22 AWG | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | 4.8 mm | 3 | 3 | - | - | - | - | - | - | - | - | - | - | 50 m | - | - | No SVHC | - | ||
![]() 53015130 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | Nylon, Polyamide | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | IP68 | - | No | - | - | No | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Straight | - | 13.5 | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | 4 - 9 | Untreated | 9 | PG | - | - | - | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -20 °C | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 52105450 Lapp | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Metal | Plastic | - | - | - | - | - | - | - | No | - | - | - | - | - | 16 | - | IP68 | - | No | - | - | No | - | - | - | -- | - | - | - | - | - | - | Brass | - | - | - | - | Straight | - | 16 | - | - | - | - | - | 1.5 | - | - | - | - | No | - | - | - | 5.8 - 6.8 | Nickel-plated | 5 | Metric | - | - | - | No | 18 | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 4 | - | - | - | - | - | - | Bayonet Lock | Crimp | N (Normal) | Shielded | Environment Resistant | - | Electroless Nickel | - | 13-4 | - | - | - | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | ||
![]() 281825 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bare Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | - | +90°C | - | 69.8 | -25°C | - | 1 | - | 500 | 16.7 | - | -40 - 70 | -25 - 70 | - | - | Non-Compliant | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | 600 V | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | 90 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | 16.7mm | - | - | - | - | 4 x Diameter | - | - | - | 50m | - | - | - | - | ||
![]() 281818CY Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bare Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | Polymer | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | - | +90°C | - | 97.6 | -40°C | - | 1 | - | 500 | 15.5 | - | -40 - 105 | -25 - 90 | - | - | Non-Compliant | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | 600 V | - | - | - | - | - | ÖLFLEX CONTROL TM CY | - | - | - | - | - | - | - | - | - | - | 90 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | 15.5mm | - | - | - | - | 5 x Diameter | - | - | - | 50m | - | - | - | - | ||
![]() 0022756 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | - | No | - | - | No | PP | TPE | - | No | No | Lanco | C294LC | - | Other | - | +80°C | - | 60 | -40°C | - | 1.5 | - | 500 | 10 | - | -50 - 80 | -40 - 80 | - | - | - | Braiding | None | - | - | - | No | - | - | - | - | - | 300 V, 500 V | - | - | - | - | - | ÖLFLEX ROBUST 215 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 10mm | - | - | - | - | 4 x D | - | - | - | - | - | - | - | - | ||
![]() 0035805 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | - | Li2YCY | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 66 | - | - | 2 | - | - | 11 | - | -40 - 80 | -5 - 70 | - | - | - | Braiding | None | - | - | - | Pairs | - | - | - | - | - | 500 V | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 15.29°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | S/UTP | - | - | - | - | 20 | - | -- | 11mm | -- | 10 | - | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | ||
![]() 0022734 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | - | No | - | - | No | PP | TPE | - | No | No | - | - | - | Other | - | +80°C | - | 41.4 | -40°C | - | 1 | - | 500 | 6.9 | - | -50 - 80 | -40 - 80 | - | - | - | Braiding | None | - | - | - | No | - | - | - | - | - | 300 V, 500 V | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 7.53°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | -- | 6.9mm | -- | - | - | - | 4 x D | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | ||
![]() 0046019 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Tinned Copper | - | - | - | - | - | - | Other | Class 5 = flexible | Tinned | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | Silicone | Silicone Rubber | - | No | No | - | - | - | - | - | +180°C | - | 35.2 | -50°C | - | 2.5 | - | 500 | 8.8 | - | -50 - 180 | -25 - 180 | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | 500 V | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14AWG | - | - | Push Pin | 0.984 (25.00mm) | 8.69°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | -- | 8.8mm | -- | - | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | ||
![]() 0035830 Lapp | In Stock | - | - | - | Through Hole | Sixteenth Brick | - | - | - | Sixteenth Brick | - | - | - | - | - | Copper | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | Delta Electronics | 54 | - | - | 2 | - | - | 9 | Bulk | -40 - 80 | -5 - 70 | - | Obsolete | - | Braiding | None | - | 60950-1; 62368-1 | - | Pairs | - | - | - | - | - | 500V | 3.3V | - | - | -40°C ~ 118°C (With Derating) | - | Delphi V48SH (100W) | 1.30 L x 0.90 W x 0.50 H (33.0mm x 22.8mm x 12.7mm) | - | - | - | - | - | - | Isolated Module | - | - | - | - | - | - | ITE (Commercial) | 83 W | - | - | - | - | - | - | - | - | - | 1 | cUL, UL | 91% | 1.5 kV | 75V | - | 36V | - | - | 25A | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | - | - | - | - | - | - | - | - | - | ||
![]() 0012422 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Blue | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | PEI-Genesis | 26.8 | - | - | 0.75 | - | 500 | 6.7 | Bulk | -40 - 80 | -5 - 70 | - | Active | - | None | None | - | - | - | No | - | - | - | - | - | 500V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170229 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Tinned Copper | - | - | - | - | - | Other | Black | Class 5 = flexible | Tinned | - | Colour | - | 1.5 | - | No | - | - | No | - | EPDM Rubber | - | No | No | - | - | Other | - | - | +105°C | - | - | -40°C | - | 1.5 | - | - | - | - | -40 - 85 | 0 - 0 | - | - | - | None | None | - | - | - | No | - | - | - | - | - | 300V | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.02°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | -- | - | -- | - | - | - | 3 x D | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 00160893 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | - | - | - | - | - | - | Colourless | Class 5 = flexible | - | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | 83.4 | -40°C | - | 2.5 | - | 750 | 13.9 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | EN 50525-2-51 | - | - | - | - | - | - | 450/750 V | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 15.29°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | -- | 13.9mm | -- | - | - | - | Fixed - 6 x D, Occasional Flexing - 20 x D | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | ||
![]() 0021947 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | - | No | - | - | No | PP | TPE | - | No | No | - | - | - | Other | - | +80°C | - | 33.2 | -40°C | - | 2.5 | - | 500 | 8.3 | - | -50 - 80 | -40 - 80 | - | - | - | None | None | - | - | - | No | - | - | - | - | - | 300 V, 500 V | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 15.29°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | -- | 8.3mm | -- | - | - | - | 4 x D | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | ||
![]() 7038893 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | No | - | PU | - | - | No | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | 0.34 | - | - | 4.5 | - | -40 - 80 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22AWG | - | - | Push Pin | 0.236 (6.00mm) | 18.26°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() 0035806 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | - | LiYCY | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 67.8 | - | - | 2 | - | - | 11.3 | - | -40 - 80 | -5 - 70 | - | - | - | Braiding | None | - | - | IEC60332-1 | Pairs | - | - | - | - | - | 500V | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 7.53°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | S/UTP | - | - | - | - | 24 | - | -- | 11.3mm | -- | 12 | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | ||
![]() 00123043 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | - | - | - | Yellow | Class 5 = flexible | Bare | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | PVC | PU | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +80°C | - | 53.6 | -40°C | - | 2.5 | - | 500 | 13.4 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | 500V | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 8.69°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | -- | 13.6mm | -- | - | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | ||
![]() 52103153 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Cable Screw Gland | No | - | - | - | - | - | - | - | - | - | - | Brass | +90°C | - | - | -30°C | - | - | 40 | - | - | - | - | - | 1.5 | - | - | - | - | No | - | IEC | - | - | Nickel-plated | - | Metric | - | - | - | - | - | - | - | 5210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 x 1.5 | - | - | - | - | - | Threaded | Blanking | - | - | - | - | - | - | - | - | - | - | IP68 | 49.5mm | - | - | - | - | - | - |