- Series
- Voltage, Rating
- Conductor Material
- Jacket Material
- Wire Gauge
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Colour outer sheath
- Permitted cable outer temperature during assembling/handling
- Nominal cross section conductor
- Permitted cable outer temperature after assembling without vibration
- Conductor category
Attribute column
Manufacturer
Lapp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Conductor Material | Approvals | Base Product Number | Bend radius protection/trumpet flare | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Diameter conductor | Enclosure | Explosion-tested version | Flame retardant | For Use With | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Mounting | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Shock resistant | Standards Met | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | With locknut | Wrench width | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Shielding | Reach Compliance Code | Current Rating | Base Part Number | Wire Gauge | Connector Support Type | Wire/Cable Gauge | Protections | Halogen Free | Thread Size | Terminal Type | Voltage - Supply, Analog | RPM | Voltage - Supply, Digital | Shield Type | Threaded/Unthreaded | Plug Type | Outside Diameter | Characteristic Impedance | Number of Cores | Outer Diameter | Test Voltage | Number of Pairs | Coil Diameter | Contacts | Minimum Bend Radius | Phase | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0012202 Lapp | In Stock | - | - | Cable | - | - | - | - | Copper | - | - | - | Multicore | - | Yellow | Class 5 = flexible | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | PU | - | No | No | Brady | 86501 | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +80°C | - | 37.2 | -40°C | - | - | 1.5 | - | 500 | 9.3 | - | - | -40 - 80 | -5 - 70 | - | - | - | Non-Compliant | - | - | - | - | CE | - | - | - | - | - | - | - | 500V | - | - | - | ÖLFLEX | - | - | - | - | - | 80 °C | -40 °C | - | Yellow | - | Unshielded | - | - | - | - | - | 15 AWG | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | 3 | 9.3mm | 3 kV | - | 9.3mm | - | - | - | - | - | 50m | ||
![]() 52005980 Lapp | In Stock | - | - | - | - | - | - | PS | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Cable Screw Gland | No | - | - | - | - | - | - | - | - | - | - | - | Other | +70°C | - | - | -20°C | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | CE | - | - | Untreated | - | PG | - | - | - | - | - | - | 5200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG16 | - | - | - | - | - | Threaded | Blanking | - | - | - | - | - | - | - | - | - | - | IP54 | 27mm | - | ||
![]() 1123066 Lapp | In Stock | - | - | Cable | - | - | - | - | Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | - | Zero Halogen | LSZH | - | Yes | Yes | Honeywell | HVFDSDINSTALLFR6/U | Other | Other | - | +80°C | - | 23.2 | -40°C | - | - | 1 | - | 500 | 5.8 | - | - | -40 - 75 | -25 - 70 | - | - | - | Non-Compliant | - | None | None | - | CE, RoHS, UL | No | - | - | - | - | - | - | 500 V | - | - | - | ÖLFLEX CLASSIC 130 | - | - | - | - | - | 70 °C | -40 °C | - | Grey | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | 5.8 mm | - | 2 | 5.7mm | - | - | - | - | 4 x Diameter | - | - | - | 100 m | ||
![]() 0028510 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | LiYY | - | Grey | Class 5 = flexible | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | PVC | - | No | No | Ohmite | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | 34.4 | -40°C | - | - | 0.5 | - | - | 8.6 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | None | None | - | CE | No | - | - | - | - | - | - | 500 V | - | - | - | UNITRONIC LiYY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 8.6mm | - | - | - | - | - | - | - | - | 100m | ||
![]() 0016065 Lapp | In Stock | - | - | - | Footed | - | - | - | Bare Copper | - | - | - | - | - | Colourless | Class 5 = flexible | - | Colour | - | - | Totally Enclosed Fan Cooled | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | PVC | - | No | No | Marathon Electric | W533 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | 58.2 | -40°C | - | - | 1.5 | - | 500 | 9.7 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300/500 V | - | - | - | ÖLFLEX CLASSIC 100 SY | - | - | - | IEEE 841 | - | - | - | Cast Iron | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | 1,770 RPM | - | - | - | - | - | - | 3 | 9.7mm | - | - | - | - | Fixed - 6 x D, Occasional Flexing - 20 x D | 3 | - | - | 50m | ||
![]() 1312005 Lapp | In Stock | - | - | - | - | - | - | - | Copper | CE, cULus | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | - | No | - | - | No | - | - | PU | - | No | No | Autonics | S2SR-S8W2A | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | 24.8 | - | - | - | 0.5 | - | 500 | 6.2 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | None | None | - | - | No | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | - | - | IP52 | - | - | ||
![]() 00460153 Lapp | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | Other | Class 5 = flexible | Tinned | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | Silicone | Silicone Rubber | - | No | No | Miscellaneous | UA7806CKC | - | - | - | +180°C | - | 35.2 | -50°C | - | - | 1.5 | - | 500 | 8.8 | - | - | -50 - 180 | -25 - 180 | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | 500 V | - | - | - | ÖLFLEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 8.8mm | - | - | - | - | - | - | - | - | 50m | ||
![]() 0046020 Lapp | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | Other | Class 5 = flexible | Tinned | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | LAPP GROUP PVT LTD | Silicone | Silicone Rubber | - | No | No | Powerex | 0046020 | - | - | - | +180°C | - | 38.8 | -50°C | - | - | 2.5 | - | 500 | 9.7 | - | Active | -50 - 180 | -25 - 180 | - | - | 1.94 | - | - | - | - | - | CE | - | - | - | - | - | - | - | 500 V | - | - | - | ÖLFLEX | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 14AWG | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 9.7mm | - | - | - | - | - | - | - | - | 50m | ||
![]() 0035822 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | - | No | No | Pepperl Fuchs | 274891 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 64.2 | - | - | - | 2 | - | - | 10.7 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | Braiding | None | - | - | Pairs | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031320 Lapp | In Stock | - | - | - | - | - | - | - | Copper | CCC, CE, CSA, UL | - | - | Li2YCY | - | Grey | Class 2 = stranded | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | PVC | - | No | No | Klockner-Moeller, Div of Eaton | NZMB1-S18-CNA | - | Polyvinyl chloride (PVC) | - | - | - | 39 | - | - | Panel | 2 | - | - | 6.5 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | Braiding | None | - | IEC60332-1 | Pairs | - | - | - | - | 250 V | 250 V | 250 V | - | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | 18 A | - | - | - | - | Short-Circuit | - | - | Box Terminal | - | - | - | S/UTP | - | - | - | 100 Ω | 4 | 6.5mm | - | 2 | - | - | - | - | - | - | - | ||
![]() 0012504 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | PVC | - | Blue | Class 5 = flexible | Bare | Numbers | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | - | No | No | Murrelektronik | 7000-40891-6160150 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 35.6 | - | - | - | 1.5 | - | 500 | 8.9 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | None | None | - | - | No | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1.5 Meters | ||
![]() 0035836 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | 100026 | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | Molex | 70.8 | - | - | - | 2 | - | - | 11.8 | Bulk | - | -40 - 80 | -5 - 70 | - | Active | - | - | - | Braiding | None | - | - | Pairs | - | - | - | - | - | - | 500V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38102511 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53111740 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | Yes | - | - | - | - | - | - | IP68 | - | - | No | - | - | No | - | LAPP GROUP PVT LTD | - | - | - | - | - | Lapp Group | 53111740 | - | - | Polyamide (PA) | - | - | - | - | Straight | - | - | 32 | - | - | - | Active | - | - | 1.5 | - | 5.42 | - | Yes | - | - | No | - | - | 11 - 21 | Untreated | 10 | Metric | - | - | - | No | 36 | - | - | - | - | EAR99 | - | - | - | - | - | Black | - | - | compliant | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006000 Lapp | In Stock | - | - | - | - | - | - | PS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Screw Gland | - | - | - | - | - | - | - | - | ABB | - | - | - | - | +70°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG29 | - | - | - | - | - | Threaded | Blanking | - | - | - | - | - | - | - | - | - | - | IP54 | 44mm | - | ||
![]() 0046012 Lapp | In Stock | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-DIP | - | Tinned Copper | - | - | - | - | - | Other | Class 5 = flexible | Tinned | Numbers | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | Silicone | Silicone Rubber | -- | No | No | - | - | - | - | - | +180°C | - | 38 | -50°C | - | - | 1 | - | 500 | 9.5 | - | - | -50 - 180 | -25 - 180 | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | 500 V | - | - | Tube | 4000 | Obsolete | -- | - | Encoder, Decoder | - | - | - | - | - | Remote Control | - | - | - | MC145028 | 18AWG | - | - | - | - | - | - | 4.5 V ~ 18 V | - | 4.5 V ~ 18 V | - | - | - | - | - | 7 | 9.5mm | - | - | - | - | 4 x Diameter | - | - | - | 50m | ||
![]() 2170228 Lapp | In Stock | - | - | - | - | - | - | - | Bare Copper | - | - | - | - | Other | Yellow | Class 5 = flexible | Tinned | Colour | - | 1.5 | - | - | No | - | - | No | - | - | EPDM Rubber | - | No | No | - | - | Other | - | - | +105°C | - | - | -40°C | - | - | 1.5 | - | - | - | - | - | -40 - 85 | 0 - 0 | - | - | - | - | - | None | None | - | - | No | - | - | - | - | - | - | 300 V | - | - | - | UNITRONIC BUS ASI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 3 x D | - | - | - | - | ||
![]() 0034608 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | LiYCY | - | Grey | - | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | PVC | PVC | - | No | No | Miscellaneous | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | +80°C | - | 52.2 | -40°C | - | - | 0.5 | - | - | 8.7 | - | - | -40 - 70 | -5 - 70 | - | - | - | - | - | Braiding | None | - | CE | No | - | - | - | - | - | - | 500 V | - | - | - | UNITRONIC LiYCY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | - | 8 | 8.7mm | - | - | - | - | - | - | - | - | 100m | ||
![]() 1123340 Lapp | In Stock | - | - | - | - | - | - | - | Bare Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | - | According to IEC/EN 60332-3-24 | - | - | No | - | Zero Halogen | LSZH | - | Yes | Yes | Design Analysis | DIB003KCA35512DPY1BBBXXXHV | Other | Other | - | +80°C | - | 54.6 | -40°C | - | - | 2.5 | - | 500 | 9.1 | - | - | -40 - 75 | -25 - 70 | - | - | - | - | - | Braiding | None | - | CE, RoHS, UL | No | - | - | - | - | - | - | 500 V | - | - | - | ÖLFLEX CLASSIC 135 CH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 9mm | - | - | - | - | 6 x Diameter | - | - | - | 50m | ||
![]() 0036426 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | - | - | Colourless | Class 5 = flexible | Bare | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | PVC | - | - | No | O-Z Gedney | SR91001000 | - | Polyvinyl chloride (PVC) | - | - | - | 49.6 | - | - | - | - | - | 1 | 12.4 | - | - | -40 - 70 | -5 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |