- Series
- Voltage, Rating
- Applications
- Backshell Material, Plating
- Base Product Number
- Brand
- Cable Opening
- Case Code - in
- Case Code - mm
- Color
- Connector Type
- Contact Finish Mating
Attribute column
Manufacturer
Lapp Barriers, Barricades, Floor Markings, Tapes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Shell Size, MIL | Cable Opening | Product Type | Product | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10.4420 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104480 Lapp | In Stock | - | - | Panel Mount, Through Hole | Flange | Aluminum | - | - | TVP00DZ | - | - | - | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | Metal | Active | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | Solder | - | Receptacle, Male Pins | - | - | 55 | Black | Military | Threaded | - | - | - | - | B | Unshielded | Environment Resistant | Black Zinc Nickel | 15-55 | - | - | - | - | - | Alignment Disc | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() 104460 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104455 Lapp | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 5000 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 3-2176483-8 | - | - | Details | 100 V | - | Reel | RA73 | 0.1 % | - | 25 PPM / C | - | Aluminum Nitride Resistor | 1.33 kOhms | - | - | - | - | Resistors | 1 W | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | Thin Film Resistors | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.43 mm | 2 mm | 1.25 mm | - | - |