- Length
- Colour outer sheath
- Conductor Material
- Conductor category
- Conductor surface
- Core identification
- Flame retardant
- Halogen free according to IEC 60754-2
- Insulation Materials
- Jacket Material
- Low smoke (according to EN 61034-2)
- Low smoke according to IEC 61034-2
Attribute column
Manufacturer
Lapp Labels, Stickers, Decals - Blank
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Conductor Material | Approvals | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | RoHS | Rohs Code | Standards Met | Transparent | Voltage, Rating | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Connector Support Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Wire/Cable Gauge | Outside Diameter | Rated Voltage | Number of Cores | Wire and Cable Name | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Cross Section Area | Minimum Bend Radius | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83250043 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | 1000 | 10 | ||
![]() 281407 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | CE; CSA; CUL; EAC; ECOLAB; UL | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | THERMOPLASTIC POLYMER | No | No | Lapp Group | 281407 | Polyvinyl chloride (PVC) | Other | +90°C | 49 | -40°C | 2.5 | 500 | 90 °C | -40 °C | 11.6 | Active | -40 - 70 | -25 - 70 | 5.51 | - | Yes | CE, CSA, UL | - | 600 V | pushPIN™ | Active | EAR99 | Top Mount | - | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY, MACHINE TOOLS | NO | STRANDED | compliant | 7 | - | WIRE AND CABLE | Push Pin | 0.236 (6.00mm) | 18.26°C/W @ 100 LFM | - | - | 600 V | 7 | POWER AND CONTROL CABLE | -- | 11.6mm | -- | 2.5 mm2 | 5 x Diameter | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 281818 Lapp | In Stock | - | - | Cable | - | - | - | - | Bare Copper | - | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | Murrelektronik | MUR-5FP-6-R | Polyvinyl chloride (PVC) | Other | +90°C | 61.8 | -25°C | 1 | 500 | - | - | 14.7 | - | -40 - 70 | -25 - 70 | - | Non-Compliant | - | CE, CSA, UL | - | 600 V | ÖLFLEX CONTROL TM | - | - | - | 90 °C | -25 °C | Grey | - | - | - | - | - | - | - | - | - | - | 17 AWG | 14.7 mm | - | 18 | - | - | 14.7mm | - | - | 4 x Diameter | - | - | 50m | - | ||
![]() 39017 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |