- Series
- Tolerance
- Length
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Capacitance
- Composition
- Conductor Material
- Features
- Height Seated (Max)
Attribute column
Manufacturer
Lapp Labels, Stickers, Decals - Preprinted
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Conductor Material | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Subcategory | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | ESR | Shield Type | Number of Strands | Outer Diameter | Product | Features | Product Category | Resistant To | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51001 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | Round | - | Silicone | - | +180°C | - | -50°C | - | - | - | EAC | - | - | 300 V | - | - | ÖLFLEX HEAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | 1 | 2.8mm | - | - | - | Chemicals, Oils | - | - | 100m | - | ||
![]() 27429 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34253 Lapp | In Stock | - | - | Terminal: ¼in QUAD Quick Connect, w/Resistor | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | Y | - | - | - | - | - | 2.906in x 1.906in Oval Case | - | - | ±6% | - | - | - | - | - | - | 406uF | - | - | - | - | - | - | 370VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51106 Lapp | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | Silicone | - | +180°C | - | -50°C | - | - | - | - | - | - | 300 V | - | - | ÖLFLEX HEAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | 1 | 2.8mm | - | - | - | Chemicals, Oils | - | - | 100m | - | ||
![]() 34506 Lapp | In Stock | - | - | - | 0402 (1005 Metric) | - | 0402 | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -55°C ~ 155°C | - | RMCF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 270 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.016 (0.40mm) | - | AEC-Q200 | ||
![]() 15707 Lapp | In Stock | - | - | - | - | 2 Pin | - | - | - | Cornell Dubilier - CDE | - | 12 | - | Cornell Dubilier | + 85 C | - | - 40 C | - | - | Details | - | 3.450 lbs | 1.3 kVDC | - | - | Bulk | 947D | - | 10 % | - | - | Polypropylene, High Energy Density, DC Link Capacitors | - | - | - | 430 uF | Capacitors | Insert Threaded | Polypropylene (PP) | - | 50 mm | M6 | - | - | Film Capacitors | 2.6 mOhms | - | - | - | DC Link Film Capacitors | - | Film Capacitors | - | 100 mm | - | 150 mm | - | ||
![]() 26120 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34307 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34606 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15705 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34607 Lapp | In Stock | - | - | - | 0603 (1608 Metric) | - | 0603 | - | RN731J | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | - | 1.13 kOhms | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() 15704 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85101 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |