- Colour outer sheath
- Conductor category
- Conductor surface
- Core identification
- Flame retardant
- Halogen free according to IEC 60754-2
- Low smoke (according to EN 61034-2)
- Low smoke according to IEC 61034-2
- Material core insulation
- Material outer sheath
- Min. permitted bending radius, stationary application/permanent installation
- Nominal cross section conductor
Attribute column
Manufacturer
Lapp AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Conductor Material | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Standards Met | Voltage, Rating | Operating Temperature | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Current Rating | Output | Termination Style | Output Type | Wire/Cable Gauge | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Number of Cores | Number of Strands | Outer Diameter | Features | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1600187 Lapp | In Stock | - | - | Module Cube | -- | Copper | Power | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | Rubber | No | No | - | - | Other | Other | +60°C | 46.8 | -25°C | 2.5 | 750 | 450 | 13.1 | -40 - 60 | -25 - 60 | Non-Compliant | CE | 450/750 V | -40°C ~ 85°C | PPT2 | Active | 60 °C | -25 °C | 6 V ~ 34 V | 26 A | 0 V ~ 5 V | Connector | Analog, RS-232 | 13 AWG | ±0.0375% | 1 PSI (6.89 kPa) | Vented Gauge | Filtered, Threaded | Female - 1/8 (3.18mm) Swagelok™, Filter | 3 PSI (20.68 kPa) | 2 | 50 | 10.2 → 13.1mm | -- | 10.2 → 11.7mm | 100 m | ||
![]() 1600207 Lapp | In Stock | - | - | - | - | Copper | - | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | Rubber | No | No | Miscellaneous | Z5.1 | Other | Other | +60°C | 22.2 | -25°C | 0.75 | 500 | 300 | 8.1 | -40 - 60 | -25 - 60 | - | CE | 500 V | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | 3 | 24 | 6.6mm | - | - | 100m | ||
![]() 1600183 Lapp | In Stock | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Other | Other | - | 316.8 | - | 240 | 750 | 450 | 91 | -40 - 60 | -25 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |