- Colour outer sheath
- Conductor category
- Conductor surface
- Core identification
- Flame retardant
- Halogen free according to IEC 60754-2
- Low smoke (according to EN 61034-2)
- Low smoke according to IEC 61034-2
- Material core insulation
- Material outer sheath
- Min. permitted bending radius, stationary application/permanent installation
- Nominal cross section conductor
Attribute column
Manufacturer
Lapp RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Conductor Material | Approvals | Colour outer sheath | Conductor category | Conductor surface | Contact Sizes | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulator Material | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Mounting | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Applications | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Construction | Reach Compliance Code | Frequency | Frequency Stability | Shell Finish | Number of Conductors | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Note | Connector Support Type | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Includes | Rated Voltage | Wire and Cable Name | Features | Cross Section Area | Operating Voltage | Diameter | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0010034 Lapp | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | -- | - | - | Grey | Class 5 = flexible | Bare | 22D | Colour | According to IEC/EN 60332-1-2 | No | - | - | - | -- | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 55.2 | - | 0.75 | 500 | 300 | - | - | 13.8 | - | - | -40 - 80 | -5 - 70 | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | - | Receptacle Housing | For Female Sockets | 13 | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | -- | - | - | - | - | Anodic Coating (Alumilite) | - | 10-35 | -- | - | Contacts Not Included | - | - | - | -- | - | -- | - | - | Potted | - | - | - | - | -- | - | ||
![]() 0010011 Lapp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | BARE COPPER | CE; EAC; EN; IEC | Grey | Class 5 = flexible | Bare | - | Colour | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | - | No | No | Lapp Group | 0010011 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Suntsu Electronics, Inc. | 46.8 | - | 0.5 | 500 | 300 | 80 °C | -40 °C | 11.7 | Bulk | Active | -40 - 80 | -5 - 70 | Active | 5.21 | Yes | 0°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | EAR99 | - | MHz Crystal | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY, POWER STATIONS | - | - | - | NO | - | STRANDED | compliant | 14.31818 MHz | ±30ppm | - | 21 | - | - | 100 Ohms | - | WIRE AND CABLE | 11pF | Fundamental | - | ±25ppm | - | 300 V | CONTROL CABLE | - | 0.5 mm2 | - | 11.7 mm | 0.031 (0.80mm) | - | - | ||
![]() 0010028 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Colour | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | No | No | Stearns | 1087022H0ELF | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 37.6 | End Mount | 0.75 | 500 | 300 | - | - | 9.4 | - | Active | -40 - 80 | -5 - 70 | - | 5.07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 380 VAC;460 VAC | - | - | - | - |