- Angle
- Approvals
- Colour outer sheath
- Composition
- Conductor category
- Conductor surface
- Connection Type
- Core identification
- Flame retardant
- Halogen free according to IEC 60754-2
- Low smoke (according to EN 61034-2)
- Low smoke according to IEC 61034-2
Attribute column
Manufacturer
Lapp RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Screen over stranding | Screen over stranding element | Stranding element | Composition | Connection Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28186 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119248 Lapp | In Stock | - | - | Polyamide | 45 Degrees | CSA, cURus | Black | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | PMA (Division of ABB) | BVAV-M329 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 42 | 1 | 500 | 10.5 | -40 - 80 | -15 - 70 | None | None | No | Non-Metallic | Clip |