- Series
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Outer Diameter
- RoHS
- Base Product Number
- Brand
- Capacitance
- Case Code - in
- Case Code - mm
- Class
Attribute column
Manufacturer
Lapp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Conductor Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Shield | Standards Met | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Capacitance | Subcategory | Termination Style | Dielectric | Note | Product Type | Temperature Range | Number of Cores | Conductor Diameter | Outer Diameter | Product | Product Category | Minimum Bend Radius | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35002 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16106 Lapp | In Stock | - | - | 0402 (1005 metric) | - | - | Vishay / Vitramon | 0402 | 1005 | Class 1 | 1000 | - | Vishay | + 125 C | - | - 55 C | - | - | Details | - | - | 0.000053 oz | 50 VDC | - | MouseReel | VJ HIFREQ | 5 % | Standard | High Frequency MLCC | 11 pF | Capacitors | SMD/SMT | C0G (NP0) | - | Ceramic Capacitors | - | - | - | - | RF Microwave / High Q | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.61 mm | 1.02 mm | 0.51 mm | ||
![]() 12660 Lapp | In Stock | - | - | - | Copper | - | - | - | - | - | - | PVC | - | +80°C | - | -40°C | - | - | - | - | CE | - | - | 500 V | - | ÖLFLEX EB CY | - | - | - | - | - | - | - | - | - | - | 2 | - | 7.1mm | - | - | 10 x Diameter | - | 50m | - | ||
![]() 35806 Lapp | In Stock | - | - | - | - | 120108 | - | - | - | - | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62105 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | YES | - | - | - | - | - | UNITRONIC LiYCY | - | - | - | - | - | - | - | n/a | - | -40...+80 °C | - | 0,5mm2 | 7,6mm | - | - | - | - | - | - |