- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Package / Case
- Features
- Height Seated (Max)
- Size / Dimension
- Supplier Device Package
Attribute column
Manufacturer
Lapp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Capacitance | Subcategory | Contact Type | Pitch | Voltage - Supply | Output | Contact Finish | Failure Rate | Lead Spacing | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Voltage | Number of Circuits | Speed | Diode Type | Lead Style | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Input | Product Type | Ratio - Input:Output | Capacitance @ Vr, F | PLL | Differential - Input:Output | Divider/Multiplier | Reverse Recovery Time (trr) | Features | Product Category | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Card Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12945 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34507 Lapp | In Stock | - | - | - | - | - | - | 098172 | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34436 Lapp | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | RN732B | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 155°C | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | 2 | - | ±25ppm/°C | - | 374 Ohms | - | Thin Film | - | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() 28203 Lapp | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | Y | - | - | - | 26.5mm (1.043 x 14.5mm (0.571in) W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Amp, 300 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm (0.630in) | - | - | - | - | ||
![]() 34430 Lapp | In Stock | - | - | - | - | - | Polyphenylene Sulfide (PPS) | AMC39 | - | Beryllium Copper | - | - | - | Sullins Connector Solutions | Tube | Obsolete | - | - | -65°C ~ 200°C | - | - | - | - | - | - | - | - | 78 | - | - | - | 2 | Male | - | - | - | - | 0.100 (2.54mm) | - | - | Gold | - | - | Fits Female Edgecards | Dual | 39 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | ||
![]() 34420 Lapp | In Stock | - | - | - | - | - | - | MS27496E19F | - | - | - | - | - | Corsair | Bag | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34416 Lapp | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | R1800 | - | - | - | - | - | Micro Commercial Co | Tape & Box (TB) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | -55°C ~ 150°C | 1800 V | 500mA | - | - | - | 30pF @ 4V, 1MHz | - | - | - | 500 ns | - | - | - | - | - | - | - | ||
![]() 28804 Lapp | In Stock | - | - | - | - | - | - | 120244 | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28657 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83105 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 761804 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106318 Lapp | In Stock | - | - | - | - | - | - | - | Carling Technologies | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | ||
![]() 160903 Lapp | In Stock | - | - | - | - | - | - | 1438841 | - | - | - | - | - | TE Connectivity AMP Connectors | Bulk | Last Time Buy | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34414 Lapp | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | VJ0805 | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 150°C | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | X7R | - | - | - | - | - | General Purpose | - | - | - | 680 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | - | ||
![]() 26173 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16065 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34421 Lapp | In Stock | - | - | Surface Mount | 16-TFLGA Exposed Pad | 16-LGA (3x3) | - | 9FGV1005 | - | - | - | 200MHz, 325MHz | - | Renesas Electronics America Inc | Tray | Active | - | - | -40°C ~ 85°C (TA) | PhiClock™ | - | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, Crystal | - | 1:3 | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | - |