- Series
- RoHS
- Note
- Type
- Termination
- Gender
- Mounting Type
- Contact Finish
- IP Rating
- Number of Positions/Contacts
- Pitch
- Shell Material
Attribute column
Manufacturer
Lapp Crimpers, Applicators, Presses - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Mfr | Package | Product Status | RoHS | Shell Sizes | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Gender | Power (Watts) | Pitch | Contact Finish | Failure Rate | Note | Number of Positions/Contacts | Features | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 211870 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | Contact | - | - | - | - | - | - | - | n/a | - | - | - | - | ||
![]() 134309 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | Yes | - | - | EPIC | - | - | - | Screw Terminal | - | - | - | - | Male | - | n/a | - | - | - | 5 | - | - | - | ||
![]() 211866 Lapp | In Stock | - | - | Cable | - | Polyamide | - | - | - | - | Yes | 27,6x11,4mm | - | EPIC | - | - | - | Crimp | - | - | - | - | Female | - | n/a | - | - | - | 2 | - | - | - | ||
![]() 336926 Lapp | In Stock | - | - | Panel | - | Zinc | - | - | - | - | Yes | H-A3 | - | EPIC | - | - | - | Screw | - | - | - | - | Female | - | n/a | Ag | - | - | 4+Ground | - | IP65 | - | ||
![]() 330198 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | Insert | - | - | - | - | - | - | - | n/a | - | - | - | - | ||
![]() 215708 Lapp | In Stock | - | - | Cable | - | Zinc die-casting | - | - | - | - | Yes | H-A 10 | - | EPIC | - | - | - | Screw | - | - | - | - | Male | - | n/a | Ag | - | - | 10 | - | IP65 | - | ||
![]() 4521121 Lapp | In Stock | - | - | - | 0603 (1608 Metric) | - | 0603 | Vishay Dale Thin Film | Strip | Active | - | - | -55°C ~ 125°C | PLT | 0.064 L x 0.032 W (1.63mm x 0.81mm) | ±0.01% | 2 | - | ±5ppm/°C | - | 787 Ohms | Thin Film | - | 0.15W | - | - | - | - | - | Anti-Corrosive, Flame Proof, Moisture Resistant, Safety | - | 0.020 (0.51mm) | ||
![]() 336925 Lapp | In Stock | - | - | Panel | - | Zinc | - | - | - | - | Yes | H-A3 | - | EPIC | - | - | - | Screw | - | - | - | - | Male | - | n/a | Ag | - | - | 4+Ground | - | IP65 | - | ||
![]() 330418 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | EPIC | - | - | - | - | - | Base | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199714 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | EPIC H-A 16 | - | - | - | - | - | Insert | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121732 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | Yes | - | - | EPIC | - | - | - | Screw Terminal | - | - | - | - | Female | - | n/a | - | - | - | 4 | - | - | - | ||
![]() 341485 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | EPIC H-B 6 SDR-LB | - | - | - | - | - | Base | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161191 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | EPIC | - | - | - | - | - | Hood | - | - | - | - | - | - | - | n/a | - | - | - | - | ||
![]() 211871 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | Contact | - | - | - | - | - | - | - | n/a | - | - | - | - | ||
![]() 211872 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | Contact | - | - | - | - | - | - | - | n/a | - | - | - | - | ||
![]() 115289 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | Contact | - | - | - | - | - | - | - | n/a | - | - | - | - | ||
![]() 153271 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | EPIC | - | - | - | - | - | Hood | - | - | - | - | - | - | - | n/a | - | - | - | - | ||
![]() 161190 Lapp | In Stock | - | - | Panel | - | Aluminium | - | - | - | - | Yes | 104x27mm | - | EPIC | - | - | - | Screw | - | - | - | - | - | - | n/a | - | - | - | 6 | - | - | - | ||
![]() 206931 Lapp | In Stock | - | - | Panel | - | Aluminium | - | - | - | - | Yes | 104x27mm | - | EPIC | - | - | - | Screw | - | - | - | - | - | - | n/a | - | - | - | 24+Ground | - | - | - | ||
![]() 115291 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | Contact | - | - | - | - | - | - | - | n/a | - | - | - | - |